- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Data Converters | Memory Types | Mfr | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Frequency | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Core Architecture | EEPROM Size | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATMEGA325PV-10MU Atmel | 4988 | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | ATMEGA325 | A/D 8x10b | - | Atmel | 54 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | Internal | 10MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | - | - | 1K x 8 | - | ||
![]() AT89C51RC2-SLRUL Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | AT89C51 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | 89C | - | - | - | - | - | External | 40MHz | 1.25K x 8 | 2.7V ~ 3.6V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | SPI, UART/USART | - | - | - | - | ||
![]() ATUC64L4U-ZAUT Atmel | 3172 |
| - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | ATUC64 | A/D 8x12b | - | Atmel | 36 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 L | - | - | - | - | - | Internal | 50MHz | 16K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART, USB | - | - | - | - | ||
![]() ATMEGA48PA-MMHR Atmel | 5901 | - | - | Surface Mount | 28-VFQFN Exposed Pad | - | 28-VQFN (4x4) | ATMEGA48 | A/D 8x10b | - | Atmel | 23 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | Internal | 20MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | - | - | 256 x 8 | - | ||
![]() ATMEGA168PA-ANR Atmel | In Stock | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | ATMEGA168 | A/D 8x10b | - | Atmel | 23 | Bulk | Active | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | - | - | - | - | - | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | - | - | 512 x 8 | - | ||
![]() AT87C58X2-SLSUL Atmel | 485 |
| - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | AT87C58X2 | - | - | Atmel | 32 | Tube | Obsolete | - | -40°C ~ 85°C (TA) | - | 87C | - | - | - | - | - | Internal | 30/20MHz | 256 x 8 | 2.7V ~ 5.5V | 80C51 | POR, WDT | OTP | 8-Bit | 32KB (32K x 8) | UART/USART | - | - | - | - | ||
![]() ATUC256L4U-ZAUR Atmel | 5206 |
| - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | ATUC256 | A/D 8x12b | - | Atmel | 36 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 L | - | - | - | - | - | Internal | 50MHz | 32K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SPI, UART/USART, USB | - | - | - | - | ||
![]() ATMEGA644PV-10AQ Atmel | In Stock | - | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | ATMEGA644 | A/D 8x10b | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | - | - | - | - | - | Internal | 10MHz | 4K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | - | - | 2K x 8 | - | ||
![]() AT91SAM7S16-AU Atmel | 5288 |
| - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | AT91SAM7S16 | A/D 8x10b | - | Atmel | 21 | Tray | Obsolete | - | -40°C ~ 85°C (TA) | - | SAM7S | - | - | - | - | - | Internal | 55MHz | 4K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 16/32-Bit | 16KB (16K x 8) | I²C, SPI, SSC, UART/USART | - | - | - | - | ||
![]() ATSAMD21E18A-AF Atmel | In Stock | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | ATSAMD21 | A/D 10x12b; D/A 1x10b | - | Atmel | 26 | Bulk | Active | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa) | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, LINbus, SPI, UART/USART, USB | - | - | - | - | ||
![]() AT91SAM7S256C-MU Atmel | 7809 | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | AT91SAM7S256 | A/D 8x10b | - | Atmel | 32 | Tray | Obsolete | - | -40°C ~ 85°C (TA) | - | SAM7S | - | - | - | - | - | Internal | 55MHz | 64K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 256KB (256K x 8) | I²C, SPI, SSC, UART/USART, USB | - | - | - | - | ||
![]() ATMEGA169V-8MU Atmel | 64 | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | ATMEGA169 | A/D 8x10b | - | Atmel | 54 | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | Internal | 8MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | - | - | 512 x 8 | - | ||
![]() ATSAM4LC2AA-AU Atmel | 247 | - | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | ATSAM4LC | A/D 3x12b; D/A 1x10b | - | Atmel | 27 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | SAM4L | - | - | - | - | - | Internal | 48MHz | 32K x 8 | 1.68V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | ||
![]() ATSAM3N4AA-MU Atmel | 10400 | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | ATSAM3N | A/D 8x10b | - | Atmel | 34 | Tray | Obsolete | - | -40°C ~ 85°C (TA) | - | SAM3N | - | - | - | - | - | Internal | 48MHz | 24K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | ||
![]() ATXMEGA16A4-CU Atmel | In Stock | - | - | Surface Mount | 49-VFBGA | - | 49-VFBGA (5x5) | ATXMEGA16 | A/D 12x12b; D/A 2x12b | - | Atmel | 34 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® A4 | - | - | - | - | - | Internal | 32MHz | 2K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 16KB (8K x 16) | I²C, IrDA, SPI, UART/USART | - | - | 1K x 8 | - | ||
![]() ATMEGA16-16AUR Atmel | 20000 |
| - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | ATMEGA16 | A/D 8x10b | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | Internal | 16MHz | 1K x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | - | - | 512 x 8 | - | ||
![]() AT89C51CC03UA-7CTUM Atmel | In Stock | - | - | Surface Mount | 64-LFBGA, CSPBGA | - | 64-CSPBGA (8x8) | AT89C51 | A/D 8x10b | - | Atmel | 36 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AT89C CAN | - | - | - | - | - | External | 40MHz | 2.25K x 8 | 3V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | CANbus, SPI, UART/USART | - | - | 2K x 8 | - | ||
![]() AT89C51RD2-SLRIM Atmel | In Stock | - | - | - | - | 44 | - | - | - | FLASH | - | 34 | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 85 °C | -40 °C | 60 MHz | SPI, UART, USART | 64 kB | External | - | 1.8 kB | - | - | POR, PWM, WDT | - | - | - | - | 60 µs | 8051 | - | Contains Lead | ||
![]() AT90S4414-4JI Atmel | In Stock | - | - | - | - | 44 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 4 MHz | - | - | - | - | 256 B | - | - | - | - | - | - | - | 4 µs | AVR | - | Contains Lead | ||
![]() ATMEGA853516AU Atmel | 7852 | - | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | ATMEGA8535 | A/D 8x10b | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | Internal | 16MHz | 512 x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | 512 x 8 | - |