- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY84A-MMHR Atmel | 4000 | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (3x3) | ATTINY84 | A/D 8x10b | Atmel | 12 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB (4K x 16) | USI | 512 x 8 | ||
![]() ATSAM3A4CA-CU Atmel | 8000 | - | - | Surface Mount | 100-TFBGA | 100-TFBGA (9x9) | ATSAM3A | A/D 16x12b; D/A 2x12b | Atmel | 63 | Bulk | Active | -40°C ~ 85°C (TA) | SAM3A | Internal | 84MHz | 64K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC, SPI, SSC, UART/USART, USB | - | ||
![]() ATSAM3N1AA-MU Atmel | 6022 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | ATSAM3N | A/D 8x10b | Atmel | 34 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 8K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() ATTINY167-A15SZ Atmel | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | ATTINY167 | A/D 11x10b | Atmel | 16 | Bulk | Active | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATtiny | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, LINbus, SPI, UART/USART, USI | 512 x 8 | ||
![]() ATMEGA8535L-8JI Atmel | 8000 | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | ATMEGA8535 | A/D 8x10b | Atmel | 32 | Tube | Obsolete | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATTINY25-20SH Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY25 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 20MHz | 128 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() AT89LP3240-20MU Atmel | 1865 |
| - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | AT89LP3240 | A/D 8x10b | Atmel | 38 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 4.25K x 8 | 2.4V ~ 3.6V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SPI, UART/USART | 8K x 8 | ||
![]() ATMEGA324A-MU Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA324 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() ATMEGA48-20MMH Atmel | In Stock | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-VQFN (4x4) | ATMEGA48 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | 256 x 8 | ||
![]() ATMEGA164PV-10AQR Atmel | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA164 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 10MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATTINY88-15AZ Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATTINY88 | A/D 8x10b | Atmel | 28 | Bulk | Active | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATtiny | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI | 64 x 8 | ||
![]() ATXMEGA192A3-MH Atmel | 88000 | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATXMEGA192 | A/D 16x12b; D/A 2x12b | Atmel | 50 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® A3 | Internal | 32MHz | 16K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 192KB (96K x 16) | I²C, IrDA, SPI, UART/USART | 2K x 8 | ||
![]() ATMEGA168P-20ANR Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA168 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA32L-8MUR Atmel | 20000 | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA32 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() ATSAM3U1CA-AU Atmel | 2022 | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | ATSAM3U | A/D 4x10b, 4x12b | Atmel | 57 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3U | Internal | 96MHz | 20K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | EBI/EMI, I²C, Memory Card, SPI, SSC, UART/USART, USB | - | ||
![]() ATTINY85V-10PU Atmel | 5288 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | ATTINY85 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 10MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | USI | 512 x 8 | ||
![]() AT80251G2D-RLTUL Atmel | In Stock | - | - | Surface Mount | 44-LQFP | 44-VQFP (10x10) | AT80251G2D | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | 8x251 | Internal | 24MHz | 1K x 8 | 2.7V ~ 5.5V | C251 | POR, PWM, WDT | ROMless | 8/16-Bit | - | EBI/EMI, I²C, Microwire, SPI, UART/USART | - | ||
![]() AT32UC3A3128S-ALUR Atmel | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | AT32UC3 | A/D 8x10b | Atmel | 110 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 A3 | Internal | 66MHz | 128K x 8 | 1.75V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG | - | ||
![]() ATMEGA644P-15AT Atmel | 56 |
| - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA644 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | 2K x 8 | ||
![]() AT89LP51RB2-20MU Atmel | 585 |
| - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | AT89LP51 | A/D 7x10b | Atmel | 40 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 1.375K x 8 | 2.4V ~ 5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 24KB (24K x 8) | EBI/EMI, I²C, SPI, UART/USART | - |