- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY87-MU Atmel | 1194 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | ATTINY87 | A/D 11x10b | Atmel | 16 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 16MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, LINbus, SPI, UART/USART, USI | 512 x 8 | ||
![]() AT32UC3B0128-Z2UT Atmel | 921 | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT32UC3 | A/D 8x10b | Atmel | 44 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 B | Internal | 60MHz | 32K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, SSC, UART/USART, USB | - | ||
![]() ATXMEGA8E5-M4U Atmel | 2450 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFN (5x5) | ATXMEGA8 | A/D 16x12b; D/A 2x12b | Atmel | 26 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® E5 | Internal | 32MHz | 1K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 8KB (4K x 16) | I²C, IrDA, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA329P-20MN Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA329 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | 1K x 8 | ||
![]() ATMEGA128-16AC Atmel | 8520 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA128 | A/D 8x10b | Atmel | 53 | Tray | Obsolete | 0°C ~ 70°C (TA) | AVR® ATmega | Internal | 16MHz | 4K x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB (64K x 16) | EBI/EMI, I²C, SPI, UART/USART | 4K x 8 | ||
![]() ATXMEGA16A4-AU Atmel | 1152 | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATXMEGA16 | A/D 12x12b; D/A 2x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® A4 | Internal | 32MHz | 2K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 16KB (8K x 16) | I²C, IrDA, SPI, UART/USART | 1K x 8 | ||
![]() ATMEGA164P-15MT Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA164 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT32UC3C2512C-Z2ZT Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT32UC3 | A/D 11x12b; D/A 2x12b | Atmel | 45 | Bulk | Active | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR®32 UC3 C | Internal | 50MHz | 64K x 8 | 3V ~ 5.5V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() ATMEGA164A-PU Atmel | 462 | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | ATMEGA164 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT89C51RD2-RLTUM Atmel | 18 | - | - | Surface Mount | 44-LQFP | 44-VQFP (10x10) | AT89C51 | - | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 60MHz | 2K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | SPI, UART/USART | - | ||
![]() ATTINY85V-10SHR Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY85 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 10MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | USI | 512 x 8 | ||
![]() ATMEGA169PV-8AUR Atmel | 20000 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA169 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATSAMD21E18A-AU Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATSAMD21 | A/D 10x12b; D/A 1x10b | Atmel | 26 | Bulk | Active | -40°C ~ 85°C (TA) | SAM D21E, Functional Safety (FuSa) | Internal | 48MHz | 32K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, LINbus, SPI, UART/USART, USB | - | ||
![]() ATMEGA8A-PN Atmel | 20000 | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | ATMEGA8 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATTINY24-20MUR Atmel | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY24 | A/D 8x10b | Atmel | 12 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 128 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATSAM4N16BA-AU Atmel | 22 | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | ATSAM4N | A/D 11x10b; D/A 1x10b | Atmel | 47 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4N | Internal | 100MHz | 80K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() ATSAM4N16CA-CU Atmel | 1000 | - | - | Surface Mount | 100-TFBGA | 100-TFBGA (9x9) | ATSAM4N | A/D 17x10b; D/A 1x10b | Atmel | 79 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4N | Internal | 100MHz | 80K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() AT89S64-SLSUM Atmel | 20000 |
| - | - | - | - | AT89S64 | - | Atmel | - | Bulk | Active | - | 89S | - | - | - | - | 8051 | - | FLASH | 8-Bit | - | SPI, UART/USART | - | ||
![]() ATSAM3N4CA-CU Atmel | 5680 |
| - | Surface Mount | 100-TFBGA | 100-TFBGA (9x9) | ATSAM3N | A/D 16x10b; D/A 1x10b | Atmel | 79 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 24K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() ATSAM3N2CA-AU Atmel | 5288 |
| - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | ATSAM3N | A/D 16x10b; D/A 1x10b | Atmel | 79 | Tube | Obsolete | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 16K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, UART/USART | - |