- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY28V-1AUR Atmel | 2087 |
| - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATTINY28 | - | Atmel | 11 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 1.2MHz | - | 1.8V ~ 5.5V | AVR | POR, WDT | FLASH | 8-Bit | 2KB (1K x 16) | - | - | ||
![]() ATSAM3N1BA-MU Atmel | 7177 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATSAM3N | A/D 10x10b; D/A 1x10b | Atmel | 47 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 8K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() AT80C51SND1C-ROTUL Atmel | 7584 |
| - | Surface Mount | 80-LQFP | 80-TQFP (14x14) | AT80C51SND1C | A/D 2x10b | Atmel | 44 | Tray | Obsolete | -40°C ~ 85°C (TA) | 80C | Internal | 40MHz | 2.25K x 8 | 2.7V ~ 3.3V | 80C51 | Audio, I²S, MP3, PCM, POR, WDT | ROMless | 8-Bit | - | I²C, IDE/ATAPI, Memory Card, SPI, UART/USART, USB | - | ||
![]() AT89LP51RC2-20PU Atmel | In Stock | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | AT89LP51 | A/D 7x10b | Atmel | 37 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 1.375K x 8 | 2.4V ~ 5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | EBI/EMI, I²C, SPI, UART/USART | - | ||
![]() AT89C5115-RATUM Atmel | In Stock | - | - | Surface Mount | 32-LQFP | 32-VQFP (7x7) | AT89C5115 | A/D 8x10b | Atmel | 20 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 40MHz | 512 x 8 | 3V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | UART/USART | 2K x 8 | ||
![]() ATMEGA48V-10AI Atmel | 10000 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA48 | A/D 8x10b | Atmel | 23 | Tray | Obsolete | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 10MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | 256 x 8 | ||
![]() ATMEGA8535-16PI Atmel | 2625 |
| - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | ATMEGA8535 | A/D 8x10b | Atmel | 32 | Tube | Obsolete | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 512 x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT89C51CC02CA-RATUM Atmel | In Stock | - | - | Surface Mount | 32-LQFP | 32-VQFP (7x7) | AT89C51 | A/D 8x10b | Atmel | 20 | Bulk | Active | -40°C ~ 85°C (TA) | AT89C CAN | External | 40MHz | 512 x 8 | 3V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | CANbus, UART/USART | 2K x 8 | ||
![]() ATTINY1634-MU Atmel | 5000 | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY1634 | A/D 12x10b | Atmel | 18 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 12MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, SPI, UART/USART, USI | 256 x 8 | ||
![]() ATXMEGA16C4-MH Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATXMEGA16 | A/D 16x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® C4 | Internal | 32MHz | 2K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 16KB (8K x 16) | I²C, IrDA, SPI, UART/USART, USB | 1K x 8 | ||
![]() ATMEGA16-16MQ Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA16 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 16MHz | 1K x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATSAM3N4AA-AU Atmel | 41 |
| - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | ATSAM3N | A/D 8x10b | Atmel | 34 | Bulk | Obsolete | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 24K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() ATMEGA324A-AU Atmel | 6850 | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA324 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() ATMEGA323L-4PC Atmel | 1115 |
| - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | ATMEGA323 | A/D 8x10b | Atmel | 32 | Tube | Obsolete | 0°C ~ 70°C | AVR® ATmega | Internal | 4MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() ATMEGA88-15MT Atmel | 92 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | ATMEGA88 | A/D 8x10b | Atmel | 23 | Bulk | Obsolete | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT89C51ED2-SLRUM Atmel | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 60MHz | 2K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | SPI, UART/USART | 2K x 8 | ||
![]() ATSAM3N2AA-MU Atmel | 8051 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | ATSAM3N | A/D 8x10b | Atmel | 34 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 16K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() AT91SAM7S128C-AU Atmel | 2357 | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | AT91SAM7S128 | A/D 8x10b | Atmel | 32 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM7S | Internal | 55MHz | 32K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 128KB (128K x 8) | I²C, SPI, SSC, UART/USART, USB | - | ||
![]() ATSAM3S4BA-AU Atmel | 2000 | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | ATSAM3S | A/D 10x10/12b; D/A 2x12b | Atmel | 47 | Bulk | Active | -40°C ~ 85°C (TA) | SAM3S | Internal | 64MHz | 48K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, MMC, SPI, SSC, UART/USART, USB | - | ||
![]() ATMEGA165PV-8AU Atmel | 10006 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA165 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 |