- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY26L-8PJ Atmel | 19357 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | ATTINY26 | A/D 11x10b | Atmel | 16 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 8MHz | 128 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATMEGA88A-MUR Atmel | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | ATMEGA88 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATSAM4E16CA-AN Atmel | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | ATSAM4E | A/D 16x12b; D/A 2x12b | Atmel | 79 | Bulk | Active | -40°C ~ 105°C (TA) | SAM4E | Internal | 120MHz | 128K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 1MB (1M x 8) | CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB | - | ||
![]() AT90CAN128-16AUR Atmel | 10006 | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | AT90CAN128 | A/D 8x10b | Atmel | 53 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® 90CAN | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, I²C, SPI, UART/USART | 4K x 8 | ||
![]() ATMEGA16L-8AQ Atmel | 149 | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA16 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT90PWM316-16ME Atmel | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | 32-QFN (7x7) | AT90PWM316 | A/D 11x10b; D/A 1x10b | Atmel | 27 | Bulk | Active | -40°C ~ 105°C (TA) | - | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA324P-15AT1 Atmel | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | ATMEGA324 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 105°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() AT90PWM81-16SN Atmel | 1638 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | AT90PWM81 | A/D 8x10b; D/A 1x10b | Atmel | 16 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® 90PWM Lighting | Internal | 16MHz | 256 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI | 512 x 8 | ||
![]() AT32UC3A0256AU-ALUT Atmel | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | AT32UC3 | A/D 8x10b | Atmel | 109 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 A0 Audio | Internal | 66MHz | 64K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, Ethernet, I²C, SPI, SSC, UART/USART, USB OTG | - | ||
![]() ATUC128L3U-AUR Atmel | 5716 |
| - | Surface Mount | 64-TQFP | 64-TQFP (10x10) | ATUC128 | A/D 8x12b | Atmel | 51 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 L | Internal | 50MHz | 32K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART, USB | - | ||
![]() ATXMEGA64D3-MHR Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATXMEGA64 | A/D 16x12b | Atmel | 50 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® D3 | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 64KB (32K x 16) | I²C, IrDA, SPI, UART/USART | 2K x 8 | ||
![]() AT89LS52-16JU Atmel | 52 | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89LS52 | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | 89LS | Internal | 16MHz | 256 x 8 | 2.7V ~ 4V | 8051 | WDT | FLASH | 8-Bit | 8KB (8K x 8) | UART/USART | - | ||
![]() ATMEGA168A-MMHR Atmel | In Stock | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-VQFN (4x4) | ATMEGA168 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT90PWM3-16MQ Atmel | 10209 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | AT90PWM3 | A/D 11x10b; D/A 1x10b | Atmel | 27 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® 90PWM Lighting | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA168-15AZ Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA168 | A/D 8x10b | Atmel | 23 | Bulk | Obsolete | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA169P-16MU Atmel | 33 | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA169 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATSAM4CMS8CA-AUR Atmel | In Stock | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | ATSAM4CM | A/D 6x10b | Atmel | 57 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4CM | Internal | 120MHz | 128K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4/M4F | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 512KB (512K x 8) | EBI/EMI, I²C, IrDA, SPI, UART/USART | - | ||
![]() AT89LP828-JU Atmel | 239 |
| - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (13.97x11.43) | AT89LP828 | - | Atmel | 30 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 768 x 8 | 2.4V ~ 5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI, UART/USART | 1K x 8 | ||
![]() ATSAMD20J18A-MN Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATSAMD20 | A/D 20x12b; D/A 1x10b | Atmel | 52 | Bulk | Active | -40°C ~ 105°C (TA) | SAM D20J | Internal | 48MHz | 32K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATTINY25-20SU Atmel | 13500 | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY25 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 20MHz | 128 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 |