- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT91SAM7L64-AU Atmel | 2468 |
| - | Surface Mount | 128-LQFP | 128-LQFP (20x14) | AT91SAM7L64 | A/D 4x10b | Atmel | 80 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM7L | Internal | 36MHz | 6K x 8 | 1.55V ~ 1.8V | ARM7® | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 16/32-Bit | 64KB (64K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATTINY48-PU Atmel | 5288 |
| - | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | ATTINY48 | A/D 6x10b | Atmel | 24 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 12MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI | 64 x 8 | ||
![]() ATTINY13-20SSU Atmel | 3000 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | ATTINY13 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 64 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 1KB (512 x 16) | - | 64 x 8 | ||
![]() ATMEGA88P-20AUR Atmel | 20000 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA88 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() AT89C51ED2-RDRUM Atmel | In Stock | - | - | Surface Mount | 64-LQFP | 64-LQFP (10x10) | AT89C51 | - | Atmel | 50 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 60MHz | 2K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | SPI, UART/USART | 2K x 8 | ||
![]() AT89LP3240-20AU Atmel | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | AT89LP3240 | A/D 8x10b | Atmel | 38 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 4.25K x 8 | 2.4V ~ 3.6V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, SPI, UART/USART | 8K x 8 | ||
![]() AT91SAM7XC128B-AUR Atmel | 771 |
| - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | AT91SAM7XC128 | A/D 8x10b | Atmel | 62 | Bulk | Obsolete | -40°C ~ 85°C (TA) | SAM7XC | Internal | 55MHz | 32K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 128KB (128K x 8) | CANbus, Ethernet, I²C, SPI, SSC, UART/USART, USB | - | ||
![]() ATSAMD20E15A-AU Atmel | 8281 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATSAMD20 | A/D 10x12b; D/A 1x10b | Atmel | 26 | Bulk | Active | -40°C ~ 85°C (TA) | SAM D20E | Internal | 48MHz | 4K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATXMEGA16C4-CU Atmel | In Stock | - | - | Surface Mount | 49-VFBGA | 49-VFBGA (5x5) | ATXMEGA16 | A/D 16x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® C4 | Internal | 32MHz | 2K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 16KB (8K x 16) | I²C, IrDA, SPI, UART/USART, USB | 1K x 8 | ||
![]() ATXMEGA192D3-AU Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATXMEGA192 | A/D 16x12b | Atmel | 50 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® D3 | Internal | 32MHz | 16K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 192KB (96K x 16) | I²C, IrDA, SPI, UART/USART | 2K x 8 | ||
![]() AT90PWM161OS16SNR Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA169PV-8MCH Atmel | 3833 |
| - | Surface Mount | 64-VQFN Dual Rows, Exposed Pad | 64-QFN (7x7) | ATMEGA169 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() AT32UC3L032-AUT Atmel | 149 |
| - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | AT32UC3 | A/D 8x12b | Atmel | 36 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 L | Internal | 50MHz | 16K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | I²C, SPI, UART/USART | - | ||
![]() ATTINY2313A-MMH Atmel | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (3x3) | ATTINY2313 | - | Atmel | 18 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | I²C, SPI, UART/USART | 128 x 8 | ||
![]() ATMEGA164A-MCHR Atmel | 81 |
| - | Surface Mount | 44-VQFN Dual Rows, Exposed Pad | 44-QFN (5x5) | ATMEGA164 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA329PV-10MN Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA329 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 10MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | 1K x 8 | ||
![]() AT90PWM81OSB16SNR Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT90PWM81EP16MN Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA32D4-CU Atmel | 400 | - | - | Surface Mount | 49-VFBGA | 49-VFBGA (5x5) | ATXMEGA32 | A/D 12x12b | Atmel | 34 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® D4 | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | I²C, IrDA, SPI, UART/USART | 1K x 8 | ||
![]() ATUC128D4-AUT Atmel | 84 |
| - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ATUC128 | A/D 6x10b | Atmel | 35 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 D | Internal | 48MHz | 16K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, SPI, UART/USART, USB | - |