- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Data Converters | Memory Types | Mfr | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Data Bus Width | Number of Timers/Counters | Core Architecture | EEPROM Size | Max Frequency | Number of Programmable I/O | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY24A-CCU Atmel | 10912 |
| - | - | Surface Mount | 15-UFBGA | - | 15-UFBGA (3x3) | ATTINY24 | A/D 8x10b | - | Atmel | 12 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | Internal | 20MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | - | - | - | - | 128 x 8 | - | - | - | - | ||
![]() AT80C31X2-SLRUM Atmel | 4215 |
| - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | AT80C31X2 | - | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | 80C | - | - | - | - | - | - | - | - | Internal | 40/20MHz | 128 x 8 | 4.5V ~ 5.5V | 80C51 | POR | ROMless | 8-Bit | - | UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA32A4U-MH Atmel | 1800 | - | - | - | Surface Mount | 44-VFQFN Exposed Pad | - | 44-VQFN (7x7) | ATXMEGA32 | A/D 12x12b; D/A 2x12b | - | Atmel | 34 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® A4U | - | - | - | - | - | - | - | - | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | I²C, IrDA, SPI, UART/USART, USB | - | - | - | - | 1K x 8 | - | - | - | - | ||
![]() AT91SAM7S64B-AU-999 Atmel | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | AT91SAM7S64 | A/D 8x10b | - | Atmel | 32 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | SAM7S | - | - | - | - | - | - | - | - | Internal | 55MHz | 16K x 8 | 1.65V ~ 1.95V | ARM7® | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 16/32-Bit | 64KB (64K x 8) | I²C, SPI, SSC, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA256A3-MHR Atmel | In Stock | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | ATXMEGA256 | A/D 16x12b; D/A 2x12b | - | Atmel | 50 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® A3 | - | - | - | - | - | - | - | - | Internal | 32MHz | 16K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 256KB (128K x 16) | I²C, IrDA, SPI, UART/USART | - | - | - | - | 4K x 8 | - | - | - | - | ||
![]() ATXMEGA16E5-M4UR Atmel | 20268 | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VFQFN (5x5) | ATXMEGA16 | A/D 16x12b; D/A 2x12b | - | Atmel | 26 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® E5 | - | - | - | - | - | - | - | - | Internal | 32MHz | 2K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 16KB (8K x 16) | I²C, IrDA, SPI, UART/USART | - | - | - | - | 512 x 8 | - | - | - | - | ||
![]() AT91SAM7X256-CU Atmel | In Stock | - | - | Surface Mount | - | - | 100 | - | - | - | FLASH | - | 62 | - | - | Compliant | - | - | - | 85 °C | -40 °C | 55 MHz | 3.3 V | CAN, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 256 kB | Internal | - | 64 kB | - | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | - | - | - | - | 32 b | 3 | ARM | - | 55 MHz | 13 | 9 mm | - | ||
![]() ATUC64L4U-ZAUR Atmel | 288 |
| - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | ATUC64 | A/D 8x12b | - | Atmel | 36 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 L | - | - | - | - | - | - | - | - | Internal | 50MHz | 16K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() ATAM893T-TKQ Atmel | In Stock | - | - | - | - | - | - | - | - | - | EEPROM | - | 16 | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 125 °C | -40 °C | 4 MHz | - | - | - | - | 4 kB | Internal | - | - | - | - | Brown-out Detect/Reset, POR, PWM, WDT | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ATTINY25V-10PI Atmel | 763 |
| - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | ATTINY25 | A/D 4x10b | - | Atmel | 6 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny, Functional Safety (FuSa) | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | - | - | - | - | 128 x 8 | - | - | - | - | ||
![]() AT32UC3A3128-CTUR Atmel | In Stock | - | - | - | Surface Mount | 144-TFBGA | - | 144-TFBGA (11x11) | AT32UC3 | A/D 8x10b | - | Atmel | 110 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 A3 | - | - | - | - | - | - | - | - | Internal | 66MHz | 128K x 8 | 1.75V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() AT91M42800-33AI Atmel | In Stock | - | - | - | - | - | 144 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 33 MHz | - | - | - | - | - | - | - | 8 kB | - | - | - | - | - | - | - | 33 µs | - | - | ARM | - | - | - | - | Contains Lead | ||
![]() AT91F40416-25CI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() AT90S8515A-8JC Atmel | In Stock | - | - | - | - | - | - | - | - | - | FLASH | - | 32 | - | - | Non-Compliant | - | - | - | 70 °C | 0 °C | 8 MHz | - | SPI, UART, USART | - | - | 8 kB | Internal | - | 512 B | - | - | Brown-out Detect/Reset, POR, PWM, WDT | - | - | - | - | 8 µs | - | - | AVR | - | - | - | - | Contains Lead | ||
![]() AT89S8253-24JC Atmel | 1000 | - | - | Surface Mount | - | - | 44 | - | - | - | FLASH | - | 32 | - | - | Non-Compliant | - | - | - | 70 °C | 0 °C | 24 MHz | - | SPI, UART, USART | 5.5 V | 2.7 V | 12 kB | Internal | - | 256 B | - | - | POR, WDT | - | - | - | - | 24 µs | 8 b | 3 | 8051 | - | 24 MHz | 32 | - | Contains Lead | ||
![]() AT32UC3C2256C-A2UR Atmel | In Stock | - | - | - | Surface Mount | 64-TQFP | - | 64-TQFP (10x10) | AT32UC3 | A/D 11x12b; D/A 2x12b | - | Atmel | 45 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 C | - | - | - | - | - | - | - | - | Internal | 66MHz | 64K x 8 | 3V ~ 5.5V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA384C3-AU Atmel | In Stock | - | - | - | Surface Mount | 64-TQFP | - | 64-TQFP (14x14) | ATXMEGA384 | A/D 16x12b | - | Atmel | 50 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® C3 | - | - | - | - | - | - | - | - | Internal | 32MHz | 32K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 384KB (384K x 8) | I²C, IrDA, SPI, UART/USART, USB | - | - | - | - | 4K x 8 | - | - | - | - | ||
![]() AT89C51RC2-RLTIM Atmel | 800 | - | - | Surface Mount | - | - | 44 | - | - | - | FLASH | - | 32 | - | - | Non-Compliant | - | - | - | 85 °C | -40 °C | 60 MHz | - | SPI, UART, USART | 5.5 V | 2.7 V | 32 kB | External | - | 1.3 kB | - | - | POR, PWM, WDT | - | - | - | - | - | - | 3 | 8051 | - | - | - | - | Contains Lead | ||
![]() AT89LP51ID2-20MU Atmel | In Stock | - | - | - | Surface Mount | 44-VFQFN Exposed Pad | - | 44-VQFN (7x7) | AT89LP51 | A/D 7x10b | - | Atmel | 40 | Bulk | Active | - | -40°C ~ 85°C (TA) | - | 89LP | - | - | - | - | - | - | - | - | Internal | 20MHz | 2.25K x 8 | 2.4V ~ 5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | EBI/EMI, I²C, SPI, UART/USART | - | - | - | - | 4K x 8 | - | - | - | - | ||
![]() AT87C51RB2-SLSUL Atmel | 6307 |
| - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | AT87C51RB2 | - | - | Atmel | 32 | Tube | Obsolete | - | -40°C ~ 85°C (TA) | - | 87C | - | - | - | - | - | - | - | - | Internal | 30/20MHz | 512 x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | 8-Bit | 16KB (16K x 8) | UART/USART | - | - | - | - | - | - | - | - | - |