- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY2313V-10SU Atmel | 45000 | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | ATTINY2313 | - | Atmel | 18 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | SPI, UART/USART | 128 x 8 | ||
![]() ATTINY261A-MU Atmel | 10000 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | ATTINY261 | A/D 11x10b | Atmel | 16 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATMEGA8-16AUR Atmel | 20000 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA8 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 16MHz | 1K x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATTINY45V-10SH Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY45 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 10MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATTINY25-20MU Atmel | 402 | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY25 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 20MHz | 128 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATMEGA165PV-8AN Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA165 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() AT89C51RB2-SLRUL Atmel | 403 |
| - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | AT89C51 | - | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | 89C | External | 40MHz | 1.25K x 8 | 2.7V ~ 3.6V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | SPI, UART/USART | - | ||
![]() AT32UC3C2512C-Z2UT Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT32UC3 | A/D 11x12b; D/A 2x12b | Atmel | 45 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 C | Internal | 66MHz | 64K x 8 | 3V ~ 5.5V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() ATTINY25V-10SH Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY25 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATSAM4S8CA-CU Atmel | 2600 | - | - | Surface Mount | 100-TFBGA | 100-TFBGA (9x9) | ATSAM4S | A/D 16x12b; D/A 2x12b | Atmel | 79 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4S | Internal | 120MHz | 128K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB | - | ||
![]() ATTINY44-20MU Atmel | 5980 |
| - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY44 | A/D 8x10b | Atmel | 12 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 20MHz | 256 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() AT32UC3L032-ZAUT Atmel | 890 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | AT32UC3 | A/D 8x12b | Atmel | 36 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 L | Internal | 50MHz | 16K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 32KB (32K x 8) | I²C, SPI, UART/USART | - | ||
![]() AT32UC3A3256AU-ALUT Atmel | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | AT32UC3 | A/D 8x10b | Atmel | 110 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 A3 Audio | Internal | 66MHz | 128K x 8 | 1.75V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG | - | ||
![]() ATTINY44V-10MU Atmel | 1693 |
| - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY44 | A/D 8x10b | Atmel | 12 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 10MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATMEGA169V-8MU Atmel | 64 | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATMEGA169 | A/D 8x10b | Atmel | 54 | Bulk | Obsolete | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 8MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | 512 x 8 | ||
![]() ATSAM4LC2AA-AU Atmel | 8810 | - | - | Surface Mount | 48-TQFP | 48-TQFP (7x7) | ATSAM4LC | A/D 3x12b; D/A 1x10b | Atmel | 27 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4L | Internal | 48MHz | 32K x 8 | 1.68V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() ATSAM3N4AA-MU Atmel | 10400 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | ATSAM3N | A/D 8x10b | Atmel | 34 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3N | Internal | 48MHz | 24K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, SPI, UART/USART | - | ||
![]() ATMEGA32M1-15MZ Atmel | 3265 | - | - | Surface Mount | 32-VQFN Exposed Pad | 32-QFN (7x7) | ATMEGA32 | A/D 11x10b; D/A 1x10b | Atmel | - | Bulk | Active | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 32KB (16K x 16) | CANbus, LINbus, SPI, UART/USART | 1K x 8 | ||
![]() ATSAM4S8CA-CFU Atmel | In Stock | - | - | Surface Mount | 100-VFBGA | 100-VFBGA (7x7) | ATSAM4S | A/D 16x12b; D/A 2x12b | Atmel | 79 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4S | Internal | 120MHz | 128K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB | - | ||
![]() ATSAM3S1BA-MU Atmel | 1027 |
| - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATSAM3S | A/D 10x10/12b; D/A 2x12b | Atmel | 47 | Tray | Obsolete | -40°C ~ 85°C (TA) | SAM3S | Internal | 64MHz | 16K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, MMC, SPI, SSC, UART/USART, USB | - |