- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Data Converters | Mfr | Number of I/Os | Package | Product Status | Operating Temperature | Series | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATMEGA48V-10MMU Atmel | 1250 | - | - | Surface Mount | 28-VFQFN Exposed Pad | 28-VQFN (4x4) | ATMEGA48 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 10MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | 256 x 8 | ||
![]() ATXMEGA64B1-CU Atmel | 60 | - | - | Surface Mount | 100-VFBGA | 100-VFBGA (7x7) | ATXMEGA64 | A/D 16x12b | Atmel | 53 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® B1 | Internal | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 8/16-Bit | 64KB (32K x 16) | I²C, IrDA, SPI, UART/USART, USB | 2K x 8 | ||
![]() ATMEGA164A-MCH Atmel | 55 | - | - | Surface Mount | 44-VQFN Dual Rows, Exposed Pad | 44-QFN (5x5) | ATMEGA164 | A/D 8x10b | Atmel | 32 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATmega | Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATTINY9-TSHR Atmel | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | ATTINY9 | - | Atmel | 4 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 12MHz | 32 x 8 | 1.8V ~ 5.5V | AVR | POR, PWM, WDT | FLASH | 8-Bit | 1KB (512 x 16) | - | - | ||
![]() ATSAML21J18B-AUT Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (10x10) | ATSAML21 | A/D 20x12b; D/A 2x12b | Atmel | 51 | Bulk | Active | -40°C ~ 85°C (TA) | SAM L21J, Functional Safety (FuSa) | Internal | 48MHz | 32K x 8 | 1.62V ~ 3.63V | ARM® Cortex®-M0+ | DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, LINbus, SCI, SPI, UART/USART, USB | - | ||
![]() ATMEGA324P-15MT Atmel | 25 |
| - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | ATMEGA324 | A/D 8x10b | Atmel | 32 | Bulk | Obsolete | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | 1K x 8 | ||
![]() AT90CAN64-15AT Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | AT90CAN64 | A/D 8x10b | Atmel | 53 | Bulk | Active | -40°C ~ 85°C (TA) | Automotive, AEC-Q100, AVR® 90CAN | Internal | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | CANbus, I²C, SPI, UART/USART | 2K x 8 | ||
![]() ATTINY24V-10MUR Atmel | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY24 | A/D 8x10b | Atmel | 12 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() ATMEGA325A-ANR Atmel | In Stock | - | - | Surface Mount | 64-TQFP | 64-TQFP (14x14) | ATMEGA325 | A/D 8x10b | Atmel | 54 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | 1K x 8 | ||
![]() ATTINY25V-10MUR Atmel | In Stock | - | - | Surface Mount | 20-WFQFN Exposed Pad | 20-QFN-EP (4x4) | ATTINY25 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | 128 x 8 | ||
![]() AT32UC3B0512AU-Z2UR Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | AT32UC3 | A/D 8x10b | Atmel | 44 | Bulk | Active | -40°C ~ 85°C (TA) | AVR®32 UC3 B Audio | Internal | 60MHz | 96K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | I²C, IrDA, SPI, SSC, UART/USART, USB | - | ||
![]() ATMEGA8535-16JC Atmel | 7809 |
| - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | ATMEGA8535 | A/D 8x10b | Atmel | 32 | Tube | Obsolete | 0°C ~ 70°C (TA) | AVR® ATmega | Internal | 16MHz | 512 x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATMEGA168PV-10AN Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | ATMEGA168 | A/D 8x10b | Atmel | 23 | Bulk | Active | -40°C ~ 105°C (TA) | AVR® ATmega | Internal | 10MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATTINY45-20SHR Atmel | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | ATTINY45 | A/D 4x10b | Atmel | 6 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny, Functional Safety (FuSa) | Internal | 20MHz | 256 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATTINY461V-10PU Atmel | 5288 |
| - | Through Hole | 20-DIP (0.300, 7.62mm) | 20-PDIP | ATTINY461 | A/D 11x10b | Atmel | 16 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® ATtiny | Internal | 10MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | 256 x 8 | ||
![]() ATXMEGA128A3-MHR Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-QFN (9x9) | ATXMEGA128 | A/D 16x12b; D/A 2x12b | Atmel | 50 | Bulk | Active | -40°C ~ 85°C (TA) | AVR® XMEGA® A3 | Internal | 32MHz | 8K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 128KB (64K x 16) | I²C, IrDA, SPI, UART/USART | 2K x 8 | ||
![]() ATSAM4LC4CA-AU Atmel | 71 | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | ATSAM4LC | A/D 15x12b; D/A 1x10b | Atmel | 75 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4L | Internal | 48MHz | 32K x 8 | 1.68V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ||
![]() ATMEGA168-15MZ Atmel | 2 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | ATMEGA168 | A/D 8x10b | Atmel | 23 | Bulk | Obsolete | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, AVR® ATmega | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | 512 x 8 | ||
![]() ATSAM4C16CA-AUR Atmel | 9348 | - | - | Surface Mount | 100-LQFP | 100-LQFP (14x14) | ATSAM4C | A/D 8x10b | Atmel | 74 | Bulk | Active | -40°C ~ 85°C (TA) | SAM4C | Internal | 120MHz | 128K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4/M4F | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 1MB (1M x 8) | EBI/EMI, I²C, IrDA, SPI, UART/USART | - | ||
![]() AT89LP428-20AU Atmel | 4969 |
| - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | AT89LP428 | - | Atmel | 30 | Bulk | Active | -40°C ~ 85°C (TA) | 89LP | Internal | 20MHz | 768 x 8 | 2.4V ~ 5.5V | 8051 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (4K x 8) | SPI, UART/USART | 512 x 8 |