- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Capacitance Tolerance | Data Converters | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Interface | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | Accessory Type | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Data Bus Width | EEPROM Size | Absolute Pull Range (APR) | Features | Product Length | Product Width | Device Core | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATMEGA328-AUR Atmel | In Stock | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | - | ATMEGA328 | - | A/D 8x10b | - | - | Atmel | 23 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 20MHz | 2K x 8 | - | 1.8V ~ 5.5V | - | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | - | I²C, SPI, UART/USART | - | 1K x 8 | - | - | - | - | - | - | - | ||
![]() AT89LP51RB2-20AAU Atmel | 1834 |
| - | Surface Mount | 44-LQFP | 44-LQFP (10x10) | - | AT89LP51 | - | A/D 7x10b | - | - | Atmel | 40 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | 89LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 20MHz | 1.375K x 8 | - | 2.4V ~ 5.5V | - | 8051 | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 24KB (24K x 8) | - | EBI/EMI, I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA48V-10MU Atmel | 324 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | - | ATMEGA48 | - | A/D 8x10b | - | - | Atmel | 23 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 10MHz | 512 x 8 | - | 1.8V ~ 5.5V | - | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | - | I²C, SPI, UART/USART | - | 256 x 8 | - | - | - | - | - | - | - | ||
![]() ATMEGA16HVB-8X3R Atmel | 21008 |
| - | Surface Mount | 44-TFSOP (0.173, 4.40mm Width) | 44-TSSOP | - | ATMEGA16 | - | A/D 7x12b | - | - | Atmel | 17 | Bulk | Obsolete | - | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 8MHz | 1K x 8 | - | 4V ~ 25V | - | AVR | - | POR, WDT | FLASH | 8-Bit | 16KB (8K x 16) | - | I²C, SPI | - | 512 x 8 | - | - | - | - | - | - | - | ||
![]() ATMEGA168P-20PU Atmel | 45000 | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | - | ATMEGA168 | - | A/D 6x10b | Cutler Hammer, Div of Eaton Co | HT8FBRABVL7P | Atmel | 23 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 20MHz | 1K x 8 | - | 2.7V ~ 5.5V | - | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | - | I²C, SPI, UART/USART | - | 512 x 8 | - | - | - | - | - | - | - | ||
![]() ATMEGA3290PV-10AU Atmel | 1 | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | - | ATMEGA3290 | - | A/D 8x10b | Stearns | 596060210 | Atmel | 69 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 10MHz | 2K x 8 | - | 1.8V ~ 5.5V | Hardware Kit | AVR | - | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | - | SPI, UART/USART, USI | - | 1K x 8 | - | - | - | - | - | - | - | ||
![]() AT87C51RD2-3CSUM Atmel | In Stock | - | - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIL | - | AT87C51RD2 | - | - | Burndy | U329 | Atmel | 32 | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | 87C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 40/20MHz | 1K x 8 | - | 4.5V ~ 5.5V | - | 80C51 | - | POR, PWM, WDT | OTP | 8-Bit | 64KB (64K x 8) | - | UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() AT89C51CC01UASLSUM Atmel | 108 | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT89C51ED2/RLTUM Atmel | 320 | - | - | Surface Mount | 44-LQFP | 44-VQFP (10x10) | - | MDM-7 | - | - | - | - | ITT Cannon, LLC | 34 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 60MHz | 2K x 8 | - | 2.7V ~ 5.5V | - | 80C51 | - | POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | - | SPI, UART/USART | - | 2K x 8 | - | - | - | - | - | - | - | ||
![]() ATMEGA851516AI Atmel | 7 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SiTime | - | Strip | Active | - | - | -40°C ~ 85°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.8V | 133.33333 MHz | ±25ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 36mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() ATTINY25V_10SU Atmel | 100 | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | 8-SOIC | - | ATTINY25 | - | A/D 4x10b | - | - | PEI-Genesis | 6 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 10MHz | 128 x 8 | - | 1.8V ~ 5.5V | - | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | - | USI | - | 128 x 8 | - | - | - | - | - | - | - | ||
![]() AT32AP7000CTUT Atmel | 138 | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | SG73S-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±200ppm/°C | - | 22 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | 0.024 (0.60mm) | - | ||
![]() ATMEGA328PMUR Atmel | In Stock | - | - | - | - | - | - | CA02E | - | - | - | - | ITT Cannon, LLC | - | Bulk | Active | - | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA169V8AI Atmel | 820 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | -10°C ~ 60°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 14.7456 MHz | ±30ppm | - | - | - | - | 120 Ohms | - | - | - | - | - | 14pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() AT90CAN6416AU Atmel | 3280 | - | - | Surface Mount | 120-BQFP | 120-QFP (28x28) | - | MB90223 | - | A/D 16x10b | - | - | Infineon Technologies | 102 | Tray | Obsolete | - | - | -40°C ~ 105°C (TA) | F²MC-16F MB90220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | 16MHz | 3K x 8 | - | 3V ~ 5.5V | - | F²MC-16F | - | POR, PWM, WDT | Mask ROM | 16-Bit | 64KB (64K x 8) | - | EBI/EMI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA2561V8MU Atmel | 1 | - | - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | 54.5 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
![]() AT89C51IC2-SLRUL Atmel | 1071 |
| - | Through Hole | Radial | 44-PLCC (16.6x16.6) | Polyester, Metallized | AT89C51 | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | 34 | Tape & Reel (TR) | Active | 200V | 400V | -55°C ~ 100°C | MKT1822 | 0.512 L x 0.157 W (13.00mm x 4.00mm) | ±10% | - | PC Pins | - | - | - | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | External | - | 40MHz | 1.25K x 8 | - | 2.7V ~ 3.6V | - | 80C51 | - | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | - | I²C, SPI, UART/USART | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | ||
![]() ATXMEGA32D4-AUSL818 Atmel | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA328P-AU Atmel | 5 | - | - | Surface Mount | 32-TQFP | 32-TQFP (7x7) | - | ATMEGA328 | 5% | A/D 8x10b | - | - | Atmel | 23 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 20MHz | 2K x 8 | - | 1.8V ~ 5.5V | - | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | - | I²C, SPI, UART/USART | - | 1K x 8 | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | - | - | ||
![]() ATMEGA164PA-MUR Atmel | In Stock | - | - | Surface Mount | 44-VFQFN Exposed Pad | 44-VQFN (7x7) | - | ATMEGA164 | - | A/D 8x10b | - | - | Atmel | 32 | Bulk | Active | - | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | Internal | - | 20MHz | 1K x 8 | - | 1.8V ~ 5.5V | - | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | - | I²C, SPI, UART/USART | 32 Bit | 512 x 8 | - | - | - | - | ColdFire | - | - |