- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Analog Supply Voltage | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Packaging | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVR32DB48T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | - | AVR | 10 bit | 4 kB | SRAM | 512 B | EEPROM | 1600 | I2C, SPI, Serial | 24 MHz | + 85 C | - 40 C | SMD/SMT | 41 I/O | - | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Cut Tape | Flash | 32 kB | 8 bit | 1 x 12 bit, 6 x 16 bit | 18 Channel | MCU | 12 bit | ||
![]() ATTINY824-XU Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | - | AVR | - | 1 kB | SRAM | 128 B | EEPROM | 96 | I2C, SPI, USART | 20 MHz | + 85 C | - 40 C | SMD/SMT | 12 I/O | tinyAVR 2-Series | - | 5.5 V | 1.8 V | - | - | Tube | Flash | 8 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | 12 bit | ||
![]() AVR128DB48T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | - | AVR | 10 bit | 16 kB | SRAM | 512 B | EEPROM | 1600 | I2C, SPI, UART | 24 MHz | + 85 C | - 40 C | SMD/SMT | 41 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Cut Tape | Flash | 128 kB | 8 bit | 6 Timer | 18 Channel | MCU | 12 bit | ||
![]() PIC16F15214-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-8 | - | PIC16 | - | 512 B | - | - | - | 60 | - | 32 MHz | + 85 C | - 40 C | Through Hole | 5 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | 7 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC18F46Q84-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-44 | - | PIC18 | 8 bit | 8 kB | SRAM | 1024 B | EEPROM | 160 | CAN, I2C, SPI, UART | 64 MHz | + 125 C | - 40 C | SMD/SMT | 36 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tray | Flash | 64 kB | 8 bit | 6 Timer | 24 Channel | MCU | 12 bit | ||
![]() PIC16F15225-E/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | - | PIC16 | - | 1 kB | SRAM | - | - | 96 | EUSART, I2C, SPI | 32 MHz | + 125 C | - 40 C | SMD/SMT | 11 I/O | - | - | 5.5 V | 1.8 V | - | Watchdog Timer | Tube | Flash | 14 kB | 8 bit | - | - | MCU | 10 bit | ||
![]() PIC18F04Q40-I/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | - | PIC18 | 8 bit | 1 kB | SRAM | 512 B | EEPROM | 57 | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | SMD/SMT | 12 I/O | - | - | 5.5 V | 1.8 V | - | No Watchdog Timer | Tube | Flash | 16 kB | 8 bit | 2 x 8-bit, 3 x 16-bit | 11 Channel | MCU | 12 bit | ||
![]() PIC16F15213-E/MF Atmel (Microchip Technology) | In Stock | - | - | DFN-8 | - | PIC16 | - | 256 B | - | - | - | 120 | - | 32 MHz | + 125 C | - 40 C | SMD/SMT | 5 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15224-E/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | - | PIC16 | - | 512 B | - | - | - | 96 | - | 32 MHz | + 125 C | - 40 C | SMD/SMT | 11 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | 7 kB | 8 bit | - | - | - | 10 bit | ||
![]() ATTINY827-MUR Atmel (Microchip Technology) | In Stock | - | - | VQFN-24 | - | AVR | - | 1 kB | SRAM | 128 B | EEPROM | 6000 | I2C, SPI, USART | 20 MHz | + 85 C | - 40 C | SMD/SMT | 22 I/O | tinyAVR 2-Series | Details | 5.5 V | 1.8 V | - | - | Cut Tape | Flash | 8 kB | 8 bit | 3 x 16 bit | 15 Channel | MCU | 12 bit | ||
![]() PIC18F16Q41-E/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | - | PIC18 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | 38 | I2C, SPI, UART | 64 MHz | + 125 C | - 40 C | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | Flash | 64 kB | 8 bit | - | 17 Channel | MCU | 12 bit | ||
![]() PIC18F16Q41T-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | - | PIC18 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | 1600 | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Cut Tape | Flash | 64 kB | 8 bit | - | 17 Channel | MCU | 12 bit | ||
![]() ATTINY3226-MFR Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | - | AVR | - | 3 kB | SRAM | 256 B | EEPROM | 6000 | I2C, SPI, USART | 20 MHz | + 125 C | - 40 C | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Cut Tape | Flash | 32 kB | 8 bit/16 bit | 4 Timer | 15 Channel | MCU | 12 bit | ||
![]() PIC24FJ128GL305T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | 2 V to 3.6 V | PIC24F | - | 8 kB | SRAM | - | - | 1600 | CAN, I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | SMD/SMT | 39 I/O | - | Details | 3.6 V | 2 V | PIC | Watchdog Timer | Reel | Flash | 128 kB | 16 bit | 5 x 16 bit | 12 Channel | MCU | 10 bit, 12 bit | ||
![]() PIC32MK1024MCM064-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | - | MIPS32 microAptiv | - | 256 kB | - | - | - | 160 | - | 120 MHz | + 85 C | - 40 C | SMD/SMT | 49 I/O | - | - | 3.6 V | 2.3 V | - | - | Tray | - | 1 MB | 32 bit | - | - | - | 12 bit | ||
![]() PIC24FJ64GU203-I/M5 Atmel (Microchip Technology) | In Stock | - | - | UQFN-36 | - | PIC24F | - | 8 kB | SRAM | - | - | 73 | I2C, I2S, IrDA, LIN, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | SMD/SMT | 26 I/O | - | Details | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tube | Flash | 64 kB | 16 bit | 3 x 16 bit | 13 Channel | MCU | 10 bit/12 bit | ||
![]() PIC18F14Q41-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | - | PIC18 | 8 bit | 1 kB | SRAM | 512 B | EEPROM | 38 | Serial | 64 MHz | + 85 C | - 40 C | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | Flash | 16 kB | 8 bit | 2 x 8 bit, 3 x 16 bit | 17 Channel | MCU | 12 bit | ||
![]() PIC18F47Q83-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-40 | - | PIC18 | - | 12.5 kB | - | - | EEPROM | 10 | SPI | 64 MHz | + 85 C | - 40 C | Through Hole | 36 I/O | - | Details | 5.5 V | 1.8 V | - | No Watchdog Timer | Tube | Flash | 128 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() PIC18F47Q83-E/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-40 | - | PIC18 | - | 12.5 kB | - | - | EEPROM | 10 | SPI | 64 MHz | + 125 C | - 40 C | Through Hole | 36 I/O | - | - | 5.5 V | 1.8 V | - | No Watchdog Timer | Tube | Flash | 128 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() PIC24FJ64GP202-E/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-28 | - | PIC24F | - | 8 kB | SRAM | - | - | 27 | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | SMD/SMT | 21 I/O | - | - | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tube | Flash | 64 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | 10 bit, 12 bit |