- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Approvals | Base Product Number | Contact Materials | Contact Sizes | Data Converters | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of I/Os | Package | Product Status | RoHS | Seal | Shell Sizes | Shell Style# | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Base Part Number | Output | Shell Finish | Shell Size - Insert | Contact Gender | Housing Color | Note | Memory Size | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Includes | EEPROM Size | Features | Pressure Range | Electrical Connection | Diameter | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY861A-SUR Atmel | In Stock | - | - | Through Hole | 48-DIP (0.600, 15.24mm) | - | - | - | 48-SIDE BRAZED | - | - | - | ATTINY861 | - | - | A/D 11x10b | - | - | - | Volatile | Atmel | 16 | Bulk | Active | - | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | - | - | - | IDT7142 | - | - | - | - | - | - | 16Kb (2K x 8) | Internal | 20MHz | 512 x 8 | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB (4K x 16) | USI | 100ns | SRAM | Parallel | 100ns | - | 512 x 8 | - | - | - | - | - | - | ||
![]() AT87C52X2-SLSUV Atmel | 10659 |
| - | Panel Mount | 44-LCC (J-Lead) | Flange | Circular | Aluminum Alloy | 44-PLCC (16.6x16.6) | - | -- | - | AT87C52X2 | - | 16 | - | -- | - | - | - | Atmel | 32 | Bulk | Active | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Male Pins | 5 | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 14-5 | - | Olive Drab | Contacts Not Included | - | Internal | 60MHz | 256 x 8 | -- | 4.5V ~ 5.5V | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | -- | - | -- | - | - | - | - | -- | ||
![]() ATTINY12L-4SU Atmel | 4 | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | 8-SOIC | - | - | - | ATTINY12 | - | - | - | - | - | - | - | Atmel | 6 | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 4MHz | - | - | 2.7V ~ 5.5V | AVR | POR, WDT | FLASH | 8-Bit | 1KB (512 x 16) | - | - | - | - | - | - | 64 x 8 | - | - | - | - | - | - | ||
![]() ATMEGA48V-10AUR Atmel | 20000 | - | - | Surface Mount | 32-TQFP | - | - | - | 32-TQFP (7x7) | - | - | - | ATMEGA48 | - | - | A/D 8x10b | - | - | - | - | Atmel | 23 | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 512 x 8 | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | ||
![]() ATTINY26L-8SU Atmel | 3358 | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20-SOIC | - | - | - | ATTINY26 | - | - | A/D 11x10b | - | - | - | - | Atmel | 16 | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | 128 x 8 | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | ||
![]() ATSAMD20J16A Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | ATSAMD20 | - | - | A/D 20x12b; D/A 1x10b | - | - | - | - | Atmel | 52 | Bulk | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | SAM D20J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 8K x 8 | - | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA3216AI Atmel | 196 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA816AU Atmel | 6 | - | - | Surface Mount | 32-TQFP | - | - | - | 32-TQFP (7x7) | Plastic | - | CSA, UL | ATMEGA8 | - | - | A/D 8x10b | - | Barksdale Control Products | L96201-BB2-S0005 | - | Atmel | 23 | Bulk | Active | No | Yes | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | SPDT | - | - | - | - | - | 5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC | - | - | - | - | - | - | - | - | Internal | 16MHz | 1K x 8 | - | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | 512 x 8 | - | 0-7,000 psi | 12 in Leads | - | - | - | ||
![]() ATMEGA8515 16AU Atmel | 85 | - | - | Surface Mount | 44-TQFP | - | - | - | 44-TQFP (10x10) | - | - | - | ATMEGA8515 | - | - | - | - | Miscellaneous | - | - | Atmel | 35 | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 512 x 8 | - | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | EBI/EMI, SPI, UART/USART | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | ||
![]() ATXMEGA128A1CU Atmel | 37 | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Dwyer Instruments | DA-35-3-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Switch | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA168P20AU Atmel | 741 | - | - | Surface Mount | 32-TQFP | - | - | - | 32-TQFP (7x7) | - | - | - | ATMEGA168 | - | - | A/D 8x10b | - | Littelfuse | 03560009Z | - | Atmel | 23 | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 1K x 8 | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | ||
![]() AT89C405112PU Atmel | 2555 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-062A-6+F267+J429+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA8815AT1 Atmel | 10319 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | W201K4CF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT87C51RB2RLTUM Atmel | 1785 |
| - | Surface Mount | 44-LQFP | - | - | - | 44-VQFP (10x10) | - | - | - | AT87C51RB2 | - | - | - | - | Miscellaneous | - | - | Atmel | 32 | Tray | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | 87C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40/20MHz | 512 x 8 | - | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | 8-Bit | 16KB (16K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA192C3MH Atmel | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | 64-QFN (9x9) | - | - | - | ATXMEGA192 | - | - | A/D 16x12b | - | Miscellaneous | - | - | Atmel | 50 | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® C3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 16K x 8 | - | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 192KB (96K x 16) | I²C, IrDA, SPI, UART/USART, USB | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | ||
![]() ATMEGA8820AU Atmel | 5 | - | - | Surface Mount | 32-TQFP | - | - | - | 32-TQFP (7x7) | - | - | UL | ATMEGA88 | Silver Plated | - | A/D 8x10b | - | Fujikura, Formerly DDK | - | - | Atmel | 23 | Bulk | Active | - | - | 25 | Cable Connecting Receptacle | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | Internal | 20MHz | 1K x 8 | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | 512 x 8 | - | - | - | 0.99 Inches | 2.13 Inches | - | ||
![]() ATMEGA8515L8AI Atmel | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grainger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA1638AI Atmel | 4850 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT90S85358JC Atmel | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HS1T-VJ44ZM-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT80C32X2-RLTUM Atmel | In Stock | - | - | Surface Mount | 44-LQFP | - | - | - | 44-VQFP (10x10) | - | - | - | AT80C32X2 | - | - | - | - | - | - | - | Atmel | 32 | Tray | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | 80C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40/20MHz | 256 x 8 | - | 4.5V ~ 5.5V | 80C51 | POR | ROMless | 8-Bit | - | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - |