- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Cable Types | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Processor Series | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Operating Temperature | Packaging | Series | Current Rating | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Number of ADC Channels | Product | ADC Resolution | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT89C51RD2-SLRUM Atmel | 20000 | - | - | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | - | AT89C51 | PUR;PVC | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-40961-6260030 | - | - | 24 VAC;24 VDC | Atmel | - | - | - | 34 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 89C | 4 Amps | External | 60MHz | 2K x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | SPI, UART/USART | - | - | - | - | - | - | IP67 | 0.3 Meters | ||
![]() PIC24FJ128GL305T-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | TQFP-64 | - | 2 V to 3.6 V | - | - | PIC24F | - | - | 8 kB | SRAM | - | - | 1600 | - | CAN, I2C, SPI, UART | - | - | 32 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 39 I/O | - | - | - | Details | 3.6 V | 2 V | PIC | Watchdog Timer | - | Reel | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 16 bit | 5 x 16 bit | - | 12 Channel | MCU | 10 bit, 12 bit | - | - | ||
![]() PIC18F14Q41-I/SO Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-20 | - | - | - | - | PIC18 | 8 bit | - | 1 kB | SRAM | 512 B | EEPROM | 38 | - | Serial | - | - | 64 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 18 I/O | - | - | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 2 x 8 bit, 3 x 16 bit | - | 17 Channel | MCU | 12 bit | - | - | ||
![]() PIC18F47Q83-I/P Atmel (Microchip Technology) | In Stock | - | - | - | PDIP-40 | - | - | - | - | PIC18 | - | - | 12.5 kB | - | - | EEPROM | 10 | - | SPI | - | - | 64 MHz | + 85 C | - | - | - 40 C | - | Through Hole | 36 I/O | - | - | - | Details | 5.5 V | 1.8 V | - | No Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | MCU | 12 bit | - | - | ||
![]() PIC18F47Q83-E/P Atmel (Microchip Technology) | In Stock | - | - | - | PDIP-40 | - | - | - | - | PIC18 | - | - | 12.5 kB | - | - | EEPROM | 10 | - | SPI | - | - | 64 MHz | + 125 C | - | - | - 40 C | - | Through Hole | 36 I/O | - | - | - | - | 5.5 V | 1.8 V | - | No Watchdog Timer | - | Tube | - | - | - | - | - | - | - | - | Flash | - | 128 kB | - | 8 bit | - | - | - | MCU | 12 bit | - | - | ||
![]() PIC24FJ64GP202-E/SO Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-28 | - | - | - | - | PIC24F | - | - | 8 kB | SRAM | - | - | 27 | - | I2C, I2S, IrDA, LIN, SPI, UART | - | - | 32 MHz | + 125 C | - | - | - 40 C | - | SMD/SMT | 21 I/O | - | - | - | - | 3.6 V | 2 V | - | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 16 bit | 3 x 16 bit | - | 10 Channel | MCU | 10 bit, 12 bit | - | - | ||
![]() PIC18F06Q41T-I/SL Atmel (Microchip Technology) | In Stock | - | - | - | SOIC-14 | - | - | - | - | PIC18 | 8 bit | - | 4 kB | SRAM | 512 B | EEPROM | 2600 | - | I2C, SPI, UART | - | - | 64 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 12 I/O | - | - | - | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | - | Cut Tape | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 8 bit | - | - | 11 Channel | MCU | 12 bit | - | - | ||
![]() PIC18F14Q41-I/REB Atmel (Microchip Technology) | In Stock | - | - | - | VQFN-20 | - | - | - | - | PIC18 | 8 bit | - | 1 kB | SRAM | 512 kB | EEPROM | 490 | 18 I/O | I2C, PWM, SPI, UART | - | - | 64 MHz | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | - | Tray | - | - | - | - | - | - | - | - | Flash | - | 16 kB | - | 8 bit | 2 x 8 bit, 3 x 16 bit | - | 17 Channel | MCU | 12 bit | - | - | ||
![]() PIC24FJ64GU205-E/PT Atmel (Microchip Technology) | In Stock | - | - | - | TQFP-48 | - | - | - | - | PIC24F | - | - | 8 kB | SRAM | - | - | 250 | - | I2C, I2S, IrDA, LIN, SPI, UART, USB | - | - | 32 MHz | + 125 C | - | - | - 40 C | - | SMD/SMT | 38 I/O | - | - | - | Details | 3.6 V | 2 V | - | Watchdog Timer, Windowed | - | Tray | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 16 bit | 3 x 16 bit | - | 13 Channel | MCU | 10 bit, 12 bit | - | - | ||
![]() PIC24FJ64GP202-E/SS Atmel (Microchip Technology) | In Stock | - | - | - | SSOP-28 | - | - | - | - | PIC24F | - | - | 8 kB | SRAM | - | - | 47 | - | I2C, I2S, IrDA, LIN, SPI, UART | - | - | 32 MHz | + 125 C | - | - | - 40 C | - | SMD/SMT | 21 I/O | - | - | - | Details | 3.6 V | 2 V | - | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 16 bit | 3 x 16 bit | - | 10 Channel | MCU | 10 bit, 12 bit | - | - | ||
![]() PIC32MK1024MCM064-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | MIPS32 microAptiv | - | - | 256 kB | - | - | - | 160 | - | - | - | - | 120 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 49 I/O | - | - | - | - | 3.6 V | 2.3 V | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | 1 MB | - | 32 bit | - | - | - | - | 12 bit | - | - | ||
![]() PIC24FJ64GU203-I/M5 Atmel (Microchip Technology) | In Stock | - | - | - | UQFN-36 | - | - | - | - | PIC24F | - | - | 8 kB | SRAM | - | - | 73 | - | I2C, I2S, IrDA, LIN, SPI, UART, USB | - | - | 32 MHz | + 125 C | - | - | - 40 C | - | SMD/SMT | 26 I/O | - | - | - | Details | 3.6 V | 2 V | - | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | Flash | - | 64 kB | - | 16 bit | 3 x 16 bit | - | 13 Channel | MCU | 10 bit/12 bit | - | - | ||
![]() CEC1712H-S2-I/SX Atmel (Microchip Technology) | In Stock | - | - | - | WFBGA-84 | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | - | - | - | + 85 C | - | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | - | - | - | - | Tray | CEC1712 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAM4C16CB-AUT Atmel (Microchip Technology) | In Stock | - | - | - | TQFP-100 | - | 1.62 V to 3.6 V | - | - | ARM Cortex M4 | - | - | 152 kB | SRAM | 8 kB | ROM | 90 | - | I2C, SPI, UART, USART | - | - | 20 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 74 I/O | - | ARM Cortex M4 | - | Details | 3.6 V | 1.62 V | - | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | Flash | - | 1024 kB | - | 32 bit/16 bit | 6 Timer | - | 8 Channel | MCU | 10 bit | - | - | ||
![]() PIC16F17144-I/6N Atmel (Microchip Technology) | In Stock | - | - | - | VQFN-20 | - | - | - | - | RISC | 8 bit | - | 512 B | SRAM | 128 B | EEPROM | 91 | - | I2C, SPI | - | - | 32 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 18 I/O | - | - | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | - | Tube | - | - | - | - | - | - | - | - | Flash | - | 7 kB | - | - | 2 x 8 bit, 2 x 16 bit | - | - | MCU | 12 bit | - | - | ||
![]() PIC32MZ1025DAS169-V/6J Atmel (Microchip Technology) | In Stock | - | - | - | LFBGA-169 | - | - | - | - | MIPS32 microAptiv | - | - | 256 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | - | - | 200 MHz | + 105 C | - | - | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | - | - | 1.9 V | 1.7 V | - | Watchdog Timer | - | Tray | - | - | - | - | - | - | - | - | Flash | - | 1 MB | - | 32 bit | 4 x 32 bit, 9 x 16 bit | - | 45 Channel | MCU | 12 bit | - | - | ||
![]() PIC16F15224-I/P Atmel (Microchip Technology) | In Stock | - | - | - | PDIP-14 | - | - | - | - | PIC16 | - | - | 512 B | - | - | - | 30 | - | - | - | - | 32 MHz | + 85 C | - | - | - 40 C | - | Through Hole | 11 I/O | - | - | - | Details | 5.5 V | 1.8 V | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | 7 kB | - | 8 bit | - | - | - | - | 10 bit | - | - | ||
![]() PIC16F15244-I/SS Atmel (Microchip Technology) | In Stock | - | - | - | SSOP-20 | - | - | - | - | PIC16 | - | - | 512 B | - | - | - | 67 | - | - | - | - | 32 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 17 I/O | - | - | - | Details | 5.5 V | 1.8 V | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | 7 kB | - | 8 bit | - | - | - | - | 10 bit | - | - | ||
![]() PIC16F15243-E/SS Atmel (Microchip Technology) | In Stock | - | - | - | SSOP-20 | - | - | - | - | PIC16 | - | - | 256 B | - | - | - | 67 | - | - | - | - | 32 MHz | + 125 C | - | - | - 40 C | - | SMD/SMT | 17 I/O | - | - | - | Details | 5.5 V | 1.8 V | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | 3.5 kB | - | 8 bit | - | - | - | - | 10 bit | - | - | ||
![]() PIC16F15213-I/MF Atmel (Microchip Technology) | In Stock | - | - | - | DFN-8 | - | - | - | - | PIC16 | - | - | 256 B | - | - | - | 120 | - | - | - | - | 32 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 5 I/O | - | - | - | Details | 5.5 V | 1.8 V | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | 3.5 kB | - | 8 bit | - | - | - | - | 10 bit | - | - |