- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY3226-MFR Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | AVR | - | 3 kB | SRAM | 256 B | EEPROM | 6000 | I2C, SPI, USART | 20 MHz | + 125 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Cut Tape | - | Flash | 32 kB | 8 bit/16 bit | 4 Timer | 15 Channel | MCU | 12 bit | ||
![]() PIC16F18124-I/7N Atmel (Microchip Technology) | In Stock | - | - | VQFN-16 | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | 91 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F17124-I/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | 57 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | - | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F18124-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | 30 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F17124-I/7N Atmel (Microchip Technology) | In Stock | - | - | VQFN-16 | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | 91 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | - | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F17124-I/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | 96 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | - | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F18145-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | RISC | 8 bit | 1 kB | SRAM | EEPROM | 128 B | 38 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F17125-I/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | RISC | 8 bit | 1 kB | SRAM | 128 B | EEPROM | 57 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | - | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F18145-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | RISC | 8 bit | 1 kB | SRAM | EEPROM | 128 B | 67 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | 12 bit | ||
![]() AVR32DD20-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | AVR | 10 bit | 4 kB | SRAM | 256 B | EEPROM | 38 | I2C, SPI, USART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Tube | - | Flash | 32 kB | 8 bit | 1 x 16 bit, 2 x 16 bit, 1 x 12 bit | 1 Channel | MCU | 12 bit | ||
![]() PIC16F18144-I/6N Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | 91 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | 12 bit | ||
![]() PIC18F46Q43-E/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-40 | PIC18 | 8 bit | 4 kB | SRAM | 1 kB | EEPROM | 10 | I2C, SPI, UART | 64 MHz | + 125 C | - 40 C | - | Through Hole | 36 I/O | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 3 x 8 bit, 4 x 16 bit | 36 Channel | MCU | 12 bit | ||
![]() PIC18F27Q84-E/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | PIC18 | - | 12.5 kB | - | - | - | 47 | - | 64 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 25 I/O | Details | 5.5 V | 1.8 V | PIC | - | Tube | PIC18F27Q84 | - | 128 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() PIC18F47Q84-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-44 | PIC18 | - | 12.5 kB | - | - | - | 160 | - | 64 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 36 I/O | Details | 5.5 V | 1.8 V | PIC | - | Tray | PIC18F47Q84 | - | 128 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() PIC18F26Q43-E/SP Atmel (Microchip Technology) | In Stock | - | - | SPDIP-28 | PIC18 | 8 bit | 4 kB | SRAM | 1 kB | EEPROM | 15 | I2C, SPI, UART | 64 MHz | + 125 C | - 40 C | - | Through Hole | 25 I/O | - | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 3 x 8 bit, 4 x 16 bit | 24 Channel | MCU | 12 bit | ||
![]() PIC18F16Q40-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | PIC18 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | 67 | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 5 Timer | - | MCU | 12 bit | ||
![]() ATTINY1624-SSU Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | AVR | AVR | 2 kB | SRAM | 256 B | EEPROM | 57 | I2C, SPI, USART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Tube | - | Flash | 16 kB | 8 bit | 3 Timer | 9 Channel | MCU | 12 bit | ||
![]() ATTINY1624-XUR Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | - | AVR | 2 kB | SRAM | 256 B | EEPROM | 2500 | I2C, SPI, USART | 20 MHz | - | - 40 C | - | SMD/SMT | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Cut Tape | - | Flash | 16 kB | 8 bit | 3 Timer | 9 Channel | MCU | 12 bit | ||
![]() PIC18F26Q84-E/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | PIC18 | 8 bit | 8 kB | SRAM | 1024 B | EEPROM | 47 | CAN, I2C, SPI, UART | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 6 Timer | 24 Channel | MCU | 12 bit | ||
![]() PIC18F47Q83-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-44 | PIC18 | - | 12.5 kB | - | - | EEPROM | 160 | SPI | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 36 I/O | - | 5.5 V | 1.8 V | - | No Watchdog Timer | Tray | - | Flash | 128 kB | 8 bit | - | - | MCU | 12 bit |