- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Analog Supply Voltage | Core | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC24FJ64GL306-I/MR Atmel (Microchip Technology) | In Stock | - | - | - | - | PIC24F | 8 kB | SRAM | - | - | 40 | - | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 54 I/O | - | Details | 2.75 V | 2 V | Watchdog Timer | Tube | Flash | 64 kB | 16 bit | - | - | MCU | 10 bit/12 bit | ||
![]() PIC16F15243-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | PIC16 | 256 B | - | - | - | 67 | - | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 17 I/O | - | Details | 5.5 V | 1.8 V | - | Tube | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC24FJ128GL306-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | - | PIC24F | 8 kB | SRAM | - | - | 160 | - | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 54 I/O | - | Details | 2.75 V | 2 V | Watchdog Timer | Tray | Flash | 128 kB | 16 bit | - | 17 Channel | MCU | 10 bit/12 bit | ||
![]() PIC16F15243-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | - | PIC16 | 256 B | - | - | - | 22 | - | - | 32 MHz | + 85 C | - 40 C | - | Through Hole | 17 I/O | - | Details | 5.5 V | 1.8 V | - | Tube | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC32MZ1064DAR176T-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | 640 kB | SRAM | - | - | 700 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Cut Tape | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC24FJ128GL302-I/SO Atmel (Microchip Technology) | In Stock | - | - | - | - | PIC24F | 8 kB | SRAM | - | - | 27 | - | CAN, I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 21 I/O | - | Details | 2.75 V | 2 V | Watchdog Timer | Tube | Flash | 128 kB | 16 bit | - | - | MCU | 10 bit/12 bit | ||
![]() AVR32DA32-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | - | AVR | 4 kB | - | - | - | 250 | - | - | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 27 I/O | - | Details | 5.5 V | 1.8 V | - | Tray | - | 32 kB | 8 bit | - | - | - | 12 bit | ||
![]() ATSAM4S16CB-CNR Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | 48 MHz | - | - | - | - | - | - | Details | - | - | - | Cut Tape | - | - | - | - | - | - | - | ||
![]() PIC16F15243T-I/REB Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | - | - | - | - | - | - | 3300 | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | Cut Tape | - | - | - | - | - | - | - | ||
![]() ATSAM4CMS8CC-AUT Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | 1.62 V to 3.6 V | ARM Cortex M4 | 152 kB | SRAM | 8 kB | ROM | 90 | - | I2C, PWM, SPI, UART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 52 I/O | ARM Cortex M4 | Details | 3.6 V | 1.62 V | Watchdog Timer | Tray | Flash | 512 kB | 32 bit/16 bit | 6 Timer | 6 Channel | MCU | 10 bit | ||
![]() AVR64DA48-I/6LX Atmel (Microchip Technology) | In Stock | - | - | VQFN-48 | - | AVR | 8 kB | - | - | - | 61 | - | - | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 41 I/O | - | Details | 5.5 V | 1.8 V | - | Tube | - | 64 kB | 8 bit | - | - | - | 12 bit | ||
![]() ATSAM4C16CB-AUTR Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | 1.62 V to 3.6 V | ARM Cortex M4 | 152 kB | SRAM | 8 kB | ROM | 1000 | - | I2C, SPI, UART, USART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 74 I/O | ARM Cortex M4 | Details | 3.6 V | 1.62 V | Watchdog Timer | Cut Tape | Flash | 1024 kB | 32 bit/16 bit | 6 Timer | 8 Channel | MCU | 10 bit | ||
![]() ATSAMC20E17A-MUTS2 Atmel (Microchip Technology) | In Stock | - | - | VQFN-32 | 2.7 V to 5.5 V | ARM Cortex M0+ | 16 kB | SRAM | - | - | 5000 | - | CAN, I2C, RS-485, SPI, UART | - | + 85 C | - 40 C | - | SMD/SMT | 26 I/O | - | - | 5.5 V | 2.7 V | Watchdog Timer | Cut Tape | Flash | 128 kB | 32 bit | 8 x 16 bit | 10 Channel | MCU | 12 bit | ||
![]() PIC32MZ1025DAK176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | - | MIPS32 microAptiv | 256 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC16F18146-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | 1.8 V to 5.5 V | PIC16 | 2 kB | SRAM | 256 B | EEPROM | 38 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 18 I/O | PIC | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | Flash | 28 kB | 8 bit | 2 Timer | 41 Channel | MCU | 12 bit | ||
![]() PIC16F18146-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | 1.8 V to 5.5 V | PIC16 | 2 kB | SRAM | 256 B | EEPROM | 67 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | PIC | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | Flash | 28 kB | 8 bit | 2 Timer | 41 Channel | MCU | 12 bit | ||
![]() ATSAM4CMS8CC-AUTR Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | 1.62 V to 3.6 V | ARM Cortex M4 | 152 kB | SRAM | 8 kB | ROM | 1000 | - | I2C, PWM, SPI, UART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 52 I/O | ARM Cortex M4 | Details | 3.6 V | 1.62 V | Watchdog Timer | Cut Tape | Flash | 512 kB | 32 bit/16 bit | 6 Timer | 6 Channel | MCU | 10 bit | ||
![]() ATSAM4C8CB-AUTR Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | 1.62 V to 3.6 V | ARM Cortex M4 | 152 kB | SRAM | 8 kB | ROM | 1000 | - | I2C, PWM, SPI, UART | 20 MHz | + 85 C | - 40 C | - | SMD/SMT | 74 I/O | ARM Cortex M4 | Details | 3.6 V | 1.62 V | Watchdog Timer | Cut Tape | Flash | 512 kB | 32 bit/16 bit | 6 Timer | 8 Channel | MCU | 10 bit | ||
![]() PIC16F18146-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | 1.8 V to 5.5 V | PIC16 | 2 kB | SRAM | 256 B | EEPROM | 22 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | Through Hole | 18 I/O | PIC | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | Flash | 28 kB | 8 bit | 2 Timer | 41 Channel | MCU | 12 bit | ||
![]() PIC16F18114-I/SN Atmel (Microchip Technology) | In Stock | - | - | SOIC-8 | 1.8 V to 5.5 V | PIC16 | 512 B | SRAM | 128 B | EEPROM | 100 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 6 I/O | PIC | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | Flash | 7 kB | 8 bit | 2 Timer | 17 Channel | MCU | 12 bit |