- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC24FJ128GL302-I/MV Atmel (Microchip Technology) | In Stock | - | - | - | PIC24F | - | 8 kB | SRAM | - | - | 91 | - | I2C, I2S, IrDA, LIN, SENT, SPI, UART, USB | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 21 I/O | Details | 2.75 V | 2 V | Watchdog Timer | Tube | Flash | 128 kB | 16 bit | - | - | MCU | 10 bit/12 bit | ||
![]() PIC32MK0256GPG048-I/Y8X Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | MIPS32 microAptiv | 12 bit | 64 kB | SRAM | - | - | 250 | - | CAN, I2C, SPI, UART | 120 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 37 I/O | - | 3.6 V | 2.3 V | Watchdog Timer | Tray | Flash | 256 kB | 32 bit | 8 x 32 bit, 9 x 16 bit | 18 Channel | MCU | 12 bit | ||
![]() AVR128DA28-E/SP Atmel (Microchip Technology) | In Stock | - | - | SPDIP-28 | AVR | - | 16 kB | - | - | - | 15 | - | - | 24 MHz | + 125 C | - 40 C | - | Through Hole | 23 I/O | - | 5.5 V | 1.8 V | - | Tube | - | 128 kB | 8 bit | - | - | - | 12 bit | ||
![]() PIC18F04Q41-I/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | PIC18 | 10 bit | 1 kB | SRAM | 512 B | EEPROM | 57 | - | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | - | 5.5 V | 1.8 V | Watchdog Timer | Tube | Flash | 16 kB | 8 bit | 2 x 8-bit, 3 x 16-bit | 11 Channel | MCU | 12 bit | ||
![]() PIC18F27Q83-E/5N Atmel (Microchip Technology) | In Stock | - | - | VQFN_28 | PIC18 | - | 12.5 kB | - | - | EEPROM | 61 | - | SPI | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | - | 5.5 V | 1.8 V | No Watchdog Timer | Tube | Flash | 128 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() PIC32MK1024MCM100-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | MIPS32 microAptiv | 12 bit | 256 kB | SRAM | 4 kB | EEPROM | 119 | - | CAN, I2C, SPI, UART | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 78 I/O | - | 3.6 V | 2.3 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 8 x 32 bit, 9 x 16 bit | 42 Channel | MCU | 12 bit | ||
![]() PIC18F27Q83-E/SP Atmel (Microchip Technology) | In Stock | - | - | SPDIP-28 | PIC18 | - | 12.5 kB | - | - | EEPROM | 15 | - | SPI | 64 MHz | + 125 C | - 40 C | - | Through Hole | 25 I/O | - | 5.5 V | 1.8 V | No Watchdog Timer | Tube | Flash | 128 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() PIC18F04Q41T-I/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | PIC18 | 8 bit | 1 kB | SRAM | 512 kB | EEPROM | 2500 | - | I2C, PWM, SPI, UART | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | 12 I/O | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Cut Tape | Flash | 16 kB | 8 bit | 2 x 8 bit, 3 x 16 bit | 11 Channel | MCU | 12 bit | ||
![]() PIC18F27Q84T-I/5N Atmel (Microchip Technology) | In Stock | - | - | VQFN-28 | PIC18 | - | 12.5 kB | SRAM | 1 kB | EEPROM | 1600 | - | CAN, I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 25 I/O | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Cut Tape | Flash | 128 kB | 8 bit | 3 x 8-bit, 3 x 16-bit | 24 Channel | MCU | 12 bit | ||
![]() PIC18F05Q40-E/ST Atmel (Microchip Technology) | In Stock | - | - | - | PIC18 | 8 bit | 2 kB | SRAM | EEPROM | - | 96 | - | I2C, SPI, UART | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | 12 I/O | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | Flash | 32 kB | 8 bit | 2 x 8-bit, 3 x 16-bit | 11 Channel | MCU | 12 bit | ||
![]() PIC18F27Q83-E/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | PIC18 | - | 12.5 kB | - | - | EEPROM | 47 | - | SPI | 64 MHz | + 125 C | - 40 C | - | SMD/SMT | 25 I/O | - | 5.5 V | 1.8 V | No Watchdog Timer | Tube | Flash | 128 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() PIC24FJ32GP202-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | PIC24F | - | 8 kB | SRAM | - | - | 47 | - | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 21 I/O | - | 3.6 V | 2 V | Watchdog Timer, Windowed | Tube | Flash | 32 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | 10 bit/12 bit | ||
![]() PIC24FJ64GP205-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | PIC24F | - | 8 kB | SRAM | - | - | 250 | - | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 39 I/O | - | 3.6 V | 2 V | Watchdog Timer, Windowed | Tray | Flash | 64 kB | 16 bit | 3 x 16 bit | 14 Channel | MCU | 10 bit/12 bit | ||
![]() PIC24FJ32GP202-I/ML Atmel (Microchip Technology) | In Stock | - | - | QFN-28 | PIC24F | - | 8 kB | SRAM | - | - | 61 | - | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 21 I/O | - | 3.6 V | 2 V | Watchdog Timer, Windowed | Tube | Flash | 32 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | 10 bit/12 bit | ||
![]() PIC24FJ32GU202-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | PIC24F | - | 8 kB | SRAM | - | - | 47 | - | I2C, I2S, IrDA, LIN, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 20 I/O | - | 3.6 V | 2 V | Watchdog Timer, Windowed | Tube | Flash | 32 kB | 16 bit | 3 x 16 bit | 9 Channel | MCU | 10 bit/12 bit | ||
![]() PIC32MK0512GPG048T-E/Y8X Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | MIPS32 microAptiv | 12 bit | 64 kB | SRAM | - | - | 1600 | - | CAN, I2C, SPI, UART | 80 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 37 I/O | - | 3.6 V | 2.3 V | Watchdog Timer | Cut Tape | Flash | 512 kB | 32 bit | 8 x 32 bit, 9 x 16 bit | 18 Channel | MCU | 12 bit | ||
![]() PIC32MZ2064DAL176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 2 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC24FJ64GU205T-I/M4 Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | PIC24F | - | 8 kB | SRAM | - | - | 3300 | - | I2C, I2S, IrDA, LIN, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 38 I/O | Details | 3.6 V | 2 V | Watchdog Timer, Windowed | Cut Tape | Flash | 64 kB | 16 bit | 3 x 16 bit | 13 Channel | MCU | 10 bit, 12 bit | ||
![]() PIC18F15Q41-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | PIC18 | 8 bit | 2 kB | SRAM | 512 kB | EEPROM | 22 | - | I2C, PWM, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | Flash | 32 kB | 8 bit | 2 x 8 bit, 3 x 16 bit | 17 Channel | MCU | 12 bit | ||
![]() PIC32MZ1064DAR176-V/2J Atmel (Microchip Technology) | In Stock | - | - | LQFP-176 | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 60 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit |