- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Analog Supply Voltage | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC24FJ32GU202-I/MV Atmel (Microchip Technology) | In Stock | - | - | UQFN-28 | - | PIC24F | - | 8 kB | SRAM | - | - | 91 | I2C, I2S, IrDA, LIN, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 20 I/O | - | - | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 32 kB | 16 bit | 3 x 16 bit | 9 Channel | MCU | 10 bit/12 bit | ||
![]() AVR128DA64T-I/MR Atmel (Microchip Technology) | In Stock | - | - | VQFN-64 | - | AVR | 10 bit | 16 kB | SRAM | 512 B | EEPROM | 3300 | I2C, SPI, USART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 55 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Cut Tape | - | Flash | 128 kB | 8 bit | - | 22 Channel | MCU | 12 bit | ||
![]() AVR128DA32-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-32 | - | AVR | 10 bit | 16 kB | SRAM | 512 B | EEPROM | 250 | I2C, SPI, USART | 24 MHz | + 125 C | - 40 C | - | SMD/SMT | 27 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Tray | - | Flash | 128 kB | 8 bit | - | 14 Channel | MCU | 12 bit | ||
![]() AVR128DA32T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-32 | - | AVR | 10 bit | 16 kB | SRAM | 512 B | EEPROM | 1600 | I2C, SPI, USART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 27 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Cut Tape | - | Flash | 128 kB | 8 bit | - | 14 Channel | MCU | 12 bit | ||
![]() PIC24FJ128GL302T-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | 2 V to 3.6 V | PIC24F | - | 8 kB | SRAM | - | - | 2100 | CAN, I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 21 I/O | - | Details | 3.6 V | 2 V | PIC | Watchdog Timer | Reel | - | Flash | 128 kB | 16 bit | 5 x 16 bit | 9 Channel | MCU | 10 bit, 12 bit | ||
![]() PIC24FJ64GL302-E/ML Atmel (Microchip Technology) | In Stock | - | - | QFN-28 | - | PIC24F | - | 8 kB | RAM | - | - | 61 | - | 32 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 21 I/O | - | Details | 3.6 V | 2 V | PIC | - | Tube | - | Flash | 64 kB | 16 bit | - | - | MCU | 10 bit/12 bit | ||
![]() PIC18F47Q43-I/MP Atmel (Microchip Technology) | In Stock | - | - | QFN-40 | - | PIC18 | 8 bit | 8 kB | SRAM | 1.024 kB | EEPROM | 73 | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 36 I/O | PIC18 Q43 | Details | 5.5 V | 1.8 V | PIC | Watchdog Timer, Windowed | Tube | PIC18F47Q43 | Flash | 128 kB | 8 bit | - | 35 Channel | MCU | 12 bit | ||
![]() PIC16F18044-I/ML Atmel (Microchip Technology) | In Stock | - | - | QFN-20 | - | PIC16 | 8 bit | 512 B | SRAM | 128 B | EEPROM | 91 | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 6 Timer | 17 Channel | MCU | 10 bit | ||
![]() PIC16F18045-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | - | PIC16 | 8 bit | 1 kB | SRAM | 128 B | EEPROM | 38 | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 6 Timer | 17 Channel | MCU | 10 bit | ||
![]() PIC16F18044-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | - | PIC16 | 8 bit | 512 B | SRAM | 128 B | EEPROM | 22 | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | Through Hole | 18 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 6 Timer | 17 Channel | MCU | 10 bit | ||
![]() PIC16F18045-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | - | PIC16 | 8 bit | 1 kB | SRAM | 128 B | EEPROM | 22 | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | Through Hole | 18 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 6 Timer | 17 Channel | MCU | 10 bit | ||
![]() PIC16F18044-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | PIC16 | 8 bit | 512 B | SRAM | 128 B | EEPROM | 67 | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 6 Timer | 17 Channel | MCU | 10 bit | ||
![]() PIC24FJ64GP202-E/MV Atmel (Microchip Technology) | In Stock | - | - | UQFN-28 | - | PIC24F | - | 8 kB | SRAM | - | - | 91 | I2C, I2S, IrDA, LIN, SPI, UART | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 21 I/O | - | Details | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | 10 bit, 12 bit | ||
![]() PIC16F18025-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-14 | - | PIC16 | 8 bit | 1 kB | SRAM | 128 B | EEPROM | 30 | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | Through Hole | 12 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 6 Timer | 11 Channel | MCU | 10 bit | ||
![]() PIC32MK0512GPG048-E/7MX Atmel (Microchip Technology) | In Stock | - | - | VQFN-48 | - | MIPS32 microAptiv | 12 bit | 64 kB | SRAM | - | - | 61 | CAN, I2C, SPI, UART | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 37 I/O | - | - | 3.6 V | 2.3 V | - | Watchdog Timer | Tube | - | Flash | 512 kB | 32 bit | 8 x 32 bit, 9 x 16 bit | 18 Channel | MCU | 12 bit | ||
![]() PIC24FJ64GU205-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | - | PIC24F | - | 8 kB | SRAM | - | - | 250 | I2C, I2S, IrDA, LIN, SPI, UART, USB | 32 MHz | + 125 C | - 40 C | Yes | SMD/SMT | 38 I/O | - | - | 3.6 V | 2 V | - | Watchdog Timer, Windowed | Tray | - | Flash | 64 kB | 16 bit | 3 x 16 bit | 13 Channel | MCU | 10 bit/12 bit | ||
![]() PIC16F18025-I/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | - | PIC16 | 8 bit | 1 kB | SRAM | 128 B | EEPROM | 57 | USART, I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | PIC16F180 | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 6 Timer | 11 Channel | MCU | 10 bit | ||
![]() PIC32MK0256GPG048-I/7MX Atmel (Microchip Technology) | In Stock | - | - | VQFN-48 | - | MIPS32 microAptiv | 12 bit | 64 kB | SRAM | - | - | 61 | CAN, I2C, SPI, UART | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | 37 I/O | - | - | 3.6 V | 2.3 V | - | Watchdog Timer | Tube | - | Flash | 256 kB | 32 bit | 8 x 32 bit, 9 x 16 bit | 18 Channel | MCU | 12 bit | ||
![]() PIC32CM6408MC00048T-I/U5B Atmel (Microchip Technology) | In Stock | - | - | QFN-48 | - | ARM Cortex M0 | 10 bit | 8 kB | RAM | - | - | 4000 | I2C, SPI, USART | 48 MHz | + 85 C | - 40 C | - | SMD/SMT | - | PIC32CM | - | 5.5 V | 2.7 V | - | Watchdog Timer | Cut Tape | - | Flash | 64 kB | 32 bit | 3 Timer | 14 Channel | MCU | 12 bit | ||
![]() PIC24FJ64GA702-E/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-28 | - | PIC24F | - | 16 kB | SRAM | - | - | 27 | I2C, I2S, SPI, UART | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 22 I/O | - | - | 3.6 V | 2 V | - | Watchdog Timer | Tube | - | Flash | 64 kB | 16 bit | 3 x 16 bit | 10 Channel | MCU | 10 bit, 12 bit |