- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Insert Material | Approvals | Base Product Number | Contact Materials | Contact Sizes | Data Converters | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Insert Arrangement | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Service Rating | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Shielding | Frequency | Pin Count | Efficiency | Contact Style | Sealing | Interface | Memory Size | Oscillator Type | Current - Output (Max) | Number of Levels | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Number of Poles | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Input Type | Voltage - Output | Access Time | Data Bus Width | Wire Gauge or Range - AWG | Tool Type | Wire Gauge or Range - mm² | Core Architecture | EEPROM Size | Form | Screening Level | Output Connector | Shell Plating | Tool Method | Ratcheting | Wire Entry Location | Tool Type Feature | Connection Type | Features | Product Length (mm) | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC16F15214-I/SN Atmel (Microchip Technology) | In Stock | - | - | - | - | SOIC-8 | - | - | - | - | - | - | - | - | 512 B | 100 | - | - | - | - | 32 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 5 I/O | - | - | - | - | Details | - | 5.5 V | 1.8 V | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 kB | - | - | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVR64DA32-I/PT Atmel (Microchip Technology) | In Stock | - | - | - | - | TQFP-32 | - | - | - | - | - | - | - | - | 8 kB | 250 | - | - | - | - | 24 MHz | + 85 C | - | - | - 40 C | - | SMD/SMT | 27 I/O | - | - | - | - | Details | - | 5.5 V | 1.8 V | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 kB | - | - | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC16F15243T-I/SO Atmel (Microchip Technology) | In Stock | - | - | - | - | SOIC-20 | - | - | - | - | - | - | - | - | 256 B | 1600 | - | - | - | - | 32 MHz | + 85 C | - | - | - 40 C | Yes | SMD/SMT | 17 I/O | - | - | - | - | Details | - | 5.5 V | 1.8 V | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 kB | - | - | - | - | 8 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY44-20MUR Atmel | In Stock | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-QFN-EP (4x4) | - | - | ATTINY44 | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 12 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 20MHz | 256 x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT32UC3C2256C-A2UR Atmel | In Stock | - | - | - | Surface Mount | 64-TQFP | - | 64-TQFP (10x10) | - | - | AT32UC3 | - | - | A/D 11x12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 45 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 66MHz | 64K x 8 | 3V ~ 5.5V | AVR | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | CANbus, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T89C51RB2-RLTIM Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 32 | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 40 MHz | - | - | - | - | SPI, UART, USART | 16 kB | External | - | - | - | 1.3 kB | - | - | - | POR, PWM, WDT | - | - | - | - | - | - | 40 µs | - | - | - | - | 80C51 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ATMEGA324P-20AQR Atmel | In Stock | - | - | - | PCB Mount | 44-TQFP | - | 44-TQFP (10x10) | - | CSA;UR | ATMEGA324 | - | - | A/D 8x10b | - | - | - | - | Altech | 30.905 | - | - | - | Atmel | - | - | - | 32 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | - | - | Polyamide | Green | - | - | - | - | - | - | - | - | - | - | Internal | - | 1 | 20MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | 5 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | ||
![]() AT80C52X2DYF-RLTUM Atmel | In Stock | - | - | - | Surface Mount | 44-LQFP | - | 44-VQFP (10x10) | - | - | AT80C52X2 | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 32 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 80C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | - | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT32UC3A3128S-CTUT Atmel | In Stock | - | - | - | Surface Mount | 144-TFBGA | - | 144-FFBGA (11x11) | - | - | AT32UC3 | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 110 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 66MHz | 128K x 8 | 1.75V ~ 3.6V | AVR | - | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT91M4080033AU Atmel | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | - | Composite | - | Hard Dielectric | - | - | Copper Alloy | 22#22D | - | - | - | - | C35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Socket | Meets IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA384C3-AU Atmel | In Stock | - | - | - | Surface Mount | 64-TQFP | - | 64-TQFP (14x14) | - | - | ATXMEGA384 | - | - | A/D 16x12b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 50 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® C3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 32MHz | 32K x 8 | 1.6V ~ 3.6V | AVR | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 384KB (384K x 8) | I²C, IrDA, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAM3N1CAAU Atmel | In Stock | - | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | - | ATSAM3N | - | - | A/D 16x10b; D/A 1x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 79 | - | Tube | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | SAM3N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 48MHz | 8K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT90PWM3B-16MUR Atmel | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | AT90PWM3B | - | - | A/D 11x10b; D/A 1x10b | - | - | - | - | Miscellaneous | - | - | - | - | Atmel | - | - | - | 27 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® 90PWM Lighting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | SPI, UART/USART | - | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT32UC3A0256-ALUT Atmel | In Stock | - | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | - | AT32UC3 | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 109 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 A0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 66MHz | 64K x 8 | 1.65V ~ 3.6V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, Ethernet, I²C, SPI, SSC, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT80C52X2DGX-SLRUM Atmel | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | - | - | AT80C52X2 | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | 32 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 80C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | - | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY48-AUR Atmel | In Stock | - | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | - | ATTINY48 | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 28 | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 12MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI | - | - | - | - | - | - | - | - | 64 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA168A-AUR Atmel | In Stock | - | - | - | Surface Mount | QFN | - | 32-TQFP (7x7) | - | - | ATMEGA168 | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | Atmel | - | - | Surface Mount | 23 | -20C to 70C | Bulk | 3.2(mm) | Active | - | - | - | - | Commercial grade | -40°C ~ 85°C (TA) | Bulk | AVR® ATmega | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | Internal | - | - | 20MHz | 1K x 8 | 1.8V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | 512 x 8 | - | COMMERCIALC | - | - | - | - | - | - | - | - | 5(mm) | 0.75(mm) | - | ||
![]() AT89LP51RD220PU Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT90S85154JC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular Contacts | - | - | - | - | - | - | CNC Tech | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-28 AWG | Hand Crimper | - | - | - | - | - | - | - | Manual | - | - | - | - | - | - | - | - | ||
![]() AT32UC3A3256S-ALUT Atmel | In Stock | - | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | - | AT32UC3 | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | 110 | - | Case | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DT090B (90W) | - | - | - | - | ITE (Commercial) | 90 W | - | - | - | Level VI | - | - | - | - | Internal | 5A | - | 66MHz | 128K x 8 | 1.75V ~ 3.6V | AVR | - | Brown-out Detect/Reset, DMA, POR, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | EBI/EMI, I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG | IEC 320-C14 | 18V | - | - | - | - | - | - | - | Desktop | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - |