- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Analog Supply Voltage | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC16F17144-I/6N Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | - | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | 91 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | - | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() PIC18F06Q40-I/SL Atmel (Microchip Technology) | In Stock | - | - | - | - | PIC18 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | 57 | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 5 Timer | - | MCU | 12 bit | ||
![]() AVR128DB48-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-48 | - | AVR | 10 bit | 16 kB | SRAM | 512 B | EEPROM | 250 | I2C, SPI, UART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 41 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tray | - | Flash | 128 kB | 8 bit | 6 Timer | 18 Channel | MCU | 12 bit | ||
![]() PIC16F17114-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-8 | 1.8 V to 5.5 V | PIC16 | - | 512 B | SRAM | 128 B | EEPROM | 60 | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | Through Hole | 6 I/O | PIC | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 Timer | 17 Channel | MCU | 12 bit | ||
![]() PIC16F15276-E/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-40 | - | PIC16 | - | 2 kB | SRAM | - | - | 10 | I2C, SPI, UART | 32 MHz | + 125 C | - 40 C | - | Through Hole | 35 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Tube | - | Flash | 28 kB | 8 bit | 1 x 8 bit, 2 x 16 bit | 28 Channel | MCU | 10 bit | ||
![]() PIC16F15276-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-44 | - | PIC16 | - | 2 kB | SRAM | - | - | 160 | I2C, SPI, UART | 32 MHz | + 125 C | - 40 C | Yes | Through Hole | 35 I/O | - | - | 5.5 V | 1.8 V | - | Watchdog Timer | Tray | - | Flash | 28 kB | 8 bit | 1 x 8 bit, 2 x 16 bit | 28 Channel | MCU | 10 bit | ||
![]() PIC16F15224-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-14 | - | PIC16 | - | 512 B | - | - | - | 30 | - | 32 MHz | + 85 C | - 40 C | - | Through Hole | 11 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | - | 7 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15244-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | PIC16 | - | 512 B | - | - | - | 67 | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 17 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | - | 7 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15243-E/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | PIC16 | - | 256 B | - | - | - | 67 | - | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 17 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15213-I/MF Atmel (Microchip Technology) | In Stock | - | - | DFN-8 | - | PIC16 | - | 256 B | - | - | - | 120 | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 5 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15223T-I/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | - | PIC16 | - | 256 B | - | - | - | 2500 | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 11 I/O | - | Details | 5.5 V | 1.8 V | - | - | Cut Tape | - | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15223-E/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | - | PIC16 | - | 256 B | - | - | - | 96 | - | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 11 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15244-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | - | PIC16 | - | 512 B | - | - | - | 38 | - | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 17 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | - | 7 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15223-I/MG Atmel (Microchip Technology) | In Stock | - | - | VQFN-16 | - | PIC16 | - | 256 B | - | - | - | 120 | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 11 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tube | - | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15214T-I/SN Atmel (Microchip Technology) | In Stock | - | - | SOIC-8 | - | - | - | - | - | - | - | 3300 | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | ||
![]() PIC16F15224T-I/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | - | - | - | - | - | - | - | 2600 | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | ||
![]() PIC16F15244-I/REB Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | - | PIC16 | - | 512 B | - | - | - | 490 | - | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 17 I/O | - | Details | 5.5 V | 1.8 V | - | - | Tray | - | - | 7 kB | 8 bit | - | - | - | 10 bit | ||
![]() PIC16F15223T-I/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | - | - | - | - | - | - | - | 2600 | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | ||
![]() PIC18F27Q84-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | - | PIC18 | - | 12.5 kB | - | - | - | 47 | - | 64 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 25 I/O | - | Details | 5.5 V | 1.8 V | PIC | - | Tube | PIC18F27Q84 | - | 128 kB | 8 bit | - | - | MCU | 12 bit | ||
![]() PIC18F27Q84-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-28 | - | PIC18 | - | 12.5 kB | - | - | - | 27 | - | 64 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 25 I/O | - | Details | 5.5 V | 1.8 V | PIC | - | Tube | PIC18F27Q84 | - | 128 kB | 8 bit | - | - | MCU | 12 bit |