- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC16F15213-E/SN Atmel (Microchip Technology) | In Stock | - | - | SOIC-8 | PIC16 | - | 256 B | - | - | - | 100 | - | - | 32 MHz | + 125 C | - 40 C | - | SMD/SMT | 5 I/O | Details | 5.5 V | 1.8 V | - | Tube | - | - | 3.5 kB | 8 bit | - | - | - | 10 bit | ||
![]() AVR32DA32T-I/RXB Atmel (Microchip Technology) | In Stock | - | - | VQFN-32 | AVR | 10 bit | 4 kB | SRAM | 512 B | EEPROM | 5000 | - | I2C, SPI, USART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 27 I/O | Details | 5.5 V | 1.8 V | Watchdog Timer | Cut Tape | - | Flash | 32 kB | 8 bit | - | 14 Channel | MCU | 12 bit | ||
![]() PIC18F16Q41-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | PIC18 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | 67 | - | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | - | 17 Channel | MCU | 12 bit | ||
![]() AVR128DA28T-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-28 | AVR | 10 bit | 16 kB | SRAM | 512 B | EEPROM | 1600 | - | I2C, SPI, USART | 24 MHz | + 85 C | - 40 C | - | SMD/SMT | 23 I/O | Details | 5.5 V | 1.8 V | Watchdog Timer | Cut Tape | - | Flash | 128 kB | 8 bit | - | 10 Channel | MCU | 12 bit | ||
![]() PIC18F26Q43-I/STX Atmel (Microchip Technology) | In Stock | - | - | VQFN-28 | PIC18 | 8 bit | 4 kB | SRAM | 1 kB | EEPROM | 91 | - | I2C, SPI | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 25 I/O | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Tube | - | Flash | 64 kB | 8 bit | 3 x 8 bit, 4 x 16 bit | 24 Channel | MCU | 12 bit | ||
![]() PIC32MK0512MCJ064-I/R4X Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | MIPS32 microAptiv | - | 128 kB | SRAM | 4 kB | EEPROM | 260 | - | CAN, I2S, SPI, UART, USB | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | 49 I/O | - | 3.6 V | 2.2 V | Watchdog Timer | Tray | - | Flash | 512 kB | 32 bit | - | 26 Channel | MCU | 12 bit | ||
![]() PIC18F56Q43T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-44 | PIC18 | 8 bit | 4 kB | SRAM | 1 kB | EEPROM | 1600 | - | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 44 I/O | - | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Cut Tape | - | Flash | 64 kB | 8 bit | 3 x 8 bit, 4 x 16 bit | 43 Channel | MCU | 12 bit | ||
![]() PIC32MZ2025DAK169-V/HF Atmel (Microchip Technology) | In Stock | - | - | LFBGA-169 | MIPS32 microAptiv | - | 256 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | - | SMD/SMT | 120 I/O | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | - | Flash | 2 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MZ2064DAR169-V/6J Atmel (Microchip Technology) | In Stock | - | - | LFBGA-169 | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | - | Flash | 2 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MZ1064DAL169-V/HF Atmel (Microchip Technology) | In Stock | - | - | LFBGA-169 | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | - | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MZ1064DAR169-V/6J Atmel (Microchip Technology) | In Stock | - | - | LFBGA-169 | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | - | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MK0512GPK064T-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | MIPS32 microAptiv | - | 128 kB | SRAM | 4 kB | EEPROM | 1200 | - | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 48 I/O | Details | 3.6 V | 2.2 V | Watchdog Timer | Cut Tape | - | Flash | 512 kB | 32 bit | - | 26 Channel | MCU | 12 bit | ||
![]() PIC32MZ1064DAS169-V/6J Atmel (Microchip Technology) | In Stock | - | - | LFBGA-169 | MIPS32 microAptiv | - | 640 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | Yes | SMD/SMT | 120 I/O | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | - | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC32MZ1025DAK169-V/HF Atmel (Microchip Technology) | In Stock | - | - | LFBGA-169 | MIPS32 microAptiv | - | 256 kB | SRAM | - | - | 176 | 2.2 V to 3.6 V | CAN, I2C, SPI, UART | 200 MHz | + 105 C | - 40 C | - | SMD/SMT | 120 I/O | - | 1.9 V | 1.7 V | Watchdog Timer | Tray | - | Flash | 1 MB | 32 bit | 4 x 32 bit, 9 x 16 bit | 45 Channel | MCU | 12 bit | ||
![]() PIC24FJ512GU410-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | PIC24F | - | 32 kB | SRAM | - | - | 119 | - | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | Yes | SMD/SMT | 85 I/O | Details | 3.6 V | 2 V | Watchdog Timer | Tray | PIC24FJ | Flash | 512 kB | 16 bit | 21 x 16 bit, 10 x 32 bit | 16 Channel | MCU | 10 bit | ||
![]() PIC32MK0512GPK064-E/MR Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | MIPS32 microAptiv | - | 128 kB | SRAM | 4 kB | EEPROM | 40 | - | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 48 I/O | Details | 3.6 V | 2.2 V | Watchdog Timer | Tube | - | Flash | 512 kB | 32 bit | - | 26 Channel | MCU | 12 bit | ||
![]() PIC18F16Q40T-I/SO Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | PIC18 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | 1600 | - | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Cut Tape | - | Flash | 64 kB | 8 bit | 5 Timer | - | MCU | 12 bit | ||
![]() PIC18F16Q40T-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | PIC18 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | 1600 | - | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | Details | 5.5 V | 1.8 V | Watchdog Timer, Windowed | Cut Tape | - | Flash | 64 kB | 8 bit | 5 Timer | - | MCU | 12 bit | ||
![]() PIC32MK0512MCM100T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-100 | MIPS32 microAptiv | - | 128 kB | SRAM | 4 kB | EEPROM | 1200 | - | CAN, I2S, SPI, UART, USB | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | 78 I/O | - | 3.6 V | 2.2 V | Watchdog Timer | Cut Tape | - | Flash | 512 kB | 32 bit | - | 42 Channel | MCU | 12 bit | ||
![]() PIC32MK1024GPK064T-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | MIPS32 microAptiv | - | 256 kB | SRAM | 4 kB | EEPROM | 1200 | - | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 48 I/O | Details | 3.6 V | 2.2 V | Watchdog Timer | Cut Tape | - | Flash | 1 MB | 32 bit | - | 26 Channel | MCU | 12 bit |