- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Analog Supply Voltage | Core | DAC Resolution | Data RAM Size | Data RAM Type | Data ROM Size | Data ROM Type | Development Kit | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Processor Series | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Packaging | Series | Program Memory Type | Program Memory Size | Data Bus Width | Number of Timers/Counters | Number of ADC Channels | Product | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIC32MK0256GPG064T-I/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | MIPS32 microAptiv | - | 64 kB | SRAM | 4 kB | EEPROM | - | 1200 | CAN, I2S, SPI, UART, USB | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | 37 I/O | - | - | 3.6 V | 2.2 V | - | Watchdog Timer | Cut Tape | - | Flash | 256 kB | 32 bit | - | - | MCU | 12 bit | ||
![]() PIC16F17144-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | - | 67 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | - | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() ATTINY1626-SUR Atmel (Microchip Technology) | In Stock | - | - | SOIC-20 | - | - | AVR | 2 kB | SRAM | 256 B | EEPROM | - | 1500 | I2C, SPI, USART | 20 MHz | - | - 40 C | - | SMD/SMT | - | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer | Reel | - | Flash | 16 kB | 8 bit | 3 Timer | 15 Channel | MCU | 12 bit | ||
![]() PIC16F17125-I/7N Atmel (Microchip Technology) | In Stock | - | - | VQFN-16 | - | RISC | 8 bit | 1 kB | SRAM | 128 B | EEPROM | - | 91 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | - | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F17145-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | - | RISC | 8 bit | 1 kB | SRAM | 128 B | EEPROM | - | 22 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() PIC32MK0256MCJ064-E/R4X Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | - | MIPS32 microAptiv | - | 64 kB | SRAM | 4 kB | EEPROM | - | 260 | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 53 I/O | - | - | 3.6 V | 2.2 V | - | Watchdog Timer | Tray | - | Flash | 256 kB | 32 bit | - | - | MCU | 12 bit | ||
![]() PIC32MK0512GPG064-E/R4X Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | - | MIPS32 microAptiv | - | 128 kB | SRAM | 4 kB | EEPROM | - | 260 | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 48 I/O | - | - | 3.6 V | 2.2 V | - | Watchdog Timer | Tray | - | Flash | 512 kB | 32 bit | - | 26 Channel | MCU | 12 bit | ||
![]() PIC32MK0512GPG064-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | MIPS32 microAptiv | - | 128 kB | SRAM | 4 kB | EEPROM | - | 160 | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 48 I/O | - | Details | 3.6 V | 2.2 V | - | Watchdog Timer | Tray | - | Flash | 512 kB | 32 bit | - | 26 Channel | MCU | 12 bit | ||
![]() PIC16F18144-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | - | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | - | 22 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | 12 bit | ||
![]() PIC18F16Q40T-I/REB Atmel (Microchip Technology) | In Stock | - | - | VQFN-20 | - | PIC18 | 8 bit | 4 kB | SRAM | 512 B | EEPROM | - | 3300 | I2C, SPI, UART | 64 MHz | + 85 C | - 40 C | - | SMD/SMT | - | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Cut Tape | - | Flash | 64 kB | 8 bit | 5 Timer | - | MCU | 12 bit | ||
![]() PIC32MK0256MCJ064-E/PT Atmel (Microchip Technology) | In Stock | - | - | TQFP-64 | - | MIPS32 microAptiv | - | 64 kB | SRAM | 4 kB | EEPROM | - | 160 | CAN, I2S, SPI, UART, USB | 80 MHz | + 125 C | - 40 C | - | SMD/SMT | 53 I/O | - | Details | 3.6 V | 2.2 V | - | Watchdog Timer | Tray | - | Flash | 256 kB | 32 bit | - | - | MCU | 12 bit | ||
![]() PIC16F18125-I/7N Atmel (Microchip Technology) | In Stock | - | - | VQFN-16 | - | RISC | 8 bit | 1 kB | SRAM | 128 B | EEPROM | - | 91 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F18144-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-20 | - | RISC | 8 bit | 512 B | SRAM | 128 B | EEPROM | - | 67 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 18 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 x 8 bit, 1 x 16 bit | - | MCU | 12 bit | ||
![]() PIC16F17125-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-20 | - | RISC | 8 bit | 1 kB | SRAM | 128 B | EEPROM | - | 30 | I2C, SPI | 32 MHz | + 85 C | - 40 C | - | SMD/SMT | 12 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 14 kB | - | 2 x 8 bit, 2 x 16 bit | - | MCU | 12 bit | ||
![]() AVR128DB28-E/SP Atmel (Microchip Technology) | In Stock | - | - | SPDIP-28 | - | AVR | 10 bit | 16 kB | SRAM | 512 B | EEPROM | - | 15 | I2C, SPI, UART | 24 MHz | + 125 C | - 40 C | - | SMD/SMT | 22 I/O | - | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 128 kB | 8 bit | 4 Timer | 10 Channel | MCU | 12 bit | ||
![]() ATMEGA1609-MU Atmel (Microchip Technology) | In Stock | - | - | UQFN-48 | - | AVR | - | 6 kB | SRAM | 256 B | EEPROM | Atmel START | 490 | I2C, SPI, UART | 20 MHz | + 125 C | - 40 C | - | SMD/SMT | 41 I/O | ATMEGA | Details | 5.5 V | 1.8 V | AVR | Watchdog Timer, Windowed | Tray | ATmega1609 | Flash | 16 kB | 8 bit | 5 Timer | 12 Channel | MCU | 10 bit | ||
![]() MEC1527H-B0-I/TF Atmel (Microchip Technology) | In Stock | - | - | WFBGA-128 | - | ARM Cortex M4 | - | 256 kB | SRAM | - | - | - | 260 | I2C, SPI, UART | 48 MHz | + 85 C | - 40 C | - | SMD/SMT | 108 I/O | - | - | - | - | - | - | Tray | - | Flash | 512 kB | - | - | 8 Channel | MCU | - | ||
![]() PIC32MK1024MCM064-I/MR Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | - | MIPS32 microAptiv | 12 bit | 256 kB | SRAM | 4 kB | EEPROM | - | 40 | CAN, I2C, SPI, UART | 120 MHz | + 85 C | - 40 C | - | SMD/SMT | 49 I/O | - | Details | 3.6 V | 2.3 V | - | Watchdog Timer | Tube | - | Flash | 1 MB | 32 bit | 8 x 32 bit, 9 x 16 bit | 26 Channel | MCU | 12 bit | ||
![]() PIC18F27Q84T-I/SS Atmel (Microchip Technology) | In Stock | - | - | SSOP-28 | - | PIC18 | - | - | - | - | - | - | 2100 | - | - | - | - | Yes | SMD/SMT | - | - | Details | 5.5 V | 1.8 V | PIC | - | Reel | PIC18F27Q84 | - | - | 8 bit | - | - | MCU | - | ||
![]() PIC16F17114-I/P Atmel (Microchip Technology) | In Stock | - | - | PDIP-8 | 1.8 V to 5.5 V | PIC16 | - | 512 B | SRAM | 128 B | EEPROM | - | 60 | I2C, SPI, UART | 32 MHz | + 85 C | - 40 C | - | Through Hole | 6 I/O | PIC | Details | 5.5 V | 1.8 V | - | Watchdog Timer, Windowed | Tube | - | Flash | 7 kB | 8 bit | 2 Timer | 17 Channel | MCU | 12 bit |