- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Data Converters | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Orientation | Shielding | Frequency | Termination Style | Dielectric | Voltage | Inductance | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Oscillator Type | Impedance | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Reset | Access Time | Number of Voltages Monitored | Data Bus Width | Reset Timeout | Number of Timers/Counters | Product Type | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Core Architecture | EEPROM Size | Max Frequency | Number of Programmable I/O | Product | Features | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT89S8253-24JU,SL383 Atmel | In Stock | - | - | - | - | - | - | - | - | - | 120076 | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT90S2313-4PI Atmel | 12 | - | - | - | Through Hole | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 3 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | SPI, UART | 6 V | 2.7 V | 2 kB | - | Internal | - | - | 128 B | - | - | Brown-out Detect/Reset, POR, WDT | - | - | - | - | - | 4 µs | - | - | - | 2 | - | - | - | - | AVR | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() AT91M40800-33AU-999 Atmel | 279 |
| - | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | AT91M40800 | TE Connectivity / Holsworthy | 1206 | 3216 | - | 5000 | TE Connectivity | - | + 155 C | - | Atmel | - 55 C | PCB Mount | 32 | Bulk | 3-2176056-9 | Active | Details | 0.000571 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | RLP73 | 5 % | 2 Terminal | 200 PPM / C | Low Ohmic Resistor | 390 mOhms | - | - | - | Current Sense | - | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | External | - | 33MHz | 8K x 8 | 1.8V ~ 3.6V | ARM7® | POR, WDT | ROMless | 16/32-Bit | - | EBI/EMI, UART/USART | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | Current Sense Resistors | - | Current Sense Resistors - SMD | 0.55 mm | 3.1 mm | 1.55 mm | - | - | ||
![]() ATXMEGA192C3-AU Atmel | In Stock | - | - | - | - | Surface Mount | 1808 (4520 metric) | - | 64-TQFP (14x14) | - | ATXMEGA192 | Johanson Dielectrics | - | - | A/D 16x12b | 2000 | Johanson | - | + 125 C | - | Atmel | - 55 C | - | 50 | Bulk | - | Active | Details | - | - | - | -40°C ~ 85°C (TA) | Reel | AVR® XMEGA® C3 | 5 % | - | - | AC Safety Capacitor | - | - | - | - | - | - | 12 pF | Capacitors | - | - | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | Internal | - | 32MHz | 16K x 8 | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 192KB (96K x 16) | I²C, IrDA, SPI, UART/USART, USB | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | 2K x 8 | - | - | Safety MLCCs | - | Safety Capacitors | 2.16 mm | 4.7 mm | 2.03 mm | - | - | ||
![]() ATMEGA48PA-PU Atmel | 30 | - | - | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28-PDIP | - | ATMEGA48 | - | - | - | A/D 6x10b | - | - | - | - | - | Atmel | - | - | 23 | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 20MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAMS70N19A-CFN Atmel | In Stock | - | - | - | - | Surface Mount | 100-VFBGA | - | 100-VFBGA (7x7) | - | ATSAMS70 | - | - | - | A/D 10x12b; D/A 2x12b | - | - | - | - | - | Atmel | - | - | 75 | Bulk | - | Active | - | - | 150 V | - | -40°C ~ 105°C (TA) | - | SAM S70 | 1 % | - | 25 ppm/°C | - | 34.8 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 300MHz | 256K x 8 | 1.08V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() ATTINY461V-10MU Atmel | 1805 |
| - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VQFN (5x5) | - | ATTINY461 | - | - | - | A/D 11x10b | - | - | - | - | - | Atmel | - | - | 16 | Bulk | - | Active | Non-Compliant | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 10MHz | 256 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | USI | - | - | - | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA88-20MUR Atmel | In Stock | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VQFN (5x5) | - | ATMEGA88 | - | - | - | A/D 8x10b | - | - | - | - | - | Atmel | - | - | 23 | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 20MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() ATUC256L4U-ZAUT Atmel | 3843 |
| - | - | Through Hole | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | ATUC256 | - | - | - | A/D 8x12b | - | - | - | - | - | Atmel | - | - | 36 | Bulk | - | Active | Non-Compliant | - | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 L | - | Solder | - | - | - | - | - | - | - | Female | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | Internal | 50 Ω | 50MHz | 32K x 8 | 1.62V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT91SAM7XC256-AU Atmel | 5100 | - | - | - | Surface Mount | - | - | 100 | - | - | MS27484E16A | - | - | - | - | - | - | - | - | FLASH | Corsair | - | - | 62 | Bag | - | Active | Compliant | - | - | - | - | - | * | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 55 MHz | - | - | - | - | CAN, Ethernet, I2C, SPI, UART, USART, USB | 1.95 V | 1.65 V | 256 kB | - | Internal | - | - | 64 kB | - | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | - | - | - | - | 55 µs | - | 32 b | - | 4 | - | - | - | - | ARM | - | 20 MHz | 62 | - | - | - | - | 14 mm | - | - | Lead Free | ||
![]() AT90S2313-4SI Atmel | 14 | - | - | - | Surface Mount | - | 1008 (2520 metric) | 20 | - | - | - | TE Connectivity / Holsworthy | 1008 | 2520 | - | 2000 | TE Connectivity | 30 mOhms | + 125 C | FLASH | - | - 40 C | PCB Mount | 5 | - | 4-1879023-7 | - | Details | 0.001084 oz | - | - | - | Cut Tape | 3650 | 5 % | Standard | - | Wirewound | - | 85 °C | -40 °C | - | RF | - | - | Inductors, Chokes & Coils | - | - | - | - | Unshielded | 10 MHz | SMD/SMT | - | - | 8.2 uH | SPI, UART | 6 V | 2.7 V | 2 kB | - | Internal | - | - | 128 B | - | - | Brown-out Detect/Reset, POR, WDT | - | - | - | - | - | 4 µs | - | 8 b | - | 2 | Fixed Inductors | - | - | - | AVR | - | 4 MHz | 15 | RF Inductors | - | RF Inductors - SMD | 2.1 mm | 2.92 mm | 2.79 mm | - | Contains Lead | ||
![]() ATSAM4SD32CA_AUR Atmel | In Stock | - | - | Production (Last Updated: 2 years ago) | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Yes | - | Tape & Reel (TR) | - | - | - | - | Multi-Voltage Supervisor | - | 85 °C | -40 °C | - | - | - | - | - | - | 695 mW | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | 20 µA | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 2 | - | 100 ms | - | - | 4.38 V | 3.03 V | 4.46 V | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() AT89S825324PI Atmel | 3 | - | - | - | Through Hole | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 32 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 24 MHz | - | - | - | - | SPI, UART, USART | 5.5 V | 2.7 V | 12 kB | - | Internal | - | - | 256 B | - | - | POR, WDT | - | - | - | - | - | 24 µs | - | 8 b | - | 3 | - | - | - | - | 8051 | - | 24 MHz | 32 | - | - | - | - | - | - | - | Contains Lead | ||
![]() ATMEGA88V10PI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA168V-10AU : Atmel | 114 | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATUC64D4Z1UT Atmel | 2345 |
| - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (7x7) | - | ATUC64 | - | - | - | A/D 6x10b | - | - | - | - | - | Atmel | - | - | 35 | Bulk | - | Active | Non-Compliant | - | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 48MHz | 16K x 8 | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY231320PU Atmel | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT90S2323-10PC Atmel | In Stock | - | - | - | Through Hole | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 5 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | SPI | 6 V | 4 V | 2 kB | - | Internal | - | - | 128 B | - | - | Brown-out Detect/Reset, POR, WDT | - | - | - | - | - | 10 µs | - | 8 b | - | 1 | - | - | - | - | AVR | - | 10 MHz | 3 | - | - | - | - | - | - | - | Contains Lead | ||
![]() TS80C32X2-VCB Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROMless | - | - | - | 32 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | 5 V | - | UART, USART | - | - | - | - | Internal | - | - | 256 B | - | - | POR | - | - | - | - | - | 2 µs | - | - | - | - | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() T89C5115-TISIM Atmel | 391 | - | - | - | Surface Mount | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 20 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 40 MHz | - | - | - | - | UART, USART | 5.5 V | 3 V | 16 kB | - | Internal | - | - | 512 B | - | - | POR, PWM, WDT | - | - | - | - | - | 40 µs | - | - | - | 3 | - | - | - | - | 8051 | - | - | - | - | - | - | - | - | - | - | Contains Lead |