- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Insert Material | Shape | Package Cooled | Number of Terminals | Approvals | Base Product Number | Body Orientation | Calibrated to | Compatible with | Compatible with (details) | Contact Classification | Contact Materials | Data Converters | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Mounting Styles | MSL | Number of I/Os | Number of Outlets | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Fastening Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Contact Gender | Current - Supply (Disable) (Max) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Number of Levels | Number of Ports | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Number of Poles | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Access Time | Family | Data Bus Width | Number of Timers/Counters | Bearing Type | Core Architecture | EEPROM Size | Max Frequency | Screening Level | Number of Programmable I/O | Absolute Pull Range (APR) | Shell Plating | Connection Type | Features | Strain Relief | Device Core | Phase | IP Rating | Product Length (mm) | Height Seated (Max) | Length | Width | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATMEGA168P-20MUR Atmel | In Stock | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VQFN (5x5) | - | - | - | - | - | - | - | ATMEGA168 | - | - | - | - | - | - | A/D 8x10b | - | - | - | Atmel | - | - | 23 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 20MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | - | I²C, SPI, UART/USART | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAM3X4EA-AU Atmel | 25 | - | - | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | ATSAM3X | - | - | - | - | - | - | A/D 16x12b; D/A 2x12b | Sealmaster | MSF-31 | - | Atmel | - | - | 103 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | SAM3X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 84MHz | 68K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | - | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB | - | - | - | - | Four Bolt Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA8L-8PI Atmel | 8000 | - | - | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28-PDIP | - | Aluminum | - | - | - | - | - | ATMEGA8 | - | - | - | - | - | - | A/D 6x10b | Grace Technologies | P-R3-M2R0 | - | Atmel | - | - | 23 | (1) 120V Receptacle | - | Tube | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 8MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | - | I²C, SPI, UART/USART | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | ||
![]() AT89C51RC2-SLSUM Atmel | 47 | - | - | - | - | PCB Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | - | - | - | - | - | - | CSA;UR | AT89C51 | - | - | - | - | - | - | - | Altech | 34.820 | - | Atmel | - | - | 32 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 89C | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 2 | - | 60MHz | 1.25K x 8 | 2.7V ~ 5.5V | 80C51 | 20 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | - | SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAME70Q21A-AN Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Philips | 215137 | - | - | - | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, Ethernet, I2C, SPI, UART, USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2MB | - | - | - | - | 32bit | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M7 | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA328P-MN Atmel | In Stock | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VQFN (5x5) | - | - | - | - | - | - | - | ATMEGA328 | - | Manufacturers standards (no certificate) | GW Instek | GDS-3154,GDS-3254,GDS 3354,GDS-3504 | - | - | A/D 8x10b | - | - | - | Atmel | - | - | 23 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | - | - | - | DS3-SBD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 20MHz | 2K x 8 | 1.8V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | - | I²C, SPI, UART/USART | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA64-16MU Atmel | 6000 | - | - | Gold | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | - | - | - | - | - | 8 | - | ATMEGA64 | Straight | - | - | - | 8Signal | Copper Alloy | A/D 8x10b | - | - | - | Atmel | Cable | - | 53 | - | -65C to 175C | Bulk | Not Required(mm) | 29.4(mm) | Active | No | - | 13-8 | Crimp | - | 850VDC/600VAC | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | 8(POS) | PIN | - | - | - | - | - | Internal | - | 1(Port) | 16MHz | 4K x 8 | 4.5V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | - | I²C, SPI, UART/USART | - | TV | - | - | - | - | 2K x 8 | - | - | - | - | Cadmium | - | - | No | - | - | - | 31.34(mm) | - | - | - | Not Required(mm) | - | - | ||
![]() ATMEGA64L8AU Atmel | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE032C01E024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAM3X2CA-AU Atmel | In Stock | - | - | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | - | - | - | - | - | CSA, UL | ATSAM3X | - | - | - | - | - | - | A/D 16x12b; D/A 2x12b | ABB | MSSP1-T1P | - | Atmel | - | - | 63 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | SAM3X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 84MHz | 36K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M3 | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | - | CANbus, Ethernet, I²C, IrDA, LINbus, Memory Card, SPI, SSC, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() ATMEGA8L8MU Atmel | 25000 | - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VQFN (5x5) | - | - | - | - | - | - | - | ATMEGA8 | - | - | - | - | - | - | A/D 8x10b | Siemens | 3LD2217-1TL11-SIEA | - | Atmel | - | - | 23 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 8MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | - | I²C, SPI, UART/USART | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA12816MI Atmel | In Stock | - | - | - | Surface Mount | - | CSON | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 53 | - | -20C to 70C | - | 5(mm) | - | - | No | Compliant | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 16 MHz | - | - | - | - | - | - | - | - | 2-Wire, EBI/EMI, I2C, SPI, UART, USART | 5.5 V | 4.5 V | 128 kB | Internal | - | - | - | 4 kB | - | - | - | Brown-out Detect/Reset, POR, PWM, WDT | - | - | - | - | - | 16 µs | - | 8 b | 4 | - | AVR | - | 16 MHz | COMMERCIALC | 53 | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | 1.4(mm) | Contains Lead | - | ||
![]() AT80C54X2DZE-RLTUM Atmel | 755 |
| - | - | - | - | - | - | - | Polyvinylidene with Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | AT80C54X2 | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | 80C | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80C52 | - | - | - | 8-Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY261-20SU Atmel | In Stock | - | - | Gold | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | 30 | - | ATTINY261 | Straight | - | - | - | - | - | A/D 11x10b | - | - | - | Atmel | Cable | - | 16 | - | -65C to 200C | Tube | - | 48(mm) | Obsolete | No | - | 25-20 | Crimp | - | 450VDC/300VAC | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | 30(POS) | SKT | - | - | - | - | - | Internal | - | 1(Port) | 20MHz | 128 x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | - | USI | - | TVS | - | - | - | - | 128 x 8 | - | - | - | - | Electroless Nickel | - | - | No | - | - | - | 31.34(mm) | - | - | - | - | - | - | ||
![]() ATTINY861A-PU Atmel | In Stock | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | - | - | - | - | - | ATTINY861 | - | - | - | - | - | - | A/D 11x10b | - | - | - | Atmel | - | - | 16 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 20MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB (4K x 16) | - | USI | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT87C54X2-SLSUL Atmel | 40643 |
| - | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | - | - | - | - | - | - | - | AT87C54X2 | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 32 | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 87C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 30/20MHz | 256 x 8 | 2.7V ~ 5.5V | 80C51 | - | POR, WDT | OTP | 8-Bit | 16KB (16K x 8) | - | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA32A4-CU Atmel | 10 | - | - | - | - | Surface Mount | 49-VFBGA | - | 49-VFBGA (5x5) | - | - | - | - | - | - | - | ATXMEGA32 | - | - | - | - | - | - | A/D 12x12b; D/A 2x12b | - | - | - | Atmel | - | - | 34 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 32MHz | 4K x 8 | 1.6V ~ 3.6V | AVR | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | - | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA644P-15AT1 Atmel | In Stock | - | - | Gold | Flanges, Panel, Through Hole | Surface Mount | 44-TQFP | 121 | 44-TQFP (10x10) | - | - | - | - | - | - | - | ATMEGA644 | - | - | - | - | - | - | A/D 8x10b | - | - | - | Atmel | - | - | 32 | - | - | Bulk | - | - | Obsolete | - | Compliant | - | - | - | - | -40°C ~ 105°C (TA) | Bulk | Automotive, AEC-Q100, AVR® ATmega | - | Solder | Receptacle | - | 121 | 175 °C | -65 °C | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 16MHz | 4K x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | - | I²C, SPI, UART/USART | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | Environment Resistant | ||
![]() ATMEGA8A-ANR Atmel | 50000 | - | - | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | - | - | - | - | - | - | ATMEGA8 | - | - | - | - | - | - | A/D 8x10b | - | - | - | Atmel | - | - | 23 | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | - | I²C, SPI, UART/USART | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY167-ESSZ Atmel | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | 20-SOIC | - | - | - | - | - | - | - | ATTINY167 | - | - | - | - | - | - | A/D 11x10b | - | - | - | CTS-Frequency Controls | - | - | 16 | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | 516 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | TCXO | - | - | - | - | - | - | - | 2.8V | 18.432 MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | 2mA | - | - | - | - | - | - | - | Internal | - | - | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | - | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 16KB (8K x 16) | - | I²C, LINbus, SPI, UART/USART, USI | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() AT87C54X2-3CSUM Atmel | 2873 |
| - | - | Push Pin | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIL | Aluminium | - | - | Fins, Square | ASIC | - | - | AT87C54X2 | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 32 | - | - | Tube | - | - | Obsolete | - | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | 87C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 40/20MHz | 256 x 8 | 4.5V ~ 5.5V | 80C51 | - | POR, WDT | OTP | 8-Bit | 16KB (16K x 8) | - | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70.0024 mm | 70.0024 mm | - | - | - |