- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Base Product Number | Characteristic | Data Converters | Interrupt Rating | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of I/Os | Outside Length | Package | Package Type | Product Status | RoHS | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Current Rating | Frequency | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Access Time | Data Bus Width | Number of Timers/Counters | Core Architecture | EEPROM Size | Max Frequency | Number of Programmable I/O | Number of Bands | Nominal Input Voltage (AC) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATTINY2313V10MU Atmel | 613 | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | FR-A840-06100-1-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY2313V10SI Atmel | 57 | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | ATTINY2313 | - | - | - | - | - | - | Atmel | 18 | - | Tube | - | Obsolete | - | -40°C ~ 85°C (TA) | AVR® ATtiny | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | SPI, UART/USART | - | - | - | - | 128 x 8 | - | - | - | - | - | ||
![]() AT87C51RC2RLTUM Atmel | In Stock | - | - | - | Surface Mount | 44-LQFP | - | 44-VQFP (10x10) | - | AT87C51RC2 | - | - | - | - | - | - | Atmel | 32 | - | Tray | - | Obsolete | - | -40°C ~ 85°C (TA) | 87C | - | - | - | - | - | - | - | - | Internal | 40/20MHz | 512 x 8 | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | 8-Bit | 32KB (32K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | ||
![]() AT89C51CC01CARLTUM Atmel | 3558 | - | - | - | Surface Mount | 44-LQFP | - | 44-VQFP (10x10) | UL;CSA | AT89C51 | Small | A/D 8x10b | 1,000A @ 32 VDC | Littelfuse | 0ATO004.V | - | Atmel | 34 | - | Bulk | Plug-In | Active | Yes | -40°C ~ 85°C (TA) | AT89C CAN | - | - | 4 | - | - | - | - | - | External | 40MHz | 1.25K x 8 | 3V ~ 5.5V | 80C51 | POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | CANbus, UART/USART | - | - | - | - | 2K x 8 | - | - | - | - | - | ||
![]() ATMEGA88MAA-15AT Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fluke | 3054969 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA88MAE-15AT Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HMX075C1NAPEP3SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 208 VAC | - | ||
![]() AT91SAM7S321AU Atmel | 116 | - | - | - | - | - | - | - | - | - | - | - | - | Siemens-West Germany | B60K420 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA4820AUR Atmel | 20000 | - | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | ATMEGA48 | - | A/D 8x10b | - | Fagor Automation | - | - | Atmel | 23 | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | Internal | 20MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | - | - | - | - | 256 x 8 | - | - | - | - | - | ||
![]() ATSAM4N8BAAU Atmel | 750 | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | P3BFD3090GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA162V8MI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 9-1360-59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT91SAM7X128AU Atmel | 403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA16216MU Atmel | 55 | - | - | - | Surface Mount | 44-VFQFN Exposed Pad | - | 44-VQFN (7x7) | - | ATMEGA162 | - | - | - | - | - | - | Atmel | 35 | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | Internal | 16MHz | 1K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | EBI/EMI, SPI, UART/USART | - | - | - | - | 512 x 8 | - | - | - | - | - | ||
![]() ATMEGA1616AI Atmel | 1 | - | - | Surface Mount | - | - | 44 | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB60-BCX-C-Q | FLASH | - | 32 | - | - | - | - | Compliant | - | - | 85 °C | -40 °C | - | 16 MHz | I2C, SPI, UART, USART | 5.5 V | 4.5 V | 16 kB | Internal | - | 1 kB | - | - | Brown-out Detect/Reset, POR, PWM, WDT | - | - | - | - | 16 µs | 8 b | 3 | AVR | - | 16 MHz | 32 | - | - | Contains Lead | ||
![]() ATMEGA32C1-ESMD Atmel | In Stock | - | - | - | Surface Mount | 32-VQFN Exposed Pad | - | 32-QFN (7x7) | - | ATMEGA32 | - | A/D 11x10b; D/A 1x10b | - | Cutler Hammer, Div of Eaton Co | XTAR032C21NP40 | - | Atmel | - | - | Bulk | - | Active | - | -40°C ~ 150°C (TA) | Automotive, AEC-Q100, AVR® ATmega | - | - | - | - | - | - | - | - | Internal | 16MHz | 2K x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 32KB (16K x 16) | CANbus, LINbus, SPI, UART/USART | - | - | - | - | 1K x 8 | - | - | - | - | - | ||
![]() ATMEGA1638AC Atmel | 914 | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA6416AU Atmel | 100 | - | - | - | Surface Mount | 64-TQFP | - | 64-TQFP (14x14) | - | ATMEGA64 | - | A/D 8x10b | - | Continental Belt | 16/3VX670 | - | Atmel | 53 | 67 Inches | Bulk | - | Active | - | -40°C ~ 85°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | Internal | 16MHz | 4K x 8 | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | - | - | - | - | 2K x 8 | - | - | 16 | - | - | ||
![]() AT90USB162-16AUR Atmel | In Stock | - | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | AT90USB162 | - | - | - | - | - | - | Atmel | 22 | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | AVR® 90USB | - | - | - | - | - | - | - | - | Internal | 16MHz | 512 x 8 | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | EBI/EMI, PS/2, SPI, UART/USART, USB | - | - | - | - | 512 x 8 | - | - | - | - | - | ||
![]() AT91SAM7L64-CU Atmel | 5454 |
| - | - | Surface Mount | 144-LFBGA | - | 144-BGA (13x13) | - | AT91SAM7L64 | - | A/D 4x10b | - | - | - | - | Atmel | 80 | - | Tray | - | Obsolete | - | -40°C ~ 85°C (TA) | SAM7L | - | - | - | - | - | - | - | - | Internal | 36MHz | 6K x 8 | 1.55V ~ 1.8V | ARM7® | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 16/32-Bit | 64KB (64K x 8) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA48PA-PN Atmel | 20000 |
| - | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28-PDIP | - | ATMEGA48 | - | A/D 6x10b | - | Cutler Hammer, Div of Eaton Co | XTAE012B10E006 | - | Atmel | 23 | - | Bulk | - | Active | - | -40°C ~ 105°C (TA) | AVR® ATmega | - | - | - | - | - | - | - | - | Internal | 20MHz | 512 x 8 | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | - | - | - | - | 256 x 8 | - | - | - | - | - | ||
![]() AT87C51RC2-SLSUL Atmel | 216 |
| - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | - | AT87C51RC2 | - | - | - | - | - | - | Atmel | 32 | - | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | 87C | - | - | - | - | - | - | - | - | Internal | 30/20MHz | 512 x 8 | 2.7V ~ 5.5V | 80C51 | POR, PWM, WDT | OTP | 8-Bit | 32KB (32K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - |