- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Weight | Insert Material | Number of Terminals | Surface Mount Land Size | (Ø) | Base Product Number | Body Orientation | Bulb type | Calibrated to | Casing/button colour | Compatible with | Compatible with (details) | Connections | Contact Classification | Contact Materials | Contact Sizes | Content | Data Converters | Dim | Energy efficiency rating | Factory colour | Front panel cut-out | Front panel thickness | Lead Free Status / RoHS Status | Lifetime @ Temp. | Lighting type | Manufacturer | Manufacturer Part Number | Memory capacity | Mfr | Mounting Styles | MSL | Number of I/Os | Operating Temp Range | Package | Print motif | Product Depth (mm) | Product Diameter (mm) | Product Status | Protection class | Rad Hardened | RoHS-compliant | Shell Size / Insert Arrangement | Switch position | Switching current (max.) | Termination Method | Tolerance ± | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Function | Number of Contacts | Contact Gender | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Interface | Oscillator Type | Polarization | Impedance | Number of Ports | Speed | RAM Size | Ripple Current @ Low Frequency | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Family | Data Bus Width | Includes | EEPROM Size | Power | Shell Plating | Features | Strain Relief | Device Core | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATSAME70Q21A-AN Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Philips | 215137 | - | - | - | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, Ethernet, I2C, SPI, UART, USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 2MB | - | - | 32bit | - | - | - | - | - | - | ARM Cortex-M7 | - | - | - | - | - | - | - | - | ||
![]() ATMEGA64-16MU Atmel | 6000 | - | - | Gold | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | 64-QFN (9x9) | - | - | - | - | 8 | - | - | ATMEGA64 | Straight | - | - | - | - | - | - | 8Signal | Copper Alloy | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | - | Atmel | Cable | - | 53 | -65C to 175C | Bulk | - | Not Required(mm) | 29.4(mm) | Active | - | No | - | 13-8 | - | - | Crimp | - | - | - | - | 850VDC/600VAC | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | 8(POS) | PIN | - | - | - | - | - | - | Internal | - | - | 1(Port) | 16MHz | 4K x 8 | - | - | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | TV | - | - | 2K x 8 | - | Cadmium | - | No | - | 31.34(mm) | - | - | - | - | Not Required(mm) | - | - | ||
![]() ATTINY261-20SU Atmel | In Stock | - | - | Gold | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | 20-SOIC | - | - | - | - | 30 | - | - | ATTINY261 | Straight | - | - | - | - | - | - | - | - | - | - | A/D 11x10b | - | - | - | - | - | - | - | - | - | - | - | Atmel | Cable | - | 16 | -65C to 200C | Tube | - | - | 48(mm) | Obsolete | - | No | - | 25-20 | - | - | Crimp | - | - | - | - | 450VDC/300VAC | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | 30(POS) | SKT | - | - | - | - | - | - | Internal | - | - | 1(Port) | 20MHz | 128 x 8 | - | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | TVS | - | - | 128 x 8 | - | Electroless Nickel | - | No | - | 31.34(mm) | - | - | - | - | - | - | - | ||
![]() ATTINY861A-PU Atmel | In Stock | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | 20-PDIP | - | - | - | - | - | - | - | ATTINY861 | - | - | - | - | - | - | - | - | - | - | - | A/D 11x10b | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 16 | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | 20MHz | 512 x 8 | - | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 8KB (4K x 16) | USI | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT87C54X2-SLSUL Atmel | 40643 |
| - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 44-PLCC (16.6x16.6) | - | - | - | - | - | - | - | AT87C54X2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 32 | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 87C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | 30/20MHz | 256 x 8 | - | - | 2.7V ~ 5.5V | 80C51 | POR, WDT | OTP | 8-Bit | 16KB (16K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA32A4-CU Atmel | 10 | - | - | - | Surface Mount | 49-VFBGA | - | - | - | 49-VFBGA (5x5) | - | - | - | - | - | - | - | ATXMEGA32 | - | - | - | - | - | - | - | - | - | - | - | A/D 12x12b; D/A 2x12b | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 34 | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® XMEGA® A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | 32MHz | 4K x 8 | - | - | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | I²C, IrDA, SPI, UART/USART | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY261A-MFR Atmel | 11577 | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | ATTINY261 | - | - | - | Black,Red | - | - | Type C CEE 7/16 plug 4.8 mm | - | - | - | 1pc(s) | A/D 11x10b | - | - | - | 19.2 x 13 mm | 3mm | - | - | None | - | - | - | Atmel | - | - | 16 | - | Bulk | 0/I | - | - | Active | - | - | Yes | - | 2 x Off/On | 10A | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | H8550XBAAA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | latch | - | - | - | - | - | - | - | - | Internal | - | - | - | 20MHz | 128 x 8 | - | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | - | - | - | 128 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA8535-16JUR Atmel | 616 |
| - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 44-PLCC (16.6x16.6) | - | - | - | - | - | - | - | ATMEGA8535 | - | - | - | - | - | - | - | - | - | - | 115g | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 32 | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | 16MHz | 512 x 8 | - | - | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA2561-16AUR Atmel | In Stock | - | - | - | Surface Mount | 64-TQFP | - | - | - | 64-TQFP (14x14) | - | - | 98g | - | - | - | - | ATMEGA2561 | - | - | - | - | - | - | - | - | - | - | - | A/D 8x10b | - | - | Beige | - | - | - | - | - | - | - | 1TB | Atmel | - | - | 54 | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Portable T7 Shield | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.2 (Gen 2) | Internal | - | - | - | 16MHz | 8K x 8 | - | - | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 256KB (128K x 16) | EBI/EMI, I²C, SPI, UART/USART | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY24A-MMHR Atmel | 8508 | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | 20-VQFN (3x3) | - | - | - | - | - | - | 2.2mm | ATTINY24 | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | A/D 8x10b | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 12 | - | Bulk | - | - | - | Active | - | - | Yes | - | - | - | - | 1% | - | - | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | CSRV0207FTDT3901 | 3.9kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | 20MHz | 128 x 8 | - | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 2KB (1K x 16) | USI | - | - | - | 128 x 8 | - | - | - | - | - | - | - | - | 5.9mm | - | - | - | - | ||
![]() AT87C52X2-RLTUL Atmel | 2208 |
| - | - | Surface Mount | 44-LQFP | - | - | - | 44-VQFP (10x10) | Aluminium | - | 2.683kg | - | - | - | - | AT87C52X2 | - | Energy-saving bulb,LED (monochrome) | - | - | - | - | - | - | - | - | - | - | (L x W x H) 24 x 29 x 46 cm | n.rel. | Black | - | - | - | - | - | - | - | - | Atmel | - | - | 32 | - | Tray | - | - | - | Obsolete | I | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | 87C | - | - | - | - | - | - | - | - | Lantern | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | 30/20MHz | 256 x 8 | - | - | 2.7V ~ 5.5V | 80C51 | POR | OTP | 8-Bit | 8KB (8K x 8) | UART/USART | - | - | - | - | 75W | - | - | - | - | - | 46cm | - | 24cm | 29cm | - | - | - | ||
![]() AT91M55800A-33CJ Atmel | 45000 | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | - | -- | - | - | - | AT91M55800A | - | - | - | - | - | - | - | - | - | 12 (7), 16 (28) | - | - | - | - | - | - | - | -- | - | - | - | - | - | Atmel | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 35 | - | - | - | - | - | Threaded | Crimp | N (Normal) | Unshielded | Fluid Resistant | Electroless Nickel | 32-7 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | ||
![]() AT80C51RA2-3CSUM Atmel | 340 |
| - | - | Through Hole | Axial | - | - | - | 40-PDIL | - | Polyester, Metallized | - | - | - | - | - | AT80C51RA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Atmel | - | - | 32 | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 63V | 100V | - | -55°C ~ 100°C | Bulk | MKT1813 | 0.650 Dia x 1.240 L (16.50mm x 31.50mm) | ±20% | Active | -- | - | PC Pins | - | - | - | - | - | - | General Purpose | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Internal | - | - | - | 40/20MHz | 512 x 8 | - | - | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | ROMless | 8-Bit | - | UART/USART | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | -- | ||
![]() ATMEGA328P-MN Atmel | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 32-VQFN (5x5) | - | - | - | - | - | - | - | ATMEGA328 | - | - | Manufacturers standards (no certificate) | - | GW Instek | GDS-3154,GDS-3254,GDS 3354,GDS-3504 | - | - | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 23 | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | DS3-SBD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | - | 20MHz | 2K x 8 | - | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | I²C, SPI, UART/USART | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA48V10MI Atmel | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | - | 7.32 Ohms | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | -- | - | - | - | - | - | ||
![]() ATTINY1320SI Atmel | 475 | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | - | 2 | - | ±20ppm/°C | - | - | 140 Ohms | - | Wirewound | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | -- | - | - | - | - | - | ||
![]() ATMEGA64C1-ESAZ Atmel | In Stock | - | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | - | - | - | ATMEGA64 | - | - | - | - | - | - | - | - | - | - | - | A/D 11x10b; D/A 1x10b | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | - | 147 Ohms | - | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | Internal | - | - | - | 16MHz | 4K x 8 | - | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 64KB (32K x 16) | CANbus, LINbus, SPI, UART/USART | - | - | - | 2K x 8 | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | - | - | - | - | ||
![]() ATMEGA816AI Atmel | 4900 | - | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | - | - | - | ATMEGA8 | - | - | - | - | - | - | - | - | - | - | - | A/D 8x10b | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | 23 | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | - | 2 | - | ±50ppm/°C | - | - | 56.2 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Internal | - | - | - | 16MHz | 1K x 8 | - | - | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (4K x 16) | I²C, SPI, UART/USART | - | - | - | 512 x 8 | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | - | - | ||
![]() ATTINY13-20SQ Atmel | 5288 |
| - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | 8-SOIC | - | - | - | - | - | -- | - | ATTINY13 | - | - | - | - | - | - | - | - | - | - | - | A/D 4x10b | - | - | - | - | - | -- | 5000 Hrs @ 105°C | - | - | - | - | Atmel | - | - | 6 | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 40V | - | - | - | -40°C ~ 105°C | Bulk | 058 PLL-SI | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | General Purpose | - | - | 6800µF | - | - | - | - | - | - | - | - | - | - | - | 42 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | - | Internal | Polar | 29 mOhms | - | 20MHz | 64 x 8 | 3.94A @ 100Hz | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 1KB (512 x 16) | - | - | - | - | 64 x 8 | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | - | -- | ||
![]() ATMEGA165PA-AN Atmel | In Stock | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | 64-TQFP (14x14) | - | - | - | - | - | -- | - | ATMEGA165 | - | - | - | - | - | - | - | - | - | - | - | A/D 8x10b | - | - | - | - | - | -- | 5000 Hrs @ 105°C | - | - | - | - | Atmel | - | - | 54 | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 400V | - | - | - | -40°C ~ 105°C | Bulk | 104 PHL-ST | 2.992 Dia (76.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | General Purpose | - | - | 3300µF | - | - | - | - | - | - | - | - | - | - | - | 38 mOhm @ 100Hz | - | 1.252 (31.80mm) | - | - | Internal | Polar | 23 mOhms | - | 16MHz | 1K x 8 | 11.3A @ 100Hz | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | SPI, UART/USART, USI | - | - | - | 512 x 8 | - | - | - | - | - | - | - | 4.398 (111.70mm) | - | - | - | - | -- |