- Number of I/Os
- Package / Case
- Program Memory Size
- Program Memory Type
- Series
- Mfr
- Package
- Product Status
- RAM Size
- Oscillator Type
- Peripherals
- Operating Temperature
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Base Product Number | Data Converters | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of I/Os | Outside Length | Package | Product Status | RoHS | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Frequency | Number of Outputs | Efficiency | Output Voltage | Max Output Current | Operating Supply Voltage | Failure Rate | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Output Current | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Voltage - Output 2 | Access Time | Min Input Voltage | Data Bus Width | Max Input Voltage | Number of Timers/Counters | Current - Output 1 | Nominal Input Voltage | Core Architecture | EEPROM Size | Max Frequency | Max Output Power | Number of Programmable I/O | Isolation | Nominal Output Voltage | Isolation Voltage | Number of Bands | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT91SAM7X128AU Atmel | 403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA16216MU Atmel | 55 | - | - | - | Surface Mount | 44-VFQFN Exposed Pad | - | 44-VQFN (7x7) | - | - | - | ATMEGA162 | - | - | - | - | Atmel | 35 | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 1K x 8 | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | EBI/EMI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAM4N8BAAU Atmel | 750 | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | P3BFD3090GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA1616AI Atmel | 1 | - | - | Surface Mount | - | - | 44 | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB60-BCX-C-Q | FLASH | - | 32 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 16 MHz | - | - | - | - | - | - | I2C, SPI, UART, USART | 5.5 V | 4.5 V | 16 kB | Internal | - | 1 kB | - | - | - | Brown-out Detect/Reset, POR, PWM, WDT | - | - | - | - | - | - | 16 µs | - | 8 b | - | 3 | - | - | AVR | - | 16 MHz | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ATSAMD21G17A-AU Atmel | 5000 | - | - | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | - | - | - | ATSAMD21 | A/D 14x12b; D/A 1x10b | Brady | M-96-427 | - | Atmel | 38 | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | SAM D21G, Functional Safety (FuSa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 16K x 8 | - | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | I²C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA329P-20ANR Atmel | In Stock | - | - | - | Surface Mount | 64-TQFP | - | 64-TQFP (14x14) | - | - | - | ATMEGA329 | A/D 8x10b | Thomas & Betts | SCG-0501 | - | Atmel | 54 | - | Bulk | Active | - | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 2K x 8 | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 32KB (16K x 16) | SPI, UART/USART, USI | - | - | - | - | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAMD21J18A-CU Atmel | In Stock | - | - | - | Surface Mount | 64-UFBGA | - | 64-UFBGA (5x5) | - | - | - | ATSAMD21 | A/D 20x12b; D/A 1x10b | Cutler Hammer, Div of Eaton Corp | PDG3XPXR3H400D4D | - | Atmel | 52 | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | SAM D21J, Functional Safety (FuSa) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 48MHz | 32K x 8 | - | 1.62V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 256KB (256K x 8) | I²C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY2313V-10PU Atmel | 268 |
| - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | - | ATTINY2313 | - | Miscellaneous | - | - | Atmel | 18 | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 128 x 8 | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 2KB (1K x 16) | SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 128 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT32UC3B064-Z2UR Atmel | In Stock | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64-QFN (9x9) | - | - | - | AT32UC3 | A/D 8x10b | Cutler Hammer, Div of Eaton Co | C0100E3D | - | Atmel | 44 | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | AVR®32 UC3 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 60MHz | 16K x 8 | - | 1.65V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 64KB (64K x 8) | I²C, IrDA, SPI, SSC, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT87C54X2-3CSUM Atmel | 2873 |
| - | Push Pin | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIL | Aluminium | Fins, Square | ASIC | AT87C54X2 | - | - | - | - | Atmel | 32 | - | Tube | Obsolete | Compliant | - | -40°C ~ 85°C (TA) | - | 87C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40/20MHz | 256 x 8 | - | 4.5V ~ 5.5V | 80C51 | POR, WDT | OTP | 8-Bit | 16KB (16K x 8) | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70.0024 mm | 70.0024 mm | - | - | ||
![]() ATTINY13V-10PQ Atmel | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 5 | 8-PDIP | - | - | - | ATTINY13 | A/D 4x10b | - | - | - | Atmel | 6 | - | Bulk | Active | Compliant | 5 V | -40°C ~ 85°C (TA) | - | AVR® ATtiny | - | - | - | - | - | - | 71 °C | -40 °C | - | - | 15 W | 15 W | 50.8 mm | - | 2 | 84 % | 5 V | 1.5 A | 75 V | - | - | - | - | - | Internal | 10MHz | 64 x 8 | 1.5 A | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 1KB (512 x 16) | - | 15 W | -5 V | - | 18 V | - | 75 V | - | 1.5 A | 36 V | - | 64 x 8 | - | 15 W | - | Isolated | -5 V | 1.5 kV | - | 1.5 A | 75 V | 18 V | - | 11.176 mm | - | 50.8 mm | 25.4 mm | Unknown | - | ||
![]() ATMEGA6416AU Atmel | 100 | - | - | - | Surface Mount | 64-TQFP | - | 64-TQFP (14x14) | - | - | - | ATMEGA64 | A/D 8x10b | Continental Belt | 16/3VX670 | - | Atmel | 53 | 67 Inches | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 4K x 8 | - | 4.5V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (32K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() AT90USB162-16AUR Atmel | In Stock | - | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | - | - | AT90USB162 | - | - | - | - | Atmel | 22 | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | AVR® 90USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 512 x 8 | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | EBI/EMI, PS/2, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT91SAM7L64-CU Atmel | 5454 |
| - | - | Surface Mount | 144-LFBGA | - | 144-BGA (13x13) | - | - | - | AT91SAM7L64 | A/D 4x10b | - | - | - | Atmel | 80 | - | Tray | Obsolete | - | - | -40°C ~ 85°C (TA) | - | SAM7L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 36MHz | 6K x 8 | - | 1.55V ~ 1.8V | ARM7® | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 16/32-Bit | 64KB (64K x 8) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMEGA48PA-PN Atmel | 20000 |
| - | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28-PDIP | - | - | - | ATMEGA48 | A/D 6x10b | Cutler Hammer, Div of Eaton Co | XTAE012B10E006 | - | Atmel | 23 | - | Bulk | Active | - | - | -40°C ~ 105°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 512 x 8 | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATTINY167-15SZ Atmel | In Stock | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | ATTINY167 | A/D 11x10b | - | - | - | Atmel | 16 | - | Bulk | Obsolete | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, AVR® ATtiny | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 16MHz | 512 x 8 | - | 2.7V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 16KB (8K x 16) | I²C, LINbus, SPI, UART/USART, USI | - | - | - | - | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT80C51RA2-SLRUM Atmel | 6025 |
| - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | - | - | - | AT80C51RA2 | - | - | - | - | Atmel | 32 | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | 80C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 40/20MHz | 512 x 8 | - | 4.5V ~ 5.5V | 80C51 | POR, PWM, WDT | ROMless | 8-Bit | - | UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAM4N8CA-CU Atmel | 210 | - | - | - | Surface Mount | 100-TFBGA | - | 100-TFBGA (9x9) | - | - | - | ATSAM4N | A/D 17x10b; D/A 1x10b | - | - | - | Atmel | 79 | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | SAM4N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 100MHz | 64K x 8 | - | 1.62V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | I²C, IrDA, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATXMEGA32A4U-ANR Atmel | In Stock | - | - | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | - | - | - | ATXMEGA32 | A/D 12x12b; D/A 2x12b | - | - | - | Atmel | 34 | - | Bulk | Active | - | - | 0°C ~ 105°C (TA) | - | AVR® XMEGA® A4U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 4K x 8 | - | 1.6V ~ 3.6V | AVR | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 8/16-Bit | 32KB (16K x 16) | I²C, IrDA, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT32UC3C1512C-AUT Atmel | 5 | - | - | - | Surface Mount | Axial | - | Axial | - | - | - | AT32UC3 | A/D 16x12b; D/A 4x12b | - | - | - | Atmel | 81 | - | Bulk | Active | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±1% | Active | 2 | ±50ppm/°C | 42.2 Ohms | - | - | Metal Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Internal | 66MHz | 64K x 8 | - | 3V ~ 5.5V | AVR | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | CANbus, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | - | - |