- Supply Voltage-Max
- Supply Voltage-Min
- Supply Current-Max
- Factory Pack QuantityFactory Pack Quantity
- Interface Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Package / Case
- Type
- RoHS
- Mfr
Attribute column
Manufacturer
Atmel Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Seated Height-Max | Boundary Scan | Low Power Mode | Number of Serial I/Os | Data Transfer Rate-Max | Data Encoding/Decoding Method | Controller Series | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT97SC3204-X2A1A-10 Atmel | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | - | Atmel | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C | CryptoController™ | - | - | - | Trusted Platform Module (TPM) | - | 3.3V | - | - | - | - | - | - | - | - | LPC | - | - | AVR | EEPROM | - | - | - | - | - | - | - | - | - | - | ||
![]() AT697F-2H-E Atmel Corporation | In Stock | - | - | - | - | YES | - | 349 | - | ATMEL CORP | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | CGA | - | - | 1.95 V | 1.65 V | 1.8 V | - | - | - | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 1.27 mm | unknown | 349 | S-PBGA-B349 | Not Qualified | MILITARY | - | - | MICROPROCESSOR CIRCUIT | - | - | - | 5.9 mm | - | - | - | - | - | - | 25 mm | 25 mm | ||
![]() TSS463-AA Atmel Corporation | In Stock | - | Datasheet | - | - | YES | - | 16 | 16 MHz | ATMEL CORP | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | No | TIN LEAD | - | 8542.31.00.01 | - | DUAL | GULL WING | 1.27 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | - | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 9 mA | 2.65 mm | NO | YES | 1 | 0.125 MBps | NRZ; BIPH-LEVEL(MANCHESTER) | - | 10.3 mm | 7.5 mm |