- RoHS Status
- uPs/uCs/Peripheral ICs Type
- Pin Count
- Terminal Position
- Lead Free
- Qualification Status
- Frequency
- Length
- Terminal Form
- Bit Size
- Mount
- Terminal Pitch
Attribute column
Manufacturer
Atmel Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Max Supply Voltage | Min Supply Voltage | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Access Time | Data Bus Width | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS68040VR33A Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 179 | - | - | - | 179 | 3A991.A.2 | - | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 33MHz | - | 179 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | MICROPROCESSOR | - | 32 | - | - | 32 | - | YES | NO | 32 | FLOATING POINT | YES | 3.275mm | 47.244mm | 47.244mm | Non-RoHS Compliant | Contains Lead | ||
![]() TS68020VR1-25 Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68882VR20 Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 68 | 85°C | -40°C | e0 | 68 | - | Tin/Lead (Sn/Pb) | - | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 20MHz | - | 68 | - | Not Qualified | - | 5V | INDUSTRIAL | 5V | - | - | - | - | MATH PROCESSOR, COPROCESSOR | 136mA | - | - | - | 5 | - | NO | - | 32 | - | - | 4.184mm | 26.92mm | 26.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() AT91SAM9CN12-CFUR Atmel (Microchip Technology) | In Stock | - | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V | - | - | - | - | - | - | 32kB | - | - | - | - | 32b | - | ARM | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TS68020MR20 Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 114 | 125°C | -55°C | e0 | 114 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 20MHz | - | 114 | - | Not Qualified | - | 5V | MILITARY | 5V | - | - | - | - | MICROPROCESSOR | 333mA | 32 | - | - | 32 | - | NO | NO | 32 | FIXED POINT | YES | 4.75mm | 34.544mm | 34.544mm | Non-RoHS Compliant | Contains Lead | ||
![]() AT75C220-C256 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 40 μs | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68882VF25 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 68 | 85°C | -40°C | e0 | 68 | - | Tin/Lead (Sn/Pb) | - | - | - | QUAD | GULL WING | - | 5V | 1.27mm | 25MHz | - | 68 | - | Not Qualified | - | 5V | INDUSTRIAL | 5V | - | - | - | - | MATH PROCESSOR, COPROCESSOR | 136mA | - | - | - | - | - | - | - | - | - | - | 3.43mm | 24.13mm | 24.13mm | Non-RoHS Compliant | Contains Lead | ||
![]() TSPC603RVGS8LC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 255 | - | - | e0 | 255 | 3A001.A.3 | Tin/Lead (Sn/Pb) | 110°C | -40°C | 8542.31.00.01 | BOTTOM | UNSPECIFIED | NOT SPECIFIED | 2.5V | 1.27mm | 200MHz | NOT SPECIFIED | 255 | - | Not Qualified | 2.5V | 2.53.3V | - | 2.5V | 2.625V | 2.375V | - | - | MICROPROCESSOR, RISC | - | 32 | - | - | 32 | PowerPC | YES | YES | 64 | FLOATING POINT | YES | 3.84mm | 21mm | 21mm | Non-RoHS Compliant | Contains Lead | ||
![]() TS68020MF25 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 132 | 125°C | -55°C | e0 | 132 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.635mm | 25MHz | - | 132 | - | Not Qualified | - | 5V | MILITARY | 5V | - | - | - | - | MICROPROCESSOR | 333mA | 32 | - | - | 32 | - | NO | NO | 32 | FIXED POINT | YES | - | 24.13mm | 24.13mm | Non-RoHS Compliant | Contains Lead | ||
![]() TS68040MF25A Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 196 | 125°C | -55°C | - | 196 | 3A001.A.2.C | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.635mm | 25MHz | - | 196 | - | Not Qualified | - | 5V | MILITARY | 5V | - | - | - | - | MICROPROCESSOR | - | 32 | - | - | 32 | - | YES | NO | 32 | FLOATING POINT | YES | - | 33.91mm | 33.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() TS68332VA20A Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PCX7447AVGH1000NB Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | - | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | PowerPC | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68040VF25A Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 196 | - | - | - | 196 | - | - | - | - | - | QUAD | GULL WING | - | 5V | 0.635mm | 25MHz | - | 196 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | MICROPROCESSOR | - | 32 | - | - | 32 | - | YES | NO | 32 | FLOATING POINT | YES | - | 33.91mm | 33.91mm | Non-RoHS Compliant | Contains Lead | ||
![]() TSPC603RVGU10LC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | - | - | - | e0 | 255 | 3A001.A.3 | Tin/Lead (Sn/Pb) | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 2.5V | 1.27mm | 233MHz | - | 255 | S-CBGA-B255 | Not Qualified | - | 2.53.3V | - | 2.5V | - | - | - | - | MICROPROCESSOR, RISC | - | 32 | - | - | 32 | PowerPC | YES | YES | 64 | FLOATING POINT | YES | 3mm | 21mm | 21mm | Non-RoHS Compliant | Contains Lead | ||
![]() TS68040VR25A Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 179 | - | - | - | 179 | - | - | - | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 25MHz | - | 179 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | MICROPROCESSOR | - | 32 | - | - | 32 | - | YES | NO | 32 | FLOATING POINT | YES | 3.275mm | 47.244mm | 47.244mm | Non-RoHS Compliant | Contains Lead | ||
![]() TS68882VR25 Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 68 | 85°C | -40°C | e0 | 68 | - | Tin/Lead (Sn/Pb) | - | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 25MHz | - | 68 | - | Not Qualified | - | 5V | INDUSTRIAL | 5V | - | - | - | - | MATH PROCESSOR, COPROCESSOR | 136mA | - | - | - | 5 | - | NO | - | 32 | - | - | 4.184mm | 26.92mm | 26.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() TS68020VR16 Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 114 | 85°C | -40°C | e0 | 114 | - | Tin/Lead (Sn/Pb) | - | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 16.67MHz | - | 114 | - | Not Qualified | - | 5V | INDUSTRIAL | 5V | - | - | - | - | MICROPROCESSOR | 333mA | 32 | - | - | 32 | - | NO | NO | 32 | FIXED POINT | YES | 4.75mm | 34.544mm | 34.544mm | Non-RoHS Compliant | Contains Lead | ||
![]() TS68C000VR12A Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 68 | 85°C | -40°C | - | 68 | - | - | - | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 12MHz | - | 68 | - | Not Qualified | - | - | INDUSTRIAL | 5V | - | - | 12.5 MHz | - | MICROPROCESSOR | - | 32 | - | - | 24 | - | NO | NO | 16 | FIXED POINT | NO | 4.184mm | 26.92mm | 26.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() TSPC603RVGH10LC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | - | - | - | - | 255 | 3A001.A.3 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 2.5V | 1.27mm | 233MHz | - | 255 | S-CBGA-B255 | Not Qualified | - | - | - | 2.5V | - | - | - | - | MICROPROCESSOR, RISC | - | 32 | - | - | 32 | PowerPC | YES | YES | 64 | FLOATING POINT | YES | 3.08mm | 21mm | 21mm | Non-RoHS Compliant | Contains Lead | ||
![]() PCX8240VTPU200E Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 352 | - | - | - | 352 | 3A001.A.3 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 2.5V | 1.27mm | 200MHz | - | 352 | - | Not Qualified | - | - | - | 2.5V | - | - | - | - | MICROPROCESSOR | - | 32 | - | - | 32 | - | YES | YES | 32 | FLOATING POINT | YES | 1.65mm | 35mm | 35mm | Non-RoHS Compliant | Contains Lead |