- RoHS Status
- uPs/uCs/Peripheral ICs Type
- Pin Count
- Terminal Position
- Lead Free
- Qualification Status
- Frequency
- Length
- Terminal Form
- Bit Size
- Mount
- Terminal Pitch
Attribute column
Manufacturer
Atmel Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Pin Count | Qualification Status | Power Supplies | Temperature Grade | Voltage | Interface | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Address Bus Width | Evaluation Kit | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS68020VF1-20 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 132 | 85°C | -40°C | e0 | 132 | - | Tin/Lead (Sn/Pb) | - | QUAD | GULL WING | 5V | 0.635mm | 20MHz | - | Not Qualified | 5V | INDUSTRIAL | 5V | - | - | MICROPROCESSOR, RISC | 333mA | 32 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68020VR20 Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 114 | 85°C | -40°C | e0 | 114 | - | Tin/Lead (Sn/Pb) | - | PERPENDICULAR | PIN/PEG | 5V | 2.54mm | 20MHz | 114 | Not Qualified | 5V | INDUSTRIAL | 5V | - | - | MICROPROCESSOR | 333mA | 32 | 32 | - | NO | NO | 32 | FIXED POINT | YES | 4.75mm | 34.544mm | 34.544mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATAVRDB101 Atmel (Microchip Technology) | In Stock | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, UART | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TS68020VR1-16 Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 114 | - | - | - | - | - | - | - | - | - | - | - | 16.67MHz | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68882VR1-20 Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | 68 | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68020VF25 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 132 | 85°C | -40°C | e0 | 132 | - | Tin/Lead (Sn/Pb) | - | QUAD | GULL WING | 5V | 0.635mm | 25MHz | 132 | Not Qualified | 5V | INDUSTRIAL | 5V | - | - | MICROPROCESSOR | 333mA | 32 | 32 | - | NO | NO | 32 | FIXED POINT | YES | - | 24.13mm | 24.13mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68EN360VA33L Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 240 | 85°C | -40°C | e0 | 240 | 3A991.A.2 | Tin/Lead (Sn/Pb) | 8542.31.00.01 | QUAD | GULL WING | 5V | 0.5mm | 33MHz | 240 | Not Qualified | 5V | INDUSTRIAL | 5V | - | - | MICROPROCESSOR, RISC | - | 32 | 32 | - | YES | YES | 32 | FIXED POINT | NO | 4.15mm | 31.305mm | 31.305mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68C000VC12A Atmel (Microchip Technology) | In Stock | - | - | Through Hole | CDIP | - | 85°C | -40°C | - | 64 | - | - | - | DUAL | - | 5V | 2.54mm | 12MHz | 64 | Not Qualified | - | INDUSTRIAL | 5V | - | 12.5 MHz | MICROPROCESSOR | - | 32 | 24 | - | NO | NO | 16 | FIXED POINT | NO | 4.83mm | 81.28mm | 22.86mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68882VF16 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 68 | 85°C | -40°C | e0 | 68 | - | Tin/Lead (Sn/Pb) | - | QUAD | GULL WING | 5V | 1.27mm | 16.67MHz | 68 | Not Qualified | 5V | INDUSTRIAL | 5V | - | - | MATH PROCESSOR, COPROCESSOR | 136mA | - | - | - | - | - | - | - | - | 3.43mm | 24.13mm | 24.13mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS68332VR1-16A Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | 132 | - | - | - | - | - | - | - | - | - | - | - | 16.78MHz | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |