- Data RAM Size
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Program Memory Size
- Maximum Clock Frequency
- Mounting Styles
- L1 Cache Data Memory
- L1 Cache Instruction Memory
- Number of Cores
- Number of Logic Elements
- Package / Case
- Moisture Sensitive
Attribute column
Manufacturer
Atmel Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Data RAM Size | Data RAM Type | Distributed RAM | Factory Pack QuantityFactory Pack Quantity | Interface Type | L1 Cache Data Memory | L1 Cache Instruction Memory | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | RoHS | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Sensitivity | Number of ADC Channels | Number of Timers | Number of Cores | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2S060-FGG484 Atmel (Microchip Technology) | In Stock | - | - | - | 64 kB | - | - | 60 | - | - | - | 166 MHz | - | - | - | Yes | - | - | 4710 LAB | 56520 LE | Details | This product may require additional documentation to export from the United States. | - | - | - | - | SmartFusion2 | - | Tray | SmartFusion2 | - | - | - | - | 256 kB | - | - | - | - | - | 1 Core | - | - | - | ||
![]() M2S060TS-1FG484M Atmel (Microchip Technology) | In Stock | - | - | BGA-484 | 64 kB | - | 1314 kbit | 60 | - | - | - | 166 MHz | - | + 125 C | - 55 C | Yes | SMD/SMT | 267 I/O | 4710 LAB | 56520 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | SmartFusion2 | 0.326090 oz | Tray | SmartFusion2 | - | - | 1.2 V | - | 256 kB | - | - | - | - | - | 1 Core | - | - | - | ||
![]() M2S090TS-1FG676I Atmel (Microchip Technology) | In Stock | - | - | BGA-676 | 64 kB | - | - | 40 | - | - | - | 166 MHz | - | - | - | Yes | SMD/SMT | - | 7193 LAB | 86316 LE | N | - | - | - | - | - | - | 1.071118 oz | Tray | SmartFusion2 | - | - | - | - | 512 kB | - | - | - | - | - | 1 Core | - | - | - | ||
![]() M2S025TS-1VFG400I Atmel (Microchip Technology) | In Stock | - | - | VFPBGA-400 | 64 kB | - | - | 90 | - | - | - | 166 MHz | - | - | - | Yes | SMD/SMT | - | 2308 LAB | 27696 LE | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | SmartFusion2 | - | - | - | - | 256 kB | - | - | - | - | - | 1 Core | - | - | - | ||
![]() M2S025-VFG256I Atmel (Microchip Technology) | In Stock | - | - | - | 64 kB | - | - | 119 | - | - | - | 166 MHz | - | + 100 C | - 40 C | Yes | SMD/SMT | 138 I/O | 2308 LAB | 27696 LE | Details | - | - | - | - | - | - | 0.241494 oz | Tray | SmartFusion2 | - | - | 1.2 V | - | 256 kB | - | - | - | - | - | 1 Core | - | - | - | ||
![]() ATWINC1500B-MU-Y042 Atmel (Microchip Technology) | In Stock | - | - | QFN-40 | 64 kB, 128 kB | RAM | - | 490 | I2C, SPI, UART | - | - | 48 MHz | 72.2 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 61 mA | 268 mA | 4.2 V | 2.7 V | - | - | Tray | - | Wi-Fi | 2.4 GHz | - | Flash | 4 MB | 18.5 dBm | 32 bit | - 74 dBm | - | - | - | 0.85 mm | 5 mm | 5 mm | ||
![]() PIC32MZ1025W104132-I/NX Atmel (Microchip Technology) | In Stock | - | - | DQFN-132 | 256 kB | SRAM | - | 168 | CAN, I2C, SPI, UART | - | - | 80 MHz | 54 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 64 I/O | - | - | - | - | 88 mA | 287 mA | 3.63 V | 2.97 V | - | - | Tray | - | Wi-Fi | 2.4 GHz | - | Flash | 1 MB | 21.5 dBm | 32 bit | - 76 dBm | 20 Channel | - | - | - | - | - | ||
![]() MPFS460T-1FCG1152I Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | - 40 C | - | SMD/SMT | 468 I/O | - | 461000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPFS250T-FCG1152E Atmel (Microchip Technology) | In Stock | - | - | FCG-1152 | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | Yes | SMD/SMT | 372 I/O | - | 254000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | 1 V | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPFS250T-FCVG484E Atmel (Microchip Technology) | In Stock | - | - | FCVG-484 | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | - | SMD/SMT | 372 I/O | - | 254000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | 1 V | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPFS250T-FCVG784E Atmel (Microchip Technology) | In Stock | - | - | FCVG-784 | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | - | SMD/SMT | 372 I/O | - | 254000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | 1 V | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPFS250T-FCSG536E Atmel (Microchip Technology) | In Stock | - | - | FCSG-536 | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | - | SMD/SMT | 372 I/O | - | 254000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | 1 V | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPL485A-I/AJA Atmel (Microchip Technology) | In Stock | - | - | TFBGA-121 | 160 kB | SRAM | - | 240 | SPI, USART, USB | - | - | 32.768 kHz | - | + 85 C | - 40 C | Yes | SMD/SMT | 48 I/O | - | - | - | - | - | - | - | - | - | - | Tray | - | Narrow Band | 500 kHz | - | Flash | 8 kB, 512 kB | - | - | - | - | 2 x 16 bit | - | - | - | - | ||
![]() IS2083BM-232-TRAY Atmel (Microchip Technology) | In Stock | - | - | BGA-82 | 96 kB | SRAM | - | 490 | I2C, UART, USB | - | - | - | 2 Mbps | + 85 C | - 40 C | Yes | SMD/SMT | 19 I/O | - | - | - | - | 49 mA | 59 mA | 1.26 V | 1.14 V | - | - | Tray | - | Bluetooth | 2.4 GHz | - | Flash | 2 MB | 11 dBm | 8 bit | - 90 dBm | 2 Channel | - | - | 0.9 mm | 5.5 mm | 5.5 mm | ||
![]() MPFS250T-1FCG1152E Atmel (Microchip Technology) | In Stock | - | - | BGA-1152 | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | Yes | SMD/SMT | 372 I/O | - | 254000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | 1 V | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPFS250T-FCG1152I Atmel (Microchip Technology) | In Stock | - | - | FCG-1152 | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | Yes | SMD/SMT | 372 I/O | - | 254000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | 1 V | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPFS460T-FCG1152E Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | - | SMD/SMT | 468 I/O | - | 461000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPFS250T-1FCVG484E Atmel (Microchip Technology) | In Stock | - | - | FCVG-484 | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | - | SMD/SMT | 372 I/O | - | 254000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | 1 V | - | - | - | - | - | - | - | 5 Core | - | - | - | ||
![]() MPFS250T-1FCSG536E Atmel (Microchip Technology) | In Stock | - | - | FCSG-536 | - | - | - | 1 | - | 4 x 32 kB | 16 kB, 4 x 32 kB | 667 MHz, 667 MHz | - | + 100 C | 0 C | - | SMD/SMT | 372 I/O | - | 254000 LE | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | Tray | - | - | - | 1 V | - | - | - | - | - | - | - | 5 Core | - | - | - |