- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Product
- Maximum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Interface Type
- RoHS
- Standard
- Data Rate
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
Atmel Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Embedded Options | Factory Pack QuantityFactory Pack Quantity | FSB Parity | Integrated Graphics | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | RoHS | Supply Voltage-Max | Supply Voltage-Min | USB Revision | Packaging | Type | Operating Supply Voltage | Operating Supply Current | Number of Ports | Speed | Supply Current-Max | Data Rate | Data Bus Width | Number of Timers/Counters | Resolution | Duplex | Number of Transceivers | Product | Standard | Port Type | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSZ8895MLXI-TR Atmel (Microchip Technology) | In Stock | - | - | LQFP-128 | KSZ8895FQX-EVAL | - | 1000 | - | - | 7-Wire, I2C, MDI, MDI-X, MII, MIIM, RMII, SMI, SPI | + 85 C | - 40 C | - | SMD/SMT | - | - | 3.46 V | 1.8 V | - | Cut Tape | - | 3.3 V | - | - | - | - | 10 Mb/s, 100 Mb/s | - | - | - | Full Duplex, Half Duplex | 5 Transceiver | Ethernet Switches | 10BASE-T, 100BASE-TX | - | - | - | - | ||
![]() AT43301-AC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT43301-AU Atmel | 174 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT43USB326-AU Atmel | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT43312A-SC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT83C26-RKTUL Atmel | 2805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8841-PMQLI-TR Atmel (Microchip Technology) | In Stock | - | - | PQFP-128 | - | - | 350 | - | - | MDI, MDI-X, PCI | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 3.5 V | 3.1 V | - | Cut Tape | - | 3.3 V | - | - | - | 100 mA | 10 Mb/s, 100 Mb/s | - | - | - | Full Duplex, Half Duplex | 1 Transceiver | Ethernet Controllers | 10BASE-T, 100BASE-TX | - | - | - | - | ||
![]() LAN9255/ZMX019 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 90 | - | - | MDI-X, QSPI, RMII, SPI, USB 2.0 | + 70 C | - | - | SMD/SMT | - | Details | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() USB7206C/KDX Atmel (Microchip Technology) | In Stock | - | - | VQFN-100 | - | - | 168 | - | - | GPIO, I2C, I2S, SPI, USB | + 70 C | 0 C | Yes | SMD/SMT | - | - | 1.21 V, 3.6 V | 1.09 V, 3 V | - | Tray | Hub Controller | 1.15 V, 3.3 V | - | 6 Port | Super-Speed+ (SS+), Super Speed (SS), High Speed (HS), Full Speed (FS), Low Speed (LS) | - | 10 Gb/s, 5 Gb/s, 480 Mb/s, 12 Mb/s, 1.5 Mb/s | - | - | - | - | - | USB Hubs | USB 3.1 Gen 2 | CDP, DCP, Downstream, SDP, Upstream | - | - | - | ||
![]() LAN9254-I/JRX Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 119 | - | - | 8 bit/16 bit, GPIO, MDI, MDI-X, SPI | + 85 C | - | Yes | - | - | Details | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() LAN9255-V/ZMX020 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 90 | - | - | MDI-X, QSPI, RMII, SPI, USB 2.0 | + 105 C | - | - | SMD/SMT | - | - | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() LAN9255-V/ZMX019 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 90 | - | - | MDI-X, QSPI, RMII, SPI, USB 2.0 | + 105 C | - | - | SMD/SMT | - | Details | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() LAN9255-I/ZMX018 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 90 | - | - | MDI-X, QSPI, RMII, SPI, USB 2.0 | + 85 C | - | - | SMD/SMT | - | Details | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() LAN9254-V/JRX Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 119 | - | - | 8 bit/16 bit, GPIO, MDI, MDI-X, SPI | + 105 C | - | Yes | - | - | Details | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() MEC1723N-B0-I/SZ Atmel (Microchip Technology) | In Stock | - | - | WFBGA-144 | - | - | 260 | - | - | SPI | + 85 C | - 40 C | - | SMD/SMT | 123 I/O | Details | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | Tray | Embedded Controller with EEPROM Integration | 1.8 V, 3.3 V | - | 15 Port | - | - | - | 32 bit | - | 10 bit, 12 bit | - | - | Keyboard and Embedded Controllers | - | - | 0.17 mm | 10 mm | 10 mm | ||
![]() USB7016T/KDX Atmel (Microchip Technology) | In Stock | - | - | VQFN-100 | EVB-USB7016 | - | 2500 | - | - | GPIO, I2C, SPI, UART, USB | + 70 C | 0 C | - | SMD/SMT | - | - | 3.6 V | 3 V | - | Cut Tape | USB Controller | 3 V to 3.6 V | - | 6 Port | Super Speed (SS) | - | 5 Gb/s, 480 Mb/s, 12 Mb/s, 1.5 Mb/s | - | - | - | - | - | USB Hubs | USB 3.2 | - | - | - | - | ||
![]() USB7252CT-I/KDX Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | 3.6 V | 3.6 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KSZ8873MLLI-TR Atmel (Microchip Technology) | In Stock | - | - | LQFP-64 | - | - | 1000 | - | - | I2C, MDI-X, MII, MIIM, RMII, SMI, SPI | + 85 C | - 40 C | Yes | SMD/SMT | - | Details | 3.465 V | 1.66 V | - | Cut Tape | - | 3.3 V | - | - | - | 115 mA | 10 Mb/s, 100 Mb/s | - | - | - | Full Duplex, Half Duplex | 3 Transceiver | Ethernet Switches | 10BASE-T, 100BASE-TX | - | - | - | - | ||
![]() USB7216CT-I/KDX Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | Yes | - | - | - | 3.6 V | 3.6 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEC1210I-CN-02NC-TR Atmel (Microchip Technology) | In Stock | - | - | QFN-24 | - | Embedded | 5000 | Parity | Without Graphics | SPI, UART, USB | + 85 C | - 40 C | - | SMD/SMT | 7 I/O | - | 5.5 V | 3.6 V | Revision 2.0 | Cut Tape | Dual Smart Card Bridge | - | 55 mA | - | - | - | - | - | 3 Timer | - | - | - | USB and UART Interface ICs | - | - | - | - | - |