- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Product
- Maximum Operating Temperature
- Operating Supply Voltage
- Mounting Styles
- Interface Type
- RoHS
- Standard
- Data Rate
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
Atmel Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Embedded Options | Factory Pack QuantityFactory Pack Quantity | FSB Parity | Integrated Graphics | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Pd - Power Dissipation | Protocols Supported | RoHS | Supply Voltage-Max | Supply Voltage-Min | USB Revision | Watchdog Timers | Packaging | Type | Operating Supply Voltage | Operating Supply Current | Number of Ports | Speed | Supply Current-Max | Data Rate | Data Bus Width | Number of Timers/Counters | Resolution | Duplex | Number of Transceivers | Product | Standard | Port Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KSZ8873MLLI-TR Atmel (Microchip Technology) | In Stock | - | - | LQFP-64 | - | - | 1000 | - | - | I2C, MDI-X, MII, MIIM, RMII, SMI, SPI | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | 3.465 V | 1.66 V | - | - | Cut Tape | - | 3.3 V | - | - | - | 115 mA | 10 Mb/s, 100 Mb/s | - | - | - | Full Duplex, Half Duplex | 3 Transceiver | Ethernet Switches | 10BASE-T, 100BASE-TX | - | - | - | - | ||
![]() SEC1210I-CN-02NC-TR Atmel (Microchip Technology) | In Stock | - | - | QFN-24 | - | Embedded | 5000 | Parity | Without Graphics | SPI, UART, USB | + 85 C | - 40 C | - | SMD/SMT | 7 I/O | - | - | - | 5.5 V | 3.6 V | Revision 2.0 | - | Cut Tape | Dual Smart Card Bridge | - | 55 mA | - | - | - | - | - | 3 Timer | - | - | - | USB and UART Interface ICs | - | - | - | - | - | ||
![]() KSZ8563RNXV Atmel (Microchip Technology) | In Stock | - | - | VQFN-64 | EVB-KSZ8563 | - | 260 | - | - | I2C, MII, MIIM, RGMII, RMII, SPI | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | 3.465 V | 1.71 V | - | - | Tray | - | 3.3 V | - | - | - | 35 mA, 60 mA, 125 mA | 10 Mb/s, 100 Mb/s | - | - | - | Full Duplex, Half Duplex | 2 Transceiver | Ethernet Switches | 10BASE-T, 100BASE-TX | - | - | - | - | ||
![]() LAN9254-I/JRX Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 119 | - | - | 8 bit/16 bit, GPIO, MDI, MDI-X, SPI | + 85 C | - | Yes | - | - | - | - | Details | - | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() VSC7558TSN-V/5CC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 40 | - | - | - | - | - | Yes | - | - | - | - | Details | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet Switches | - | - | - | - | - | ||
![]() KSZ8563RNXV-TR Atmel (Microchip Technology) | In Stock | - | - | VQFN-64 | EVB-KSZ8563 | - | 1000 | - | - | I2C, MII, MIIM, RGMII, RMII, SPI | + 105 C | - 40 C | - | SMD/SMT | - | - | - | - | 3.465 V | 1.71 V | - | - | Reel | - | 3.3 V | - | - | - | 35 mA, 60 mA, 125 mA | 10 Mb/s, 100 Mb/s | - | - | - | Full Duplex, Half Duplex | 2 Transceiver | Ethernet Switches | 10BASE-T, 100BASE-TX | - | - | - | - | ||
![]() UPD301B-I/KYX Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 490 | - | - | - | + 70 C | 0 C | Yes | SMD/SMT | - | - | - | Details | 5.25 V | 4.75 V | - | - | Tray | Power Delivery | - | 23.84 mA | - | - | - | - | - | - | - | - | - | USB Controllers | USB-C 3.0 | - | - | - | - | ||
![]() USB7216CT/KDX Atmel (Microchip Technology) | In Stock | - | - | VQFN-100 | - | - | 2500 | - | - | GPIO, I2C, I2S, SPI, USB | + 70 C | 0 C | - | SMD/SMT | - | - | - | - | 1.21 V, 3.6 V | 1.09 V, 3 V | - | - | Cut Tape | Hub Controller | 1.15 V, 3.3 V | - | 6 Port | Super-Speed+ (SS+), Super Speed (SS), High Speed (HS), Full Speed (FS), Low Speed (LS) | - | 10 Gb/s, 5 Gb/s, 480 Mb/s, 12 Mb/s, 1.5 Mb/s | - | - | - | - | - | USB Hubs | USB 3.1 Gen 2 | CDP, DCP, Downstream, SDP, Upstream | - | - | - | ||
![]() LAN9255/ZMX019 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 90 | - | - | MDI-X, QSPI, RMII, SPI, USB 2.0 | + 70 C | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() LAN9255-I/ZMX019 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 90 | - | - | MDI-X, QSPI, RMII, SPI, USB 2.0 | + 85 C | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() USB7206CT-I/KDX Atmel (Microchip Technology) | In Stock | - | - | VQFN-100 | - | - | 2500 | - | - | GPIO, I2C, I2S, SPI, USB | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 1.21 V, 3.6 V | 1.09 V, 3 V | - | - | Cut Tape | Hub Controller | 1.15 V, 3.3 V | - | 6 Port | Super-Speed+ (SS+), Super Speed (SS), High Speed (HS), Full Speed (FS), Low Speed (LS) | - | 10 Gb/s, 5 Gb/s, 480 Mb/s, 12 Mb/s, 1.5 Mb/s | - | - | - | - | - | USB Hubs | USB 3.1 Gen 2 | CDP, DCP, Downstream, SDP, Upstream | - | - | - | ||
![]() USB7206C-I/KDX Atmel (Microchip Technology) | In Stock | - | - | VQFN-100 | - | - | 168 | - | - | GPIO, I2C, I2S, SPI, USB | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | 1.21 V, 3.6 V | 1.09 V, 3 V | - | - | Tray | Hub Controller | 1.15 V, 3.3 V | - | 6 Port | Super-Speed+ (SS+), Super Speed (SS), High Speed (HS), Full Speed (FS), Low Speed (LS) | - | 10 Gb/s, 5 Gb/s, 480 Mb/s, 12 Mb/s, 1.5 Mb/s | - | - | - | - | - | USB Hubs | USB 3.1 Gen 2 | CDP, DCP, Downstream, SDP, Upstream | - | - | - | ||
![]() LAN9253-V/R4X Atmel (Microchip Technology) | In Stock | - | - | QFN-64 | - | - | 260 | - | - | 8 bit/16 bit, GPIO, MDI, MDI-X, SPI | + 105 C | - | Yes | SMD/SMT | - | - | - | Details | - | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() LAN8814-V/ZMX Atmel (Microchip Technology) | In Stock | - | - | TQFP-128 | - | - | 90 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | 3.3 V | 1.8 V | - | - | Tray | - | 1.8 V to 3.3 V | - | - | - | - | 10 Mb/s, 100 Mb/s, 1000 Mb/s | - | - | - | Full Duplex, Half Duplex | - | Ethernet Transceivers | Cat 5, Cat 5e, Cat 6 | - | - | - | - | ||
![]() LAN9255/ZMX018 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | 90 | - | - | MDI-X, QSPI, RMII, SPI, USB 2.0 | + 70 C | - | Yes | SMD/SMT | - | - | - | Details | - | - | - | - | Tray | - | 3.3 V | - | - | - | - | 100 Mb/s | - | - | - | - | 2 Transceiver | Ethernet Controllers | 100BASE-TX | - | - | - | - | ||
![]() SEC1210I-CN-02NC Atmel (Microchip Technology) | In Stock | - | - | QFN-24 | - | Embedded | 490 | Parity | Without Graphics | SPI, UART, USB | + 85 C | - 40 C | - | SMD/SMT | 7 I/O | - | - | - | 5.5 V | 3.6 V | Revision 2.0 | - | Tray | Dual Smart Card Bridge | - | 55 mA | - | - | - | - | - | 3 Timer | - | - | - | USB and UART Interface ICs | - | - | - | - | - | ||
![]() USB7052N/KDX Atmel (Microchip Technology) | In Stock | - | - | VQFN-100 | - | - | 168 | - | - | GPIO, I2C, SPI, UART, USB | + 70 C | 0 C | - | SMD/SMT | - | - | - | - | 3.6 V | 3 V | - | - | Tray | Bridge, USB to GPIO | 3 V to 3.6 V | - | 4 Port | Super Speed (SS) | - | 5 Gb/s | - | - | - | - | - | USB Hubs | USB 3.2 | - | - | - | - | ||
![]() USB7206CT/KDX Atmel (Microchip Technology) | In Stock | - | - | VQFN-100 | - | - | 2500 | - | - | GPIO, I2C, I2S, SPI, USB | + 70 C | 0 C | Yes | SMD/SMT | - | - | - | - | 1.21 V, 3.6 V | 1.09 V, 3 V | - | - | Cut Tape | Hub Controller | 1.15 V, 3.3 V | - | 6 Port | Super-Speed+ (SS+), Super Speed (SS), High Speed (HS), Full Speed (FS), Low Speed (LS) | - | 10 Gb/s, 5 Gb/s, 480 Mb/s, 12 Mb/s, 1.5 Mb/s | - | - | - | - | - | USB Hubs | USB 3.1 Gen 2 | CDP, DCP, Downstream, SDP, Upstream | - | - | - | ||
![]() MEC1703Q-C2-TN Atmel (Microchip Technology) | In Stock | - | - | WFBGA-169 | - | Embedded | 176 | No Parity | With Graphics | I2C, SPI | + 70 C | 0 C | - | SMD/SMT | 148 I/O | 69.3 mW | IEEE 802.3, IEEE 1149.1 | - | 3.465 V | 1.71 V | - | Watchdog Timer | Tray | Keyboard and Embedded Controller | 1.8 V, 3.3 V | 13 mA | 5 Port | - | - | - | 32 bit | 2 x 32 bit, 4 x 16 bit | 10 bit | - | - | I/O Controllers | - | - | - | - | - | ||
![]() MEC1723N-B0-I/LJ Atmel (Microchip Technology) | In Stock | - | - | WFBGA-176 | - | - | 168 | - | - | SPI | + 85 C | - 40 C | - | SMD/SMT | 123 I/O | - | - | - | 1.8 V, 3.3 V | 1.8 V, 3.3 V | - | - | Tray | Embedded Controller with EEPROM Integration | 1.8 V, 3.3 V | - | 15 Port | - | - | - | 32 bit | - | 10 bit, 12 bit | - | - | Keyboard and Embedded Controllers | - | - | 0.17 mm | 10 mm | 10 mm |