- Factory Pack QuantityFactory Pack Quantity
- HTS Code
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- JESD-609 Code
- Length
- Moisture Sensitive
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Atmel Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Moisture Sensitive | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Interface IC Type | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAN9360A-I/CQBT-100 Atmel (Microchip Technology) | In Stock | - | - | - | - | 2000 | - | Yes | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATR0808-TCQ Atmel Corporation | In Stock | - | Datasheet | YES | 16 | - | ATMEL CORP | - | 70 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | No | 5.5 V | 4.5 V | 5 V | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.635 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | COMMERCIAL | 1.7 mm | INTERFACE CIRCUIT | 4.9 mm |