- Gain
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Functions
- Number of Pins
- Package / Case
- RoHS Status
- Temperature Grade
- Terminal Pitch
- Terminal Position
Attribute column
Manufacturer
Atmel Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Quiescent Current | Output Power | Current - Input Bias | Supply Type | Seated Height-Max | Bandwidth | Gain Bandwidth Product | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Telecom IC Type | Power - Output | Consumer IC Type | Noise Figure | Harmonic Distortion | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATR4253C-PVPW Atmel | In Stock | - | - | - | - | YES | - | 16 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | ATR4253C-PVPW | 115 °C | -40 °C | UNSPECIFIED | HVQCCN | 3 X 3 MM, VQFN-16 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 5.12 | Yes | 10 V | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | BICMOS | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | S-XQCC-N16 | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | 3 mm | 3 mm | - | - | - | ||
![]() ATR4251-PFQY Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | VQFN | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | EAR99 | - | 105°C | -40°C | 8542.39.00.01 | - | QUAD | - | - | 1 | 0.5mm | - | - | 24 | - | - | - | 11V | INDUSTRIAL | 8V | - | - | - | 17mA | - | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | CONSUMER CIRCUIT | 2.8 dB | - | 1mm | 4mm | 4mm | No | RoHS Compliant | - | ||
![]() U4083B-MFPG3Y Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | SO | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 440mW | - | - | - | e3 | yes | - | 8 | - | MATTE TIN | 70°C | -20°C | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | Not Qualified | 9V | - | COMMERCIAL | - | 1 | 16V | 2V | - | 65μA | 440mW | 65μA | 0.4W | 200nA | Single | - | - | 1.5MHz | 52dB | 80 dB | - | - | 400mW | AUDIO AMPLIFIER | - | 0.5% | 1.4mm | 4.925mm | - | - | RoHS Compliant | Lead Free | ||
![]() U4083B-MFPY Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | SO | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 440mW | - | - | - | e3 | yes | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 70°C | -20°C | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 8 | - | - | 9V | - | COMMERCIAL | - | 1 | 16V | 2V | - | 65μA | - | 65μA | 0.4W | - | Single | - | 19 kHz | 1.5MHz | 52dB | 80 dB | - | - | 400mW | AUDIO AMPLIFIER | - | 0.5% | 1.4mm | 4.925mm | - | No | RoHS Compliant | Lead Free | ||
![]() U4083B-MFPY19 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | SOIC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 440mW | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | 2V | - | 5mA | 440mW | - | - | 200nA | - | - | - | 1.5MHz | 52dB | 46 dB | 250mW | - | 400mW | - | - | - | - | - | - | No | RoHS Compliant | - |