- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Number of Channels
- GBP - Gain Bandwidth Product
- Mounting Styles
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Ib - Input Bias Current
- Operating Supply Current
- SR - Slew Rate
Attribute column
Manufacturer
Atmel Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | Development Kit | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | In - Input Noise Current Density | Ios - Input Offset Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Vcm - Common Mode Voltage | Vos - Input Offset Voltage | Packaging | Type | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Input Type | Amplifier Type | Output Current per Channel | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP6486T-E/OT Atmel (Microchip Technology) | In Stock | - | - | SOT-23-5 | 125 dB | - | 16 nV/sqrt Hz | 3000 | 10 MHz | 200 pA | 0.6 fA/sqrt Hz | 1 pA | + 125 C | - 40 C | SMD/SMT | 100 dB | Details | 20 V/us | 5.5 V | 1.8 V | 0.002 % | 5.8 V | 1.6 mV | MouseReel | - | Rail-to-Rail | - | 1 Channel | 720 uA | Rail-to-Rail | - | 50 mA | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() MCP6479-E/SL Atmel (Microchip Technology) | In Stock | - | - | SOIC-14 | 90 dB | MCP6421 | 17 nV/sqrt Hz | 57 | 1 MHz | 1 pA | 0.6 fA/sqrt Hz | 1 pA | + 125 C | - 40 C | SMD/SMT | 95 dB | - | 3.2 V/us | 5.5 V | 1.8 V | 0.0015 % | Negative Rail - 0.3 V to Positive Rail + 0.3 V | 1.6 mV | Tube | - | Rail-to-Rail | - | 4 Channel | 170 uA | Rail-to-Rail | - | 30 mA | Operational Amplifier | No Shutdown | - | - | - | ||
![]() MCP6007T-E/SN Atmel (Microchip Technology) | In Stock | - | - | SOIC-8 | 90 dB | - | 25 nV/sqrt Hz | 3300 | 1 MHz | 1 pA | 0.6 fA/sqrt Hz | 1 pA | + 125 C | - 40 C | SMD/SMT | 95 dB | - | 1.9 V/us | 5.5 V | 1.8 V | 0.0025 % | Negative Rail - 0.3 V to Positive Rail + 0.3 V | 1.6 mV | Cut Tape | - | Rail-to-Rail | - | 1 Channel | 50 uA | Rail-to-Rail | - | - | Operational Amplifier | No Shutdown | - | - | - | ||
![]() MCP6476UT-E/OT Atmel (Microchip Technology) | In Stock | - | - | SOT-23-5 | 60 dB | - | 17 nV/sqrt Hz | 3000 | 3 MHz | 1 pA | 0.6 fA/sqrt Hz | 1 pA | + 125 C | - 40 C | SMD/SMT | 95 dB | - | 3.2 V/us | 5.5 V | 1.8 V | 0.0015 % | - | 1.6 mV | Cut Tape | - | Rail-to-Rail | - | 1 Channel | 170 uA | Rail-to-Rail | Linear Operational Amplifier | 30 mA | Operational Amplifier | No Shutdown | - | - | - | ||
![]() LT1013DS8/#TRPBF Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP6006T-E/OT Atmel (Microchip Technology) | In Stock | - | - | SOT-23-5 | 60 dB | - | 25 nV/sqrt Hz | 3000 | 1 MHz | 1 pA | 0.6 fA/sqrt Hz | 1 pA | + 125 C | - 45 C | SMD/SMT | 95 dB | - | 1.9 V/us | 5.5 V | 1.8 V | 0.0025 % | - | 1.6 mV | Cut Tape | - | Rail-to-Rail | - | 1 Channel | 70 uA | Rail-to-Rail | Linear Operational Amplifier | 30 mA | Operational Amplifier | No Shutdown | - | - | - | ||
![]() MCP6477-E/SN Atmel (Microchip Technology) | In Stock | - | - | SOIC-8 | 90 dB | MCP6421 | 17 nV/sqrt Hz | 100 | 1 MHz | 1 pA | 0.6 fA/sqrt Hz | 1 pA | + 125 C | - 40 C | SMD/SMT | 95 dB | Details | 3.2 V/us | 5.5 V | 1.8 V | 0.0015 % | Negative Rail - 0.3 V to Positive Rail + 0.3 V | 1.6 mV | Tube | - | Rail-to-Rail | - | 1 Channel | 170 uA | Rail-to-Rail | - | 30 mA | Operational Amplifier | No Shutdown | - | - | - | ||
![]() MCP6V86T-E/OT Atmel (Microchip Technology) | In Stock | - | - | SOT-23-5 | 136 dB | - | 13 nV/sqrt Hz | 3000 | 5 MHz | 2 pA | 6 fA/sqrt Hz | 400 pA | + 125 C | - 40 C | SMD/SMT | 110 dB | - | 4 V/us | 5.5 V | 2.2 V | - | - | 25 uV | Cut Tape | - | Rail-to-Rail | - | 1 Channel | 2 mA | Rail-to-Rail | Zero-Drift Op Amp | 30 mA | Operational Amplifier | No Shutdown | - | - | - | ||
![]() MCP6V99-E/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | 140 dB | - | 11 nV/sqrt Hz | 96 | 10 MHz | 2 pA | 6 fA/sqrt Hz | 400 pA | + 125 C | - 40 C | SMD/SMT | 137 dB | - | 9.5 V/us | 5.5 V | 2.4 V | - | - | 25 uV | Tube | Zero-Drift Op Amps | Rail-to-Rail | 2.4 V to 5.5 V | 4 Channel | 2 mA | Rail-to-Rail | Zero-Drift Op Amp | 30 mA | Operational Amplifier | No Shutdown | - | 5 mm | 4.4 mm | ||
![]() MCP6V96UT-E/OT Atmel (Microchip Technology) | In Stock | - | - | SOT-23-5 | 140 dB | - | 11 nV/sqrt Hz | 3000 | 10 MHz | 2 pA | 6 fA/sqrt Hz | 400 pA | + 125 C | - 40 C | SMD/SMT | 137 dB | - | 9.5 V/us | 5.5 V | 2.4 V | - | - | 25 uV | Cut Tape | Zero-Drift Op Amps | Rail-to-Rail | 2.4 V to 5.5 V | 1 Channel | 2 mA | Rail-to-Rail | Zero-Drift Op Amp | 30 mA | Operational Amplifier | No Shutdown | 1.3 mm | 2.9 mm | 1.6 mm | ||
![]() MCP6V99T-E/ST Atmel (Microchip Technology) | In Stock | - | - | TSSOP-14 | 140 dB | - | 11 nV/sqrt Hz | 2500 | 10 MHz | 2 pA | 6 fA/sqrt Hz | 400 pA | + 125 C | - 40 C | SMD/SMT | 137 dB | - | 9.5 V/us | 5.5 V | 2.4 V | - | - | 25 uV | Cut Tape | Zero-Drift Op Amps | Rail-to-Rail | 2.4 V to 5.5 V | 4 Channel | 2 mA | Rail-to-Rail | Zero-Drift Op Amp | 30 mA | Operational Amplifier | No Shutdown | - | 5 mm | 4.4 mm | ||
![]() MCP6489-E/ST Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | 96 | 10 MHz | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tube | - | - | - | 4 Channel | - | - | - | - | - | - | - | - | - | ||
![]() MCP6487-E/MS Atmel (Microchip Technology) | In Stock | - | - | MSOP-8 | 125 dB | - | 16 nV/sqrt Hz | 100 | 10 MHz | 200 pA | 0.6 fA/sqrt Hz | 1 pA | + 125 C | - 40 C | SMD/SMT | 100 dB | Details | 20 V/us | 5.5 V | 1.8 V | 0.002 % | 5.8 V | 1.6 mV | Tube | - | Rail-to-Rail | - | 2 Channel | 720 uA | Rail-to-Rail | - | 50 mA | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() MCP6487-E/SN Atmel (Microchip Technology) | In Stock | - | - | SOIC-8 | 125 dB | - | 16 nV/sqrt Hz | 100 | 10 MHz | 200 pA | 0.6 fA/sqrt Hz | 1 pA | + 125 C | - 40 C | SMD/SMT | 100 dB | Details | 20 V/us | 5.5 V | 1.8 V | 0.002 % | 5.8 V | 1.6 mV | Tube | - | Rail-to-Rail | - | 2 Channel | 720 uA | Rail-to-Rail | - | 50 mA | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() MCP6V86UT-E/LTY Atmel (Microchip Technology) | In Stock | - | - | SC-70-5 | 136 dB | - | 13 nV/sqrt Hz | 3000 | 5 MHz | 2 pA | 6 fA/sqrt Hz | 400 pA | + 125 C | - 40 C | SMD/SMT | 110 dB | - | 4 V/us | 5.5 V | 2.2 V | - | - | 25 uV | Cut Tape | - | Rail-to-Rail | - | 1 Channel | 2 mA | Rail-to-Rail | Zero-Drift Op Amp | 30 mA | Operational Amplifier | No Shutdown | - | - | - | ||
![]() MCP6V76T-E/OT Atmel (Microchip Technology) | In Stock | - | - | SOT-23-5 | 130 dB | - | 21 nV/sqrt Hz | 3000 | 2 MHz | 50 pA | - | - | + 125 C | - 40 C | SMD/SMT | - | Details | 1 V/us | 5.5 V | 2 V | - | - | 25 uV | MouseReel | - | - | - | 1 Channel | 170 uA | - | - | 26 mA | Operational Amplifier | No Shutdown | - | - | - |