- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Atmel Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Page Size | Boot Block | I2C Control Byte | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C256B-10TU-1.8 Atmel | In Stock | - | - | - | YES | - | 8 | - | 1 MHz | ATMEL CORP | Atmel Corporation | AT24C256B-10TU-1.8 | - | 1 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 40 | 5.58 | - | Yes | 2.5 V | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 3.6 V | 2/3.3 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 32KX8 | - | 1.2 mm | 8 | - | 0.000001 A | 262144 bit | - | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 1010DDDR | 4.4 mm | 3 mm | - | - | ||
![]() AT25040N-10SC-2.7 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C512BU2-UU-T Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C256N-10SU-1.8 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT45DB321D-MU Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT34C02CN-SH-T Atmel | In Stock | - | - | Surface Mount | - | 8 | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | 5 V | - | - | - | - | 2-Wire, I2C, Serial | 5.5 V | 1.7 V | 256 B | 3 mA | - | - | 900 ns | - | - | - | - | 2 kb | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() AT24C256-10PI-2.7 Atmel | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5 V | 2.7 V | 32 kB | - | - | - | 900 ns | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() AT24C04N-10SI-1.8 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT49BV040B-70JU Atmel | In Stock | - | - | - | YES | - | 32 | 70 ns | - | ATMEL CORP | Atmel Corporation | AT49BV040B-70JU | - | 2 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | GREEN, PLASTIC, MS-016AE, LCC-32 | - | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 40 | 5.81 | - | Yes | 3 V | - | e3 | - | EAR99 | NOR TYPE | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | CMOS | QUAD | J BEND | 245 | 1 | 1.27 mm | compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 512KX8 | - | 3.556 mm | 8 | - | - | 4194304 bit | - | - | PARALLEL | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | BOTTOM | - | 13.97 mm | 11.43 mm | - | - | ||
![]() AT24C1024B-TH-T Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C256-25JC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C02B-10TU-1.8 Atmel | In Stock | - | - | Surface Mount | YES | 8 | 8 | - | 1 MHz | ATMEL CORP | Atmel Corporation | AT24C02B-10TU-1.8 | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 40 | 8.17 | Compliant | Yes | 2.5 V | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 400 kHz | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | 2-Wire, Serial | 5.5 V | 1.8 V | - | 3 mA | SYNCHRONOUS | 0.003 mA | 900 ns | 256X8 | - | 1.2 mm | 8 | 2 kb | 0.000003 A | 2048 bit | - | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | - | - | - | - | 1010DDDR | 4.4 mm | 3 mm | - | - | ||
![]() AT24C256BU2-10UU-1.8 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C128T1-10TI-2.7 Atmel | In Stock | - | - | - | YES | 14 | 14 | - | 1 MHz | ATMEL CORP | Atmel Corporation | AT24C128T1-10TI-2.7 | - | 2 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 5.7 | Non-Compliant | No | 3 V | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | HARDWARE & SOFTWARE DATA PROTECTION; DATA RETENTION 40 YEARS | 8542.32.00.51 | EEPROMs | CMOS | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | SYNCHRONOUS | 0.003 mA | - | 16KX8 | - | 1.2 mm | 8 | - | 5e-7 A | 131072 bit | - | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 40 | HARDWARE | - | - | - | - | - | 10100DDR | 5 mm | 4.4 mm | - | - | ||
![]() AT28C256E-20JI Atmel | In Stock | - | - | - | YES | - | 32 | 200 ns | - | ATMEL CORP | Atmel Corporation | AT28C256E-20JI | - | 2 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 30 | 5.74 | - | No | 5 V | Military grade | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | AUTOMATIC WRITE | 8542.32.00.51 | EEPROMs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | 0.05 mA | - | 32KX8 | 3-STATE | 3.556 mm | 8 | - | 0.0002 A | 262144 bit | - | MIL-STD-883 | PARALLEL | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 10 ms | - | - | YES | YES | NO | 64 words | - | - | 13.97 mm | 11.43 mm | - | - | ||
![]() AT24C04N-10SC-2.5 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C128BY6-YH-T Atmel | In Stock | - | - | Surface Mount | - | 8 | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | 3.3 V | - | - | - | - | 2-Wire, I2C, Serial | 3.6 V | 1.8 V | 16 kB | 3 mA | - | - | 550 ns | - | - | - | - | 128 kb | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C64-10PI-2.7 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C16N-10SC-1.8 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV65-10JC Atmel | In Stock | - | - | Surface Mount | - | 20 | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 12.5 MHz | - | - | - | - | - | - | - | - | 2-Wire, Serial | 5.25 V | 4.75 V | 8 kB | 10 mA | - | - | - | - | - | - | - | 64 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead |