Filters
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Manufacturer
  • Manufacturer Part Number
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Functions
  • Number of Terminals
  • Number of Words
  • Number of Words Code

Attribute column

Manufacturer

Atmel Memory

View Mode:
1756 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Surface Mount

Number of Pins

Number of Terminals

Access Time-Max

Clock Frequency-Max (fCLK)

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Moisture Sensitivity Levels

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Reflow Temperature-Max (s)

Risk Rank

RoHS

Rohs Code

Supply Voltage-Nom (Vsup)

Usage Level

JESD-609 Code

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

Additional Feature

HTS Code

Subcategory

Technology

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Frequency

Pin Count

JESD-30 Code

Qualification Status

Operating Supply Voltage

Supply Voltage-Max (Vsup)

Power Supplies

Temperature Grade

Supply Voltage-Min (Vsup)

Interface

Max Supply Voltage

Min Supply Voltage

Memory Size

Nominal Supply Current

Operating Mode

Supply Current-Max

Access Time

Organization

Output Characteristics

Seated Height-Max

Memory Width

Density

Standby Current-Max

Memory Density

Max Frequency

Screening Level

Parallel/Serial

Memory IC Type

Programming Voltage

Serial Bus Type

Endurance

Write Cycle Time-Max (tWC)

Data Retention Time-Min

Write Protection

Data Polling

Toggle Bit

Command User Interface

Page Size

I2C Control Byte

Length

Width

Lead Free
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
YES

-

8

-

5 MHz

ATMEL CORP

Atmel Corporation

AT25128AN-10SQ-2.7

-

16384 words

16000

125 °C

-40 °C

PLASTIC/EPOXY

SOP

SOP, SOP8,.25

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

NOT SPECIFIED

7.8

-

Yes

5 V

-

-

EAR99

-

-

-

-

8542.32.00.51

EEPROMs

CMOS

DUAL

GULL WING

NOT SPECIFIED

1

1.27 mm

unknown

-

8

R-PDSO-G8

Not Qualified

-

5.5 V

3/5 V

AUTOMOTIVE

2.7 V

-

-

-

-

-

SYNCHRONOUS

0.006 mA

-

16KX8

-

1.75 mm

8

-

0.000012 A

131072 bit

-

-

SERIAL

EEPROM

-

SPI

1000000 Write/Erase Cycles

5 ms

100

HARDWARE/SOFTWARE

-

-

-

-

-

4.9 mm

3.9 mm

-

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

YES

-

32

120 ns

-

ATMEL CORP

Atmel Corporation

AT28HC256E-12JC

2

32768 words

32000

70 °C

-

PLASTIC/EPOXY

QCCJ

QCCJ, LDCC32,.5X.6

LDCC32,.5X.6

RECTANGULAR

CHIP CARRIER

Obsolete

QFJ

30

5.48

-

No

5 V

Military grade

e0

EAR99

Tin/Lead (Sn/Pb)

-

-

AUTOMATIC WRITE

8542.32.00.51

EEPROMs

CMOS

QUAD

J BEND

225

1

1.27 mm

unknown

-

32

R-PQCC-J32

Not Qualified

-

5.5 V

5 V

COMMERCIAL

4.5 V

-

-

-

-

-

ASYNCHRONOUS

0.08 mA

-

32KX8

3-STATE

3.556 mm

8

-

0.0003 A

262144 bit

-

MIL-STD-883

PARALLEL

EEPROM

5 V

-

100000 Write/Erase Cycles

10 ms

-

-

YES

YES

NO

64 words

-

13.97 mm

11.43 mm
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
YES

8

8

-

0.1 MHz

ATMEL CORP

Atmel Corporation

AT24C04N-10SU-1.8

1

512 words

512

85 °C

-40 °C

PLASTIC/EPOXY

SOP

0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

NOT SPECIFIED

5.66

Compliant

Yes

2.5 V

-

e3

EAR99

Matte Tin (Sn)

85 °C

-40 °C

DATA RETENTION 100 YEARS; 1 MILLION ENDURANCE WRITE CYCLES

8542.32.00.51

EEPROMs

CMOS

DUAL

GULL WING

260

1

1.27 mm

unknown

100 kHz

8

R-PDSO-G8

Not Qualified

5 V

5.5 V

2/5 V

INDUSTRIAL

1.8 V

2-Wire, Serial

5.5 V

1.8 V

512 B

3 mA

SYNCHRONOUS

0.003 mA

4.5 µs

512X8

-

1.75 mm

8

4 kb

0.000003 A

4096 bit

100 kHz

-

SERIAL

EEPROM

-

I2C

1000000 Write/Erase Cycles

5 ms

100

HARDWARE

-

-

-

-

1010DDMR

4.9 mm

3.9 mm

Lead Free