- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Atmel Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Page Size | I2C Control Byte | Memory Organization | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C08A-10TU-2.7 Atmel | In Stock | - | - | Surface Mount | - | - | YES | 8 | - | 8 | - | - | 0.4 MHz | - | ATMEL CORP | Atmel Corporation | AT24C08A-10TU-2.7 | - | - | 1 | 1024 words | 1000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, GREEN, PLASTIC, MO-153AA, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 40 | 8.47 | Compliant | Yes | 3 V | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | DATA RETENTION 100 YEARS; 1 MILLION ENDURANCE WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 400 kHz | 8 | R-PDSO-G8 | Not Qualified | 5 V | 5.5 V | 3/5 V | INDUSTRIAL | 2.7 V | 2-Wire, Serial | 5.5 V | 2.7 V | 1 kB | 3 mA | SYNCHRONOUS | 0.003 mA | 900 ns | - | - | 1KX8 | - | 1.2 mm | 8 | - | 8 kb | 0.000004 A | 8192 bit | 400 kHz | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | - | - | - | 1010DMMR | - | 4.4 mm | 3 mm | Lead Free | ||
![]() AT93C86A-10SU-1.8-T Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C256-15UM883 Atmel | In Stock | - | - | - | Through Hole | 28-BCPGA | - | - | 28-CPGA (16.51x13.97) | - | - | AT28C256 | - | - | - | - | - | Non-Volatile | Atmel | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C (TC) | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kbit | - | - | - | 150 ns | EEPROM | Parallel | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32K x 8 | - | - | - | ||
![]() AT28HC256F-70PC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C256E-30FM/883 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C256F-30DM/883 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT25DQ161-SH-B Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C02-10TU-1.8 Atmel | In Stock | - | - | Surface Mount | - | - | YES | 8 | - | 8 | - | - | 0.1 MHz | - | ATMEL CORP | Atmel Corporation | AT24C02-10TU-1.8 | - | - | 1 | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, GREEN, PLASTIC, MO-153AA, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 40 | 5.66 | Compliant | Yes | 2.5 V | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | DATA RETENTION 100 YEARS; 1 MILLION ENDURANCE WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 100 kHz | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | 2-Wire, Serial | 5.5 V | 1.8 V | - | 3 mA | SYNCHRONOUS | 0.003 mA | 4.5 µs | - | - | 256X8 | - | 1.2 mm | 8 | - | 2 kb | 0.000003 A | 2048 bit | - | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | - | - | - | 1010DDDR | - | 4.4 mm | 3 mm | - | ||
![]() AT28C64B-15DM/883 Atmel | In Stock | - | - | - | - | - | NO | - | - | 28 | 150 ns | - | - | - | ATMEL CORP | Atmel Corporation | AT28C64B-15DM/883 | - | - | - | 8192 words | 8000 | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 5.77 | - | No | 5 V | Military grade | - | - | - | e0 | No | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | HARDWARE & SOFTWARE DATA PROTECTION; DATA RETENTION = 10 YEARS | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | 0.06 mA | - | - | - | 8KX8 | 3-STATE | 5.72 mm | 8 | - | - | 0.0002 A | 65536 bit | - | MIL-STD-883 Class B (Modified) | PARALLEL | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 2 ms | 10 | - | YES | YES | NO | 64 words | - | - | 37.25 mm | 15.24 mm | - | ||
![]() AT88SC0104C-PI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C16N-10SC-2.7 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C040-25BM/883 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C010E-15UM/883 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C01AY1-10YU-2.7 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C040-15BC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C256-20SC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28HC64B-12PC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28C010-12BM/883 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C08A-10TU-1.8 Atmel | In Stock | - | - | Surface Mount | - | - | YES | 8 | - | 8 | - | - | 0.1 MHz | - | ATMEL CORP | Atmel Corporation | AT24C08A-10TU-1.8 | - | - | 1 | 1024 words | 1000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, GREEN, PLASTIC, MO-153AA, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 40 | 8.45 | Compliant | Yes | 2.5 V | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | DATA RETENTION 100 YEARS; 1 MILLION ENDURANCE WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 100 kHz | 8 | R-PDSO-G8 | Not Qualified | 5 V | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | 2-Wire, Serial | 5.5 V | 1.8 V | 1 kB | 3 mA | SYNCHRONOUS | 0.003 mA | 4.5 µs | - | - | 1KX8 | - | 1.2 mm | 8 | - | 8 kb | 0.000003 A | 8192 bit | 100 kHz | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | - | - | - | - | 1010DMMR | - | 4.4 mm | 3 mm | Lead Free | ||
![]() AT25040N-10SI-2.7 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |