- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
- Number of Words Code
Attribute column
Manufacturer
Atmel Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Memory Organization | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT25256AN-10SQ-2.7 Atmel | In Stock | - | - | Surface Mount | - | - | YES | 8 | - | 8 | - | 5 MHz | ATMEL CORP | Atmel Corporation | AT25256AN-10SQ-2.7 | - | - | 1 | 32768 words | 32000 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 40 | 5.49 | Compliant | Yes | 5 V | - | Tape and Reel | - | e3 | - | EAR99 | Matte Tin (Sn) | 125 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 5 MHz | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | AUTOMOTIVE | 2.7 V | SPI, Serial | 5.5 V | 2.7 V | - | 6 mA | SYNCHRONOUS | - | 0.006 mA | 40 ns | - | - | 32KX8 | 1.75 mm | 8 | - | 256 kb | 0.000012 A | 262144 bit | 5 MHz | SERIAL | EEPROM | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | 4.9 mm | 3.9 mm | No | - | ||
![]() AT24C02-10TI-1.8 Atmel | In Stock | - | - | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5 V | 1.8 V | 2 kB | 3 mA | - | - | - | 4.5 µs | - | - | - | - | - | - | 2 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() AT28HC64B-12SI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C256B-10PU-2.7 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24HC02B-10TU-1.8 Atmel | In Stock | - | - | - | - | - | YES | - | - | 8 | - | - | ATMEL CORP | Atmel Corporation | AT24HC02B-10TU-1.8 | - | - | 1 | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 40 | 5.75 | - | Yes | 2.5 V | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | - | - | 8542.32.00.51 | - | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | 256X8 | 1.2 mm | 8 | - | - | - | 2048 bit | - | PARALLEL | EEPROM | I2C | - | 5 ms | - | - | - | - | 4.4 mm | 3 mm | - | - | ||
![]() AT93C56-10SI-2.5 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT93C86-10SI-2.7 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C32-10SI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT29LV040A-20JI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C04AN-10SU-1.8 Atmel | In Stock | - | - | Surface Mount | - | - | YES | 8 | - | 8 | - | 0.1 MHz | ATMEL CORP | Atmel Corporation | AT24C04AN-10SU-1.8 | - | - | 1 | 512 words | 512 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 40 | 5.67 | Compliant | Yes | 2.5 V | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 100 kHz | 8 | R-PDSO-G8 | Not Qualified | 5 V | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | 2-Wire, Serial | 5.5 V | 1.8 V | 512 B | 3 mA | SYNCHRONOUS | - | 0.003 mA | 4.5 µs | - | - | 512X8 | 1.75 mm | 8 | - | 4 kb | 0.000003 A | 4096 bit | 100 kHz | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | 1010DDMR | - | 4.9 mm | 3.9 mm | - | Lead Free | ||
![]() AT93C56A-10SI-2.7 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT25320BSSHLT Atmel | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SOIC | - | AT25320 | - | - | - | - | Non-Volatile | Atmel | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kbit | - | - | 5 MHz | - | - | EEPROM | SPI | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 4K x 8 | - | - | - | - | ||
![]() AT28C256-20DC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C02-10TU-2.7 Atmel | In Stock | - | - | Surface Mount | - | - | YES | 8 | - | 8 | - | 0.4 MHz | ATMEL CORP | Atmel Corporation | AT24C02-10TU-2.7 | - | - | 1 | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, GREEN, PLASTIC, MO-153AA, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 40 | 5.67 | Compliant | Yes | 3 V | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | DATA RETENTION 100 YEARS; 1 MILLION ENDURANCE WRITE CYCLES | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 400 kHz | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.7 V | 2-Wire, Serial | 5.5 V | 2.7 V | - | 3 mA | SYNCHRONOUS | - | 0.003 mA | 900 ns | - | - | 256X8 | 1.2 mm | 8 | - | 2 kb | 0.000004 A | 2048 bit | - | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE | 1010DDDR | - | 4.4 mm | 3 mm | - | - | ||
![]() AT28C256-25JI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28LV010-20PC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28LV64-30SC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28HC64B-12TC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C01A-10PI-1.8 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT28HC256F-12TC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |