Filters
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Manufacturer
  • Manufacturer Part Number
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Functions
  • Number of Terminals
  • Number of Words
  • Number of Words Code

Attribute column

Manufacturer

Atmel Memory

View Mode:
1756 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Moisture Sensitivity Levels

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Reflow Temperature-Max (s)

Risk Rank

Rohs Code

Supply Voltage-Nom (Vsup)

Usage Level

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

HTS Code

Subcategory

Technology

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Power Supplies

Temperature Grade

Supply Voltage-Min (Vsup)

Operating Mode

Supply Current-Max

Organization

Output Characteristics

Seated Height-Max

Memory Width

Standby Current-Max

Memory Density

Screening Level

Parallel/Serial

Memory IC Type

Programming Voltage

Serial Bus Type

Endurance

Write Cycle Time-Max (tWC)

Data Polling

Toggle Bit

Command User Interface

Page Size
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
YES

28

200 ns

ATMEL CORP

Atmel Corporation

AT28C256E-20TI

3

32768 words

32000

85 °C

-40 °C

PLASTIC/EPOXY

TSOP1

TSOP1, TSSOP28,.53,22

TSSOP28,.53,22

RECTANGULAR

SMALL OUTLINE, THIN PROFILE

Obsolete

TSOP1

30

8.59

No

5 V

Military grade

e0

No

EAR99

Tin/Lead (Sn/Pb)

AUTOMATIC WRITE

8542.32.00.51

EEPROMs

CMOS

DUAL

GULL WING

240

1

0.55 mm

compliant

28

R-PDSO-G28

Not Qualified

5.5 V

5 V

INDUSTRIAL

4.5 V

ASYNCHRONOUS

0.05 mA

32KX8

3-STATE

1.2 mm

8

0.0002 A

262144 bit

MIL-STD-883

PARALLEL

EEPROM

5 V

-

100000 Write/Erase Cycles

10 ms

YES

YES

NO

64 words

11.8 mm

8 mm
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
YES

8

-

ATMEL CORP

Atmel Corporation

AT24HC02BN-10SU-1.8

1

256 words

256

85 °C

-40 °C

PLASTIC/EPOXY

SOP

SOP,

-

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

40

8.53

Yes

2.5 V

-

e3

Yes

EAR99

Matte Tin (Sn)

-

8542.32.00.51

-

CMOS

DUAL

GULL WING

260

1

1.27 mm

compliant

8

R-PDSO-G8

Not Qualified

5.5 V

-

INDUSTRIAL

1.8 V

SYNCHRONOUS

-

256X8

-

1.75 mm

8

-

2048 bit

-

PARALLEL

EEPROM

-

I2C

-

5 ms

-

-

-

-

4.9 mm

3.9 mm