Filters
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Manufacturer
  • Manufacturer Part Number
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Functions
  • Number of Terminals
  • Number of Words
  • Number of Words Code

Attribute column

Manufacturer

Atmel Memory

View Mode:
1756 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Surface Mount

Number of Pins

Number of Terminals

Clock Frequency-Max (fCLK)

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Memory Types

Moisture Sensitivity Levels

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Reflow Temperature-Max (s)

Risk Rank

RoHS

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

Additional Feature

HTS Code

Subcategory

Technology

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Frequency

Pin Count

JESD-30 Code

Qualification Status

Operating Supply Voltage

Supply Voltage-Max (Vsup)

Power Supplies

Temperature Grade

Supply Voltage-Min (Vsup)

Interface

Max Supply Voltage

Min Supply Voltage

Memory Size

Nominal Supply Current

Operating Mode

Supply Current-Max

Access Time

Organization

Seated Height-Max

Memory Width

Density

Standby Current-Max

Memory Density

Max Frequency

Parallel/Serial

Memory IC Type

Serial Bus Type

Endurance

Write Cycle Time-Max (tWC)

Data Retention Time-Min

Write Protection

Alternate Memory Width

I2C Control Byte

Length

Width

Lead Free

In Stock

-

-

-

YES

-

8

0.25 MHz

ATMEL CORP

Atmel Corporation

AT93C66AY6-10YH-1.8

-

-

256 words

256

85 °C

-40 °C

UNSPECIFIED

VSON

VSON, SOLCC8,.11,20

SOLCC8,.11,20

RECTANGULAR

SMALL OUTLINE, VERY THIN PROFILE

Obsolete

SON

40

8.24

-

Yes

2.7 V

e4

-

EAR99

Nickel/Palladium/Gold (Ni/Pd/Au)

-

-

IT CAN ALSO CONFIGURABLE AS 256 X 8

8542.32.00.51

EEPROMs

CMOS

DUAL

NO LEAD

260

1

0.5 mm

compliant

-

8

R-XDSO-N8

Not Qualified

-

5.5 V

2/5 V

INDUSTRIAL

1.8 V

-

-

-

-

-

SYNCHRONOUS

0.002 mA

-

256X16

0.6 mm

16

-

0.000001 A

4096 bit

-

SERIAL

EEPROM

MICROWIRE

1000000 Write/Erase Cycles

10 ms

100

SOFTWARE

8

-

3 mm

2 mm

-

In Stock

-

-

Through Hole

-

8

-

-

-

-

-

EEPROM

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Compliant

-

-

-

-

-

-

70 °C

0 °C

-

-

-

-

-

-

-

-

-

-

15 MHz

-

-

-

-

-

-

-

-

2-Wire, Serial

5.5 V

4.5 V

64 kB

10 mA

-

-

-

-

-

-

512 kb

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Contains Lead
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
Through Hole

NO

8

8

0.4 MHz

ATMEL CORP

Atmel Corporation

AT24C16A-10PI-2.7

-

1

2048 words

2000

85 °C

-40 °C

PLASTIC/EPOXY

DIP

DIP, DIP8,.3

DIP8,.3

RECTANGULAR

IN-LINE

Obsolete

DIP

30

8.6

Non-Compliant

No

3 V

e0

No

EAR99

Tin/Lead (Sn/Pb)

85 °C

-40 °C

DATA RETENTION 100 YEARS; 1 MILLION ENDURANCE WRITE CYCLES

8542.32.00.51

EEPROMs

CMOS

DUAL

THROUGH-HOLE

240

1

2.54 mm

compliant

400 kHz

8

R-PDIP-T8

Not Qualified

-

5.5 V

3/5 V

INDUSTRIAL

2.7 V

2-Wire, Serial

5.5 V

2.7 V

15.6 kB

3 mA

SYNCHRONOUS

0.003 mA

900 ns

2KX8

5.334 mm

8

16 kb

0.000004 A

16384 bit

-

SERIAL

EEPROM

I2C

1000000 Write/Erase Cycles

5 ms

100

HARDWARE

-

1010MMMR

9.271 mm

7.62 mm

Contains Lead

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

Surface Mount

YES

8

8

0.1 MHz

ATMEL CORP

Atmel Corporation

AT24C08AN-10SU-1.8

-

1

1024 words

1000

85 °C

-40 °C

PLASTIC/EPOXY

SOP

0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

40

5.67

Compliant

Yes

2.5 V

e3

Yes

EAR99

Matte Tin (Sn)

85 °C

-40 °C

DATA RETENTION 100 YEARS; 1 MILLION ENDURANCE WRITE CYCLES

8542.32.00.51

EEPROMs

CMOS

DUAL

GULL WING

260

1

1.27 mm

unknown

100 kHz

8

R-PDSO-G8

Not Qualified

5 V

5.5 V

2/5 V

INDUSTRIAL

1.8 V

2-Wire, Serial

5.5 V

1.8 V

1 kB

3 mA

SYNCHRONOUS

0.003 mA

4.5 µs

1KX8

1.75 mm

8

8 kb

0.000003 A

8192 bit

100 kHz

SERIAL

EEPROM

I2C

1000000 Write/Erase Cycles

5 ms

100

HARDWARE

-

1010DMMR

4.9 mm

3.9 mm

Lead Free