Filters
  • Ihs Manufacturer
  • JESD-30 Code
  • Length
  • Manufacturer
  • Manufacturer Part Number
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Functions
  • Number of Terminals
  • Number of Words
  • Number of Words Code

Attribute column

Manufacturer

Atmel Memory

View Mode:
1756 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Surface Mount

Number of Pins

Number of Terminals

Access Time-Max

Clock Frequency-Max (fCLK)

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Moisture Sensitivity Levels

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Reflow Temperature-Max (s)

Risk Rank

RoHS

Rohs Code

Supply Voltage-Nom (Vsup)

Usage Level

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

Additional Feature

HTS Code

Subcategory

Technology

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Frequency

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Power Supplies

Temperature Grade

Supply Voltage-Min (Vsup)

Interface

Max Supply Voltage

Min Supply Voltage

Nominal Supply Current

Operating Mode

Supply Current-Max

Access Time

Organization

Output Characteristics

Seated Height-Max

Memory Width

Density

Standby Current-Max

Memory Density

Max Frequency

Screening Level

Parallel/Serial

Memory IC Type

Programming Voltage

Serial Bus Type

Endurance

Write Cycle Time-Max (tWC)

Data Retention Time-Min

Write Protection

Data Polling

Toggle Bit

Command User Interface

Page Size

I2C Control Byte

Length

Width

Radiation Hardening
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
YES

8

8

-

0.4 MHz

ATMEL CORP

Atmel Corporation

AT24C08BN-SP25-T

1

1024 words

1000

125 °C

-40 °C

PLASTIC/EPOXY

SOP

SOP, SOP8,.25

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

40

5.69

Compliant

Yes

5 V

-

e4

Yes

EAR99

Nickel/Palladium/Gold (Ni/Pd/Au)

125 °C

-40 °C

-

8542.32.00.51

EEPROMs

CMOS

DUAL

GULL WING

260

1

1.27 mm

compliant

400 kHz

8

R-PDSO-G8

Not Qualified

5.5 V

3/5 V

AUTOMOTIVE

2.5 V

2-Wire, Serial

5.5 V

2.5 V

3 mA

SYNCHRONOUS

0.003 mA

900 ns

1KX8

-

1.75 mm

8

8 kb

0.000004 A

8192 bit

400 kHz

-

SERIAL

EEPROM

-

I2C

1000000 Write/Erase Cycles

5 ms

100

HARDWARE

-

-

-

-

1010DMMR

4.9 mm

3.9 mm
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
YES

14

8

-

0.4 MHz

ATMEL CORP

Atmel Corporation

AT24C01A-10SA-2.7C

1

128 words

128

125 °C

-40 °C

PLASTIC/EPOXY

SOP

SOP, SOP8,.25

SOP8,.25

RECTANGULAR

SMALL OUTLINE

Obsolete

SOIC

30

8.06

Non-Compliant

No

3 V

-

e0

No

EAR99

Tin/Lead (Sn/Pb)

125 °C

-40 °C

-

8542.32.00.51

EEPROMs

CMOS

DUAL

GULL WING

240

1

1.27 mm

compliant

-

8

R-PDSO-G8

Not Qualified

5.5 V

3/5 V

AUTOMOTIVE

2.7 V

Serial

-

-

-

SYNCHRONOUS

0.003 mA

900 ns

128X8

-

1.75 mm

8

1 kb

0.000004 A

1024 bit

400 kHz

-

SERIAL

EEPROM

-

I2C

1000000 Write/Erase Cycles

5 ms

100

HARDWARE

-

-

-

-

1010DDDR

4.9 mm

3.9 mm
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
YES

-

32

200 ns

-

MICROCHIP TECHNOLOGY INC

Microchip Technology Inc

AT28C040-20FM/883

-

524288 words

512000

125 °C

-55 °C

CERAMIC, METAL-SEALED COFIRED

DFP

BOTTOM BRAZED, CERAMIC, FP-32

FL32,.5

RECTANGULAR

FLATPACK

Obsolete

-

-

5.67

-

No

5 V

Military grade

-

-

3A001.A.2.C

-

-

-

AUTOMATIC WRITE

8542.32.00.51

EEPROMs

CMOS

DUAL

FLAT

-

1

1.27 mm

unknown

-

-

R-CDFP-F32

Not Qualified

5.5 V

5 V

MILITARY

4.5 V

-

-

-

-

ASYNCHRONOUS

0.08 mA

-

512KX8

3-STATE

3.05 mm

8

-

0.0003 A

4194304 bit

-

38535Q/M;38534H;883B

PARALLEL

EEPROM

5 V

-

-

-

-

-

YES

YES

NO

256 words

-

20.85 mm

12.2 mm
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
YES

-

8

-

0.1 MHz

ATMEL CORP

Atmel Corporation

AT24C02A-10TC-2.7

-

256 words

256

70 °C

-

PLASTIC/EPOXY

TSSOP

TSSOP, TSSOP8,.25

TSSOP8,.25

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Obsolete

SOIC

NOT SPECIFIED

5.71

-

No

3.3 V

-

e0

No

EAR99

Tin/Lead (Sn/Pb)

-

-

2 WIRE SERIAL INTERFACE; DATA RETENTION 100 YEARS; 1 MILLION ENDURANCE WRITE CYCLES

8542.32.00.51

EEPROMs

CMOS

DUAL

GULL WING

NOT SPECIFIED

1

0.65 mm

compliant

-

8

R-PDSO-G8

Not Qualified

5.5 V

3/5 V

COMMERCIAL

2.7 V

-

-

-

-

SYNCHRONOUS

0.003 mA

-

256X8

-

1.2 mm

8

-

0.000004 A

2048 bit

-

-

SERIAL

EEPROM

-

I2C

1000000 Write/Erase Cycles

10 ms

100

HARDWARE

-

-

-

-

1010DDDR

4.4 mm

3 mm