- Memory Size
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Package / Case
- Supplier Device Package
- Voltage - Supply
- Programmable Type
- Max Operating Temperature
Attribute column
Manufacturer
Atmel Memory - Configuration Proms for FPGAs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Core Material | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Memory Types | Mfr | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Note | Flange Feature | Programmable Type | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Memory Size | Operating Supply Current | Load Capacitance | Connector Style | Nominal Supply Current | RAM Size | Operating Mode | Shell Size, MIL | Core Processor | Frequency Tolerance | Program Memory Type | Shielded | Includes | Max Frequency | Controller Series | Features | Height Seated (Max) | Contact Finish Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT17C01010JC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 722.005655 mg | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | 128 kB | 10 mA | - | - | - | - | - | - | - | - | - | - | - | 15 MHz | - | - | - | - | - | Contains Lead | ||
![]() AT17LV128-10NI Atmel | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | Atmel | - | - | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | - | - | - | - | 128kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17C12810PC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | 12.5 MHz | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | 16 kB | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() AT17LV12810SI Atmel | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 20-SOIC | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 3V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | 26 MHz | ±50ppm | - | - | - | - | - | 100 Ohms | - | - | Serial EEPROM | - | - | - | - | 128kb | - | 16pF | - | - | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() AT17LV12810PC Atmel | In Stock | - | - | - | Surface Mount | 24-UFQFN Exposed Pad | - | - | - | - | 24-QFN (4x4) | - | - | - | - | TST200A | - | - | - | Infineon Technologies | - | 20 | Tray | Obsolete | - | -40°C ~ 85°C | TrueTouch™ | - | - | - | - | - | - | - | - | - | - | Touchscreen Controller | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I²C, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | 2K x 8 | - | - | M8C | - | FLASH (32kB) | - | - | - | CY8CT | - | - | - | - | - | ||
![]() AT17LV512A10JU Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV512A10PC Atmel | In Stock | - | - | - | Panel Mount | 8-DIP (0.300, 7.62mm) | Bulkhead - Front Side Nut | - | Circular | Aluminum | 8-PDIP | - | - | - | - | D38999/24WJ | 16 (4), 20 (40), 8 Coax (2) | - | - | Amphenol Aerospace Operations | - | - | Bulk | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | 46 (44 + 2 Coax) | - | - | - | - | Threaded | Crimp | 3V ~ 3.6V, 4.75V ~ 5.25V | C | Shielded | Environment Resistant | - | - | Cadmium | 25-46 | - | Olive Drab | - | - | Contacts Not Included | - | Serial EEPROM | - | - | - | - | 512kb | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT18F08030XU Atmel | In Stock | - | - | Surface Mount | - | - | - | 20 | - | - | - | - | - | - | Ferrite | - | - | - | FLASH | - | Surface Mount | - | - | - | Compliant | -55°C to +125°C | - | - | 0.2 | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 33 MHz | - | - | - | - | - | 3.3 V | - | - | - | - | - | 3.6 V | 3 V | RoHS | 896 kB | - | - | - | 1 mA | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() AT17LV00210JC Atmel | In Stock | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | 20-PLCC (9x9) | Steel | - | - | - | - | - | - | - | Atmel | - | - | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Blind Threaded Inserts - FM™ | - | - | - | - | - | - | - | 3V ~ 3.6V, 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | - | - | - | - | 2Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17C25610NC Atmel | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | 12.5 MHz | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | 32 kB | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() AT17F040A-30JC Atmel | In Stock | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | Atmel | - | - | Tube | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.97V ~ 3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 4Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV010A10JI Atmel | In Stock | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | Reliance North America | - | - | Tape & Box (TB) | Active | - | -40°C ~ 85°C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial EEPROM | - | - | - | - | 1Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV6510CI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17F040A-30JI Atmel | In Stock | - | - | - | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | Atmel | - | - | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.97V ~ 3.63V | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 4Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV010A10PU Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV25610NC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV12810PI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV51210JC Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | Alloy no. 260 BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind Threaded Inserts - MaxTite® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT17LV00210TQC Atmel | In Stock | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | CHAMP .085 | - | - | Obsolete | -- | Solder | Receptacle | -- | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Insert, Threaded (4-40) | - | - | - | - | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | 30.0µin (0.76µm) | - | - | ||
![]() AT17F080A-30JI Atmel | In Stock | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 10 MHz | - | - | - | - | - | - | - | - | - | - | - | 3.63 V | 2.97 V | - | 1 MB | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead |