- Factory Pack QuantityFactory Pack Quantity
- Input Voltage-Max
- Input Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Outputs
- Output Voltage
- Package / Case
- Packaging
- Quiescent Current
- SwitchingFrequency
Attribute column
Manufacturer
Atmel PMIC - Voltage Regulators - DC DC Switching Regulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | SwitchingFrequency | Packaging | Series | Type | Number of Outputs | Output Voltage | Operating Supply Current | Output Current | Quiescent Current | Topology | Load Regulation | Input Voltage | Shutdown |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP16414-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 100 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | Details | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16414T-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 2500 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | Details | 500 kHz | Reel | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | - | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16411-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 100 | 5.25 V | 820 mV | + 85 C | - 40 C | - | SMD/SMT | Details | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | 4.5 uA | 600 mA | 5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16415T-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 2500 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | Details | 500 kHz | Reel | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | - | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16363T-E/NMX Atmel (Microchip Technology) | In Stock | - | - | VDFN-8 | 3300 | 48 V | 4 V | + 125 C | - 40 C | Yes | SMD/SMT | - | 2 MHz | Cut Tape | - | Step-Down DC-DC Converters | 1 Output | Adjustable | 18 uA | 3 A | 18 uA | Buck | - | 4 V to 48 V | Shutdown | ||
![]() MCP16417-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 100 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | - | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16361T-E/NMX Atmel (Microchip Technology) | In Stock | - | - | VDFN-8 | 3300 | 48 V | 4 V | + 125 C | - 40 C | Yes | SMD/SMT | - | 2 MHz | Cut Tape | - | Step-Down DC-DC Converters | 1 Output | Adjustable | 18 uA | 3 A | 18 uA | Buck | - | 4 V to 48 V | Shutdown | ||
![]() MCP16362T-E/NMX Atmel (Microchip Technology) | In Stock | - | - | VDFN-8 | 3300 | 48 V | 4 V | + 125 C | - 40 C | Yes | SMD/SMT | - | 2 MHz | Cut Tape | - | Step-Down DC-DC Converters | 1 Output | Adjustable | 18 uA | 3 A | 18 uA | Buck | - | 4 V to 48 V | Shutdown | ||
![]() MIC28516T-E/PHA Atmel (Microchip Technology) | In Stock | - | - | VQFN-32 | 3300 | 70 V | 4.5 V | + 125 C | - 40 C | Yes | SMD/SMT | Details | 270 kHz to 800 kHz | Cut Tape | MIC28516 | Synchronous DC/DC Buck Regulator | 1 Output | 600 mV to 32 V | - | 8 A | 1.25 mA | Buck | - | - | - | ||
![]() MCP16417T-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 2500 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | Details | 500 kHz | Reel | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | - | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16413-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 100 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | - | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16412-I/MN Atmel (Microchip Technology) | In Stock | - | - | TDFN-10 | 120 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | - | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16418-I/MN Atmel (Microchip Technology) | In Stock | - | - | TDFN-10 | 120 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | - | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16415-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 100 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | Details | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16412-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 100 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | - | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16416-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 100 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | Details | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MCP16415-I/MN Atmel (Microchip Technology) | In Stock | - | - | TDFN-10 | 120 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | - | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MIC33M350YMP-TR Atmel (Microchip Technology) | In Stock | - | - | QFN-24 | 2100 | 5.5 V | 2.4 V | + 125 C | - 40 C | - | SMD/SMT | Details | 1.2 MHz | Cut Tape | MIC33M350 | - | 1 Output | Adjustable | - | 3 A | 1.2 uA | Buck | - | - | - | ||
![]() MCP16418-I/UN Atmel (Microchip Technology) | In Stock | - | - | MSOP-10 | 100 | 5.25 V | 820 mV | + 125 C | - 40 C | - | SMD/SMT | Details | 500 kHz | Tube | - | Step-Up DC-DC Converter | 1 Output | 1.8 V to 5.25 V | - | 600 mA | 4.5 uA | Boost | 0.2 % | 0.82 V to 5.25 V | Shutdown | ||
![]() MIC28517T-E/PHA Atmel (Microchip Technology) | In Stock | - | - | VQFN-32 | 3300 | 70 V | 4.5 V | + 125 C | - 40 C | Yes | SMD/SMT | Details | 270 kHz to 800 kHz | Cut Tape | MIC28517 | Synchronous DC/DC Buck Regulator | 1 Output | 600 mV to 32 V | - | 8 A | 1.25 mA | Buck | - | - | - |