- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- JESD-609 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Atmel Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Access Time-Max | Characteristics | Clamp type | Clock Frequency-Max (fCLK) | Heatsink shape | Heatsinks features | Ihs Manufacturer | Illuation color | Illumination voltage | Indicator type | LED lifespan | Material finishing | Maximum current | Moisture Sensitivity Levels | Mounting | Name | Noal voltage | Nominal voltage | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Protection class | Purpose | Relative humidity | Rohs Code | Supply Voltage-Nom (Vsup) | Type of heatsink | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | 2nd Connector Number of Positions Loaded | Saturation Current | Features | Contacts | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT45DB321E-MHF-Y Atmel Corporation | In Stock | - | Datasheet | YES | steel | 8 | - | clamp width H - 270 mm; clamp depth B - 100 mm | screw clamp | 70 MHz | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | G-shaped clamp 270 mm | - | - | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | 5 X 6 MM, 0.60 MM HEIGHT, GREEN, PLASTIC, MO-229, UDFN-8 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | - | - | for wood and metal | - | Yes | 3 V | - | e4 | - | EAR99 | NOR TYPE | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | NO LEAD | 260 | 1 | 1.27 mm | - | compliant | - | 8 | R-PDSO-N8 | - | 3.6 V | INDUSTRIAL | 2.3 V | SYNCHRONOUS | - | 32MX1 | - | 0.6 mm | 1 | - | 33554432 bit | SERIAL | - | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | body with stiffening ribs | - | - | - | 6 mm | 5 mm | ||
![]() AT49BV8192-12TC Atmel Corporation | In Stock | - | Datasheet | YES | - | 48 | 120 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | - | No | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | HARDWARE DATA PROTECTION; 10000 WRITE CYCLES | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | - | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.05 mA | 512KX16 | - | 1.2 mm | 16 | 0.00005 A | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | YES | YES | YES | 3,1 | 8K,488K | - | - | BOTTOM | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() AT49HF010-55TI Atmel Corporation | In Stock | - | Datasheet | YES | - | 32 | 55 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | 3 | - | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | PLASTIC, MO-142BD, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | - | No | 5 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | HARDWARE DATA PROTECTION; BYTE PROGRAMMABLE | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | - | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.09 mA | 128KX8 | - | 1.2 mm | 8 | 0.0003 A | 1048576 bit | PARALLEL | - | FLASH | 5 V | - | - | - | - | - | - | YES | YES | YES | 1,1 | 8K,120K | - | - | BOTTOM | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() AT27HC642R-45PC Atmel Corporation | In Stock | - | Datasheet | NO | - | 24 | 45 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | - | - | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | 5 V | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.045 mA | 8KX8 | 3-STATE | 5.08 mm | 8 | 0.025 A | 65536 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 mm | 7.62 mm | ||
![]() AT25F512Y4-10YI-2.7 Atmel Corporation | In Stock | - | Datasheet | YES | - | 8 | - | - | - | 20 MHz | - | - | ATMEL CORP | - | - | - | - | - | - | 3 | - | - | - | - | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | - | - | No | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | NO LEAD | 240 | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-N8 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.03 mA | 64KX8 | - | 0.9 mm | 8 | 0.00001 A | 524288 bit | SERIAL | - | FLASH | 2.7 V | SPI | 10000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 4.9 mm | ||
![]() AT29C512-12TU Atmel Corporation | In Stock | - | Datasheet | YES | - | 32 | 120 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | 3 | - | - | - | - | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 8 X 20 MM, PLASTIC, MO-142BD, TSOP1-32 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | - | Yes | 5 V | - | e3 | - | EAR99 | NOR TYPE | MATTE TIN | AUTOMATIC WRITE; HARDWARE & SOFTWARE DATA PROTECTION | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | - | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | - | 64KX8 | 3-STATE | 1.2 mm | 8 | - | 524288 bit | PARALLEL | - | FLASH | 5 V | - | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() AT49F080-12TI Atmel Corporation | In Stock | - | Datasheet | YES | - | 40 | 120 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | 3 | - | - | - | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | PLASTIC, TSOP-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | - | No | 5 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | HARDWARE DATA PROTECTION; BYTE PROGRAMMABLE | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | - | compliant | - | 40 | R-PDSO-G40 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.09 mA | 1MX8 | - | 1.2 mm | 8 | 0.0003 A | 8388608 bit | PARALLEL | - | FLASH | 5 V | - | - | - | - | - | - | YES | YES | YES | 1,1 | 16K,1008K | - | YES | BOTTOM | - | - | - | - | - | - | 18.4 mm | 10 mm | ||
![]() AT49LV8192AT-70TC Atmel Corporation | In Stock | - | Datasheet | YES | - | 48 | 70 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, PLASTIC, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | - | No | 3.3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | - | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.025 mA | 512KX16 | - | 1.2 mm | 16 | 0.00005 A | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1 | 16K,8K,992K | - | - | TOP | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() AT25F4096Y4-10YH-2.7 Atmel Corporation | In Stock | - | Datasheet | YES | - | 8 | - | - | - | 33 MHz | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SOIC | - | - | - | - | Yes | 3 V | - | e4 | - | EAR99 | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.27 mm | - | compliant | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.045 mA | 512KX8 | - | 0.9 mm | 8 | 0.00001 A | 4194304 bit | SERIAL | - | FLASH | 2.7 V | SPI | 10000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 4.9 mm | ||
![]() AT45D041-TI Atmel Corporation | In Stock | - | - | YES | - | 28 | - | - | - | 10 MHz | - | - | ATMEL CORP | - | - | - | - | - | - | 3 | - | - | - | - | 540672 words | 528000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP28,.53,22 | TSSOP28,.53,22 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | - | No | 5 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.55 mm | - | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 0.05 mA | 528KX8 | - | 1.2 mm | 8 | 0.00004 A | 4325376 bit | SERIAL | - | FLASH | 5 V | SPI | - | - | - | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.8 mm | 8 mm | ||
![]() AT49F8192T-12TC Atmel Corporation | In Stock | - | Datasheet | YES | - | 48 | 120 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | PLASTIC, MO-142DD, TSOP1-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | - | No | 5 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | - | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.09 mA | 512KX16 | - | 1.2 mm | 16 | 0.0003 A | 8388608 bit | PARALLEL | - | FLASH | 5 V | - | - | - | - | - | - | YES | YES | YES | 3,1 | 8K,488K | - | - | TOP | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() AT49F8192T-90TC Atmel Corporation | In Stock | - | Datasheet | YES | - | 48 | 90 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | 3 | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | - | No | 5 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | - | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.09 mA | 512KX16 | - | 1.2 mm | 16 | 0.0003 A | 8388608 bit | PARALLEL | - | FLASH | 5 V | - | - | - | - | - | - | YES | YES | YES | 3,1 | 8K,488K | - | - | TOP | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() AT45DB021E-SHN-T Atmel Corporation | In Stock | - | Datasheet | YES | - | 8 | - | - | - | 70 MHz | - | - | ATMEL CORP | greemin | 12 V | "ON" pictogram | ≥40000 hours | - | - | - | - | - | - | 250 V | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.208 INCH, GREEN, PLASTIC, EIAJ, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | IP65 | - | 45...85 % | Yes | 1.8 V | - | e4 | - | EAR99 | NOR TYPE | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | 8 | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 2MX1 | - | 2.16 mm | 1 | - | 2097152 bit | SERIAL | - | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3Pin+2Pin | 22 mm | - | 5.29 mm | 5.24 mm | ||
![]() AT45DB021E-SHN2B-T Atmel Corporation | In Stock | - | Datasheet | YES | aluminium | 8 | - | - | - | 70 MHz | grilled | hollow fin geometry | ATMEL CORP | - | - | - | - | anodized | 10 A | - | for back plate | - | 30 (AC/ DC) Vmin | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.208 INCH, GREEN, PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 20mm | - | - | - | - | 1.8 V | extruded | e4 | - | EAR99 | - | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | 24.5 mm | compliant | - | 8 | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 2MX1 | - | 2.16 mm | 1 | - | 2097152 bit | SERIAL | - | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | for fan motors | - | - | - | - | 23mm | 0.3m | 112mm | ||
![]() AT45DB021E-SSHN-T Atmel Corporation | In Stock | - | Datasheet | YES | - | 8 | - | - | - | 70 MHz | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | - | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | - | 1.8 V | - | e4 | - | EAR99 | NOR TYPE | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | 8 | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 2MX1 | - | 1.75 mm | 1 | - | 2097152 bit | SERIAL | - | FLASH | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.925 mm | 3.9 mm | ||
![]() AT45DB041E-SSHN-T Atmel Corporation | In Stock | - | Datasheet | YES | - | 8 | - | - | - | 70 MHz | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | - | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | Yes | 3 V | - | e4 | - | EAR99 | NOR TYPE | NICKEL PALLADIUM GOLD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | - | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | 0.026 mA | 4MX1 | - | 1.75 mm | 1 | 0.00001 A | 4194304 bit | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.925 mm | 3.9 mm | ||
![]() AT27LV512R-20RC Atmel Corporation | In Stock | - | Datasheet | YES | - | 28 | 200 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | 2 | - | - | - | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | No | 5 V | - | e0 | No | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 1.27 mm | - | compliant | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.02 mA | 64KX8 | 3-STATE | 2.79 mm | 8 | 0.00002 A | 524288 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.25 mm | 8.74 mm | ||
![]() AT29BV040A-20TC Atmel Corporation | In Stock | - | Datasheet | YES | - | 32 | 200 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | 3 | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 8 X 20 MM, PLASTIC, MO-142BD, TSOP1-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | - | - | - | - | No | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | - | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.015 mA | 512KX8 | - | 1.2 mm | 8 | 0.00004 A | 4194304 bit | PARALLEL | - | FLASH | 2.7 V | - | 10000 Write/Erase Cycles | 20 ms | - | - | - | YES | YES | NO | 2K | 256 | 256 words | - | BOTTOM/TOP | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() AT49BV008A-15TI Atmel Corporation | In Stock | - | Datasheet | YES | - | 40 | 150 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | - | - | - | - | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | PLASTIC, TSOP-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | - | - | - | No | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | USER CONFIGURABLE AS 512K X 16; HARDWARE DATA PROTECTION | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | - | unknown | - | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.05 mA | 1MX8 | - | 1.2 mm | 8 | 0.00005 A | 8388608 bit | PARALLEL | - | FLASH | 5 V | - | - | - | - | - | - | YES | YES | YES | 1,2,1 | 16K,8K,992K | - | YES | BOTTOM | - | - | - | - | - | - | 18.4 mm | 10 mm | ||
![]() AT49BV020-12TC Atmel Corporation | In Stock | - | Datasheet | YES | - | 32 | 120 ns | - | - | - | - | - | ATMEL CORP | - | - | - | - | - | - | 3 | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | PLASTIC, MO-142BD, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | - | No | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 240 | 1 | 0.5 mm | - | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | - | 1.2 mm | 8 | 0.00005 A | 2097152 bit | PARALLEL | - | FLASH | 2.7 V | - | - | - | - | - | - | YES | YES | YES | 1,1 | 8K,248K | - | - | BOTTOM | - | - | - | - | - | - | 18.4 mm | 8 mm |