- Approvals
- DC Output Connector
- Data Rate
- Factory Pack QuantityFactory Pack Quantity
- Height
- Input Voltage
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Outputs
- Number of Ports
Attribute column
Manufacturer
Atmel Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Outputs | Number of Ports | Output Power | Data Rate | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-USB-DP60 Atmel (Microchip Technology) | In Stock | - | - | EN-55035, FCC | RJ45 Connector | 30 cm | 5 | + 40 C | 0 C | Cable | 1 Output | 1 Port | 60 W | 1 Gb/s | Not Regulated | PoE to USB-C Adapter | 42 VDC to 57 VDC | 22.4 mm | 105.2 mm | 66.8 mm | ||
![]() PDS-104GO/AC/M-CC Atmel (Microchip Technology) | In Stock | - | - | EN/IEC/UL 60950 | RJ45 Connector | - | 5 | + 50 C | - 40 C | Bracket | 4 Output | 5 Port | 60 W, 150 W | 1 Gb/s | - | PoE Switches | 100 VAC to 240 VAC | 72 mm | 240 mm | 166 mm |