- Mounting Type
- Operating Temperature
- Series
- Features
- Frequency
- Package / Case
- Packaging
- Part Status
- Supplier Device Package
- Voltage - Supply
- Antenna Connector
- Applications
Attribute column
Manufacturer
Atmel RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material - Insulation | Terminal Screw Material | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Color | Applications | Number of Rows | Pitch | Voltage - Supply | Current Rating | Frequency | Base Part Number | Wire Gauge | Number of Circuits | Memory Size | Current - Supply | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Data Interface | Terminal Screw Finish | Number of Wire Entries | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Features | Count | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA5743P3-TKQY 19 Atmel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | Active | VCXO | - | - | - | - | 2.375 V ~ 2.625 V | - | 175MHz | IDT8N3SV75LC | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | ||
![]() ATA5781NWNQW Atmel | In Stock | - | - | - | - | - | - | - | Miscellaneous | 501791 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATR0635-7KQY88 Atmel | In Stock | - | - | Through Hole | - | - | Thermoplastic | Steel | - | - | - | - | - | 300V | 120°C | Bulk | #3, Buchanan | Obsolete | - | Black | - | 1 | 0.250 (6.35mm) | - | 10A | - | - | 16-30 AWG | 28 | - | - | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws with Captive Plate | - | Zinc | 28 | - | - | - | - | - | -- | - | UL94 V-0 | ||
![]() ATA8210-GHQW Atmel | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | - | * | - | - | - | General Purpose | - | - | 1.9V ~ 3.6V | - | 315MHz, 433MHz, 868MHz, 915MHz | - | - | - | 20kB Flash | - | - | - | - | - | - | - | - | -117dBm | - | 10.5mA | ISM | PCB, Surface Mount | - | - | - |