- Antenna Connector
- Applications
- Current - Transmitting
- Data Interface
- Data Rate (Max)
- Features
- Frequency
- Memory Size
- Mfr
- Modulation or Protocol
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Atmel RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Applications | Voltage - Supply | Frequency | Memory Size | Data Interface | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA8520-GHPW Atmel | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | ATA8520 | Atmel | Bulk | Active | -40°C ~ 85°C | - | General Purpose | 1.9V ~ 3.6V | 868MHz | - | SPI | 14.5dBm | - | 33mA | - | - | - | ||
![]() ATA8743-PXQW Atmel | In Stock | - | - | Surface Mount | 24-VQFN Exposed Pad | 24-QFN (5x5) | - | Atmel | Bulk | Obsolete | -40°C ~ 85°C | - | Home Automation, Remote Sensing, RKE | 2V ~ 4V | 868MHz ~ 928MHz | 4kB Flash, 256B EEPROM, 256B SRAM | PCB, Surface Mount | 5.5dBm | 32kbps | 9.8mA | ASK, FSK | PCB, Surface Mount | - |