Filters
  • Ihs Manufacturer
  • JESD-609 Code
  • Mounting Feature
  • Operating Temperature-Max
  • Output Range
  • Part Life Cycle Code
  • Pixel Size
  • Reach Compliance Code
  • Rohs Code
  • Sensors/Transducers Type
  • Supply Voltage-Max
  • Supply Voltage-Min

Attribute column

Manufacturer

Atmel Image Sensors, Camera

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Horizontal Pixel

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Shape/Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

JESD-609 Code

Terminal Finish

Reach Compliance Code

Body Length or Diameter

Body Breadth

Output Type

Termination Type

Sensors/Transducers Type

Housing

Output Range

Pixel Size

Operating Current-Max

Dynamic Range

Vertical Pixel

Array Type

Spectral Response (nm)

Body Height

TH7841ACC
TH7841ACC

Atmel Corporation

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNT

2048

ATMEL CORP

70 °C

-

RECTANGULAR

Obsolete

No

16 V

14 V

e0

Tin/Lead (Sn/Pb)

unknown

37.68 mm

15 mm

DIGITAL VOLTAGE

SOLDER

IMAGE SENSOR,CCD

PLASTIC

1.30-2.20V

11X13 µm

17 mA

76 dB

2048

LINEAR

400-1100

5.08 mm

TH7814ACC
TH7814ACC

Atmel Corporation

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNT

-

ATMEL CORP

85 °C

-40 °C

-

Transferred

No

15.5 V

14.5 V

e0

Tin/Lead (Sn/Pb)

unknown

-

-

-

-

IMAGE SENSOR,CCD

-

1.65-3V

10X10 μm

-

-

-

-

-

-