- Applications
- Factory Lead Time
- Mounting Type
- Number of Outputs
- Part Status
- Power (Watts)
- Type
- Approval Agency
- Efficiency
- Features
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Atop Technologies AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage-Input | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD1120-48F ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | -20°C~50°C | - | 4.76Lx2.95W x 4.33 H 121.0mmx75.0mmx110.0mm | Active | Not Applicable | Enclosed | 50°C | -20°C | ITE (Commercial) | 120W | 120W | 1 | CB, CE, cULus | 82% | - | 2.5A | Adjustable Output, DC Input Capable | 109.982mm | 120.904mm | 74.93mm | RoHS Compliant | ||
![]() AD1024-24F ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | -20°C~50°C | - | 2.97Lx1.77W x 3.78 H 75.5mmx45.0mmx96.0mm | Active | Not Applicable | Enclosed | 50°C | -20°C | ITE (Commercial) | 24W | 24W | 1 | CB, CE, cULus | 83% | - | 1A | Adjustable Output | 96.012mm | 75.438mm | 44.958mm | RoHS Compliant | ||
![]() AD1072-24F ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | -20°C~50°C | - | 4.76Lx2.20W x 4.33 H 121.0mmx56.0mmx110.0mm | Active | Not Applicable | Enclosed | 50°C | -20°C | ITE (Commercial) | 72W | 72W | 1 | CB, CE, cULus | 81% | - | 3A | Adjustable Output | 109.982mm | 120.904mm | 55.88mm | RoHS Compliant | ||
![]() AD1100-24F ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | -20°C~50°C | - | 4.76Lx2.20W x 4.33 H 121.0mmx56.0mmx110.0mm | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CB, CE, cULus | 81% | - | 4A | Adjustable Output, DC Input Capable | 109.982mm | - | - | RoHS Compliant | ||
![]() AD1120-24F ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | -20°C~50°C | - | 4.76Lx2.20W x 4.33 H 121.0mmx56.0mmx110.0mm | Active | Not Applicable | Enclosed | 50°C | -20°C | ITE (Commercial) | 120W | 120W | 1 | CB, CE, cULus | 81% | - | 5A | Adjustable Output, DC Input Capable | 109.982mm | 120.904mm | 55.88mm | RoHS Compliant | ||
![]() AD1048-24FS ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | -20°C~50°C | - | 2.97Lx1.77W x 3.78 H 75.5mmx45.0mmx96.0mm | Active | Not Applicable | Enclosed | 50°C | -20°C | ITE (Commercial) | 48W | 48W | 1 | CB, CE, cULus | 83% | - | 2A | Adjustable Output | 96.012mm | 75.438mm | 44.958mm | RoHS Compliant | ||
![]() AD1240-48C ATOP Technologies | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 240W | 240W | 1 | - | - | - | 5A | - | - | - | - | RoHS Compliant | ||
![]() SDR-75-24 ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | 88V~264VAC 124V~370VDC | -30°C~70°C | SDR-75 (75W) | 4.02Lx1.26W x 4.93 H 102.0mmx32.0mmx125.2mm | Active | - | Enclosed | - | - | Industrial, ITE (Commercial) | 77W | - | 1 | CB, CE, cULus, TUV | 89% | 3kV | - | Adjustable Output, Universal Input | - | - | - | - | ||
![]() SDR-240-48 ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | 88V~264VAC 124V~370VDC | -25°C~70°C | SDR-240 (240W) | 4.47Lx2.48W x 4.93 H 113.5mmx63.0mmx125.2mm | Active | - | Enclosed | - | - | Industrial, ITE (Commercial) | 240W | - | 1 | CB, CE, cULus, TUV | 94% | 3kV | - | Adjustable Output, PFC, Universal Input | - | - | - | - | ||
![]() SDR-480-48 ATOP Technologies | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | 90V~264VAC 127V~370VDC | -25°C~70°C | SDR-480 (480W) | 5.06Lx3.37W x 4.93 H 128.5mmx85.5mmx125.2mm | Active | - | Enclosed | - | - | Industrial, ITE (Commercial) | 480W | - | 1 | CB, CE, cULus, TUV | 94% | 3kV | - | Adjustable Output, PFC, Universal Input | - | - | - | - |